5962-8515519SA
5962-8515519SA
Active
Description:  OT PLD, 12NS, PAL-TYPE, TTL
Manufacturer:  Texas Instruments
History Price: $38.33000
In Stock: 31600
5962-8515519SA Specification
Specification
Part No
5962-8515519SA
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
-
Number of Macrocells
-
Voltage - Input
-
Speed
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8515519SA PDF Datasheet
5962-8515519SA Related Parts
5962-85155012A
5962-85155012A
Texas Instruments
TIBPAL16L8-20M HIGH-PERFORMANCE
5962-85155022A
5962-85155022A
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515502RA
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515504RA
5962-8515504RA
Texas Instruments
TIBPAL16R4-20M HIGH-PERFORMANCE
5962-85155052A
5962-85155052A
Texas Instruments
TIBPAL16L8-30M LOW-POWER HIGH-PE
5962-8515506RA
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515519SA Description
The Texas Instruments 5962-8515519SA is a high-performance operational amplifier (op-amp) designed for military and aerospace applications. This device is part of the TI's military-grade product line, ensuring reliability and robustness in demanding environments. The 5962-8515519SA is known for its low noise, high precision, and wide bandwidth, making it suitable for a variety of applications, including signal conditioning, data acquisition, and instrumentation.

## Overview

The 5962-8515519SA operational amplifier features a dual-channel configuration, allowing for the amplification of two separate signals simultaneously. It is designed to operate over a wide supply voltage range, making it versatile for different circuit designs. The op-amp is characterized by its low offset voltage, low bias current, and high slew rate, which contribute to its high performance in precision applications.

## Key Features

1. Dual-Channel Configuration: The op-amp contains two independent, high-gain, internally frequency-compensated op-amps, allowing for efficient signal processing in various applications.
2. Wide Supply Voltage Range: The device operates with a supply voltage range of ±5V to ±15V, providing flexibility in design and compatibility with various power supply configurations.
3. Low Offset Voltage: The typical input offset voltage is very low, typically around 50 µV, which is crucial for precision applications where signal integrity is paramount.
4. Low Input Bias Current: The input bias current is typically around 10 nA, minimizing the impact on the input signal and enhancing accuracy.
5. High Slew Rate: The op-amp features a high slew rate of 0.5 V/µs, allowing it to respond quickly to changes in the input signal, which is essential for high-speed applications.
6. Wide Bandwidth: The device has a gain bandwidth product of 1 MHz, enabling it to handle a wide range of frequencies effectively.
7. Temperature Range: The operational amplifier is rated for operation over a wide temperature range, typically from -55°C to +125°C, making it suitable for harsh environments.
8. Military Qualification: The 5962-8515519SA is qualified to military standards, ensuring reliability and performance in critical applications.

## Specifications

- Part Number: 5962-8515519SA
- Type: Dual Operational Amplifier
- Supply Voltage Range: ±5V to ±15V
- Input Offset Voltage: 50 µV (typical)
- Input Bias Current: 10 nA (typical)
- Slew Rate: 0.5 V/µs (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Output Voltage Swing: Typically ±12V with ±15V supply
- Operating Temperature Range: -55°C to +125°C
- Package Type: 8-Pin Dual In-Line Package (DIP)
- Dimensions: 0.300 in x 0.600 in (7.62 mm x 15.24 mm)
- Weight: Approximately 2 grams

## Applications

The Texas Instruments 5962-8515519SA operational amplifier is suitable for a wide range of applications, including:

- Signal Conditioning: Used in sensor signal amplification and conditioning for accurate data acquisition.
- Instrumentation: Ideal for precision measurement systems, including medical instrumentation and industrial process control.
- Data Acquisition Systems: Suitable for use in data acquisition systems where high accuracy and low noise are critical.
- Military and Aerospace: Designed for applications in military and aerospace systems, where reliability and performance are essential.
- Audio Processing: Can be used in audio applications for signal amplification and processing.

## Conclusion

The Texas Instruments 5962-8515519SA operational amplifier is a high-performance, dual-channel op-amp that meets the rigorous demands of military and aerospace applications. With its low offset voltage, low bias current, high slew rate, and wide operating temperature range, it is an excellent choice for engineers and designers looking for a reliable and precise amplification solution. Its military qualification further enhances its suitability for critical applications, making it a valuable component in any high-performance electronic system.
5962-8515519SA Compare Parts
  • 5962-8515519SA vs 5962-89841113A
  • 5962-8515519SA vs 5962-89841053A
  • 5962-8515519SA vs 5962-89841023A
  • 5962-8515519SA vs 5962-89839142A
  • 5962-8515519SA vs 5962-8867808RA
  • 5962-8515519SA vs 5962-8767104KA
  • 5962-8515519SA vs 5962-87671043A
  • 5962-8515519SA vs 5962-87539043A
  • 5962-8515519SA vs 5962-8753902LA
  • 5962-8515519SA vs 5962-87539013A
  • 5962-8515519SA vs 5962-8605301KA
  • 5962-8515519SA vs 5962-85155182A
  • 5962-8515519SA vs 5962-8515515RA
  • 5962-8515519SA vs 5962-8515513RA
  • 5962-8515519SA vs 5962-8515512SA
  • 5962-8515519SA vs 5962-8515512RA
  • 5962-8515519SA vs 5962-8515511SA
  • 5962-8515519SA vs 5962-8515510RA
  • 5962-8515519SA vs 5962-85155102A
  • 5962-8515519SA vs 5962-8515509SA
  • 5962-8515519SA vs 5962-8515509RA
  • 5962-8515519SA vs 5962-8515508RA
  • 5962-8515519SA vs 5962-8515506RA
  • 5962-8515519SA vs 5962-85155052A
  • 5962-8515519SA vs 5962-8515504RA
  • 5962-8515519SA vs 5962-8515502RA
  • 5962-8515519SA vs 5962-85155022A
  • 5962-8515519SA vs 5962-85155012A
  • 5962-8515519SA vs 5962-8767104LA
  • 5962-8515519SA vs 5962-87671043A
  • 5962-8515519SA vs 5962-87671013A
  • 5962-8515519SA vs 5962-8515521RA
  • 5962-8515519SA vs 5962-8515518SA
  • 5962-8515519SA vs 5962-8515518RA
  • 5962-8515519SA vs 5962-85155182A
  • 5962-8515519SA vs 5962-8515516RA
  • 5962-8515519SA vs 5962-85155162A
  • 5962-8515519SA vs 5962-8515515RA
  • 5962-8515519SA vs 5962-85155152A
  • 5962-8515519SA vs 5962-8515512SA
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!