Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Texas Instruments BQ3285P-SB2
BQ3285P-SB2
Obsolete
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR PAR 24DIP
Manufacturer:
Texas Instruments
Datasheet:
BQ3285P-SB2 Datasheet
History Price: $4.26000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ3285P-SB2 Specification
Specification
Part No
BQ3285P-SB2
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
114B
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 4V
Current - Timekeeping (Max)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
BQ3285P-SB2 PDF Datasheet
BQ3285P-SB2 Datasheet
Click and Download: BQ3285P-SB2 Datasheet
BQ3285P-SB2 Related Parts
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285P-SB2 Compare Parts
BQ3285P-SB2 vs BQ3287EMT
BQ3285P-SB2 vs BQ3287EAMT
BQ3285P-SB2 vs BQ3285S-SB2TRG4
BQ3285P-SB2 vs BQ3285S-SB2TR
BQ3285P-SB2 vs BQ3285S-SB2
BQ3285P-SB2 vs BQ3285P-SB2E3
BQ3285P-SB2 vs BQ3285LSS
BQ3285P-SB2 vs BQ3285LFSS-A1TRG4
BQ3285P-SB2 vs BQ3285LFSS-A1TR
BQ3285P-SB2 vs BQ3285LFSS-A1G4
BQ3285P-SB2 vs BQ3285LFSS-A1
BQ3285P-SB2 vs BQ3285LDSSTRG4
BQ3285P-SB2 vs BQ3285LDSSTR
BQ3285P-SB2 vs BQ3285LDSSG4
BQ3285P-SB2 vs BQ3285LDSS
BQ3285P-SB2 vs BQ3285LCS
BQ3285P-SB2 vs BQ3285ESTR
BQ3285P-SB2 vs BQ3285ESSTRG4
BQ3285P-SB2 vs BQ3285ESSTR
BQ3285P-SB2 vs BQ3285ESS-TR1
BQ3285P-SB2 vs BQ3285ESS-N
BQ3285P-SB2 vs BQ3285ESS
BQ3285P-SB2 vs BQ3285ES
BQ3285P-SB2 vs BQ3285EP
BQ3285P-SB2 vs BQ32002DR
BQ3285P-SB2 vs BQ32002D
BQ3285P-SB2 vs BQ32000DR
BQ3285P-SB2 vs BQ32000D
BQ3285P-SB2 vs BQ3285LSS
BQ3285P-SB2 vs BQ3285LDSS
BQ3285P-SB2 vs BQ3285ESS
BQ3285P-SB2 vs BQ3285ES
BQ3285P-SB2 vs BQ32000D
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.