☰
CD4011BF3A
CD4011BF3A
Active
Description:  MILITARY 4-CH, 2-INPUT, 3-V TO 1
Manufacturer:  Texas Instruments
Datasheet:   CD4011BF3A Datasheet
History Price: Active
In Stock: 13040
CD4011BF3A Specification
Specification
Part No
CD4011BF3A
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4011B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
5 μA
Current - Output High, Low
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
CD4011BF3A Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4011BF3A Description

The Texas Instruments CD4011BF3A is a dual 2-input NAND gate IC, designed for various digital logic applications. This IC is part of the CD4000 series, which is a family of CMOS logic gates known for their versatility and low power consumption. The CD4011BF3A is a high-performance component that is widely used in systems requiring reliable logic control and signal processing.

## Key Features

* Dual 2-Input NAND Gates: The CD4011BF3A contains two independent 2-input NAND gates in a single package, making it ideal for applications that require multiple logic operations with minimal space.
* Wide Voltage Range: The device operates over a wide voltage range of 3V to 15V, allowing flexibility in system design.
* Low Power Consumption: Being a CMOS device, the CD4011BF3A ensures low static power consumption, which is an essential feature for battery-powered or energy-sensitive applications.
* High Noise Immunity: It is designed to exhibit high noise immunity, making it suitable for use in noisy environments and robust systems.
* High-Speed Operation: The device can handle fast switching speeds, enabling it to be used in high-frequency applications.

## Electrical Characteristics

* Operating Voltage: 3V to 15V.
* Input Voltage: The input voltage range is from 0V to the VDD (positive supply voltage).
* Operating Temperature: The device can function within a temperature range of -55°C to +125°C, making it suitable for a wide range of industrial and commercial applications.
* Output Drive Capability: It can drive standard CMOS loads and is capable of driving TTL logic levels as well.
* Power Dissipation: With a typical operating current of around 1 µA, the power dissipation remains very low.
* Input Logic Levels: The input logic voltage levels for HIGH and LOW are well defined, ensuring reliable switching behavior.

## Package Details

* Package Type: The CD4011BF3A is typically available in a 14-pin dual in-line package (DIP), which makes it easy to integrate into existing circuits.
* Pin Configuration: The device includes pins for two independent 2-input NAND gates, along with power supply and ground connections. This pin configuration ensures easy integration with minimal wiring.

## Applications

The CD4011BF3A is commonly used in applications such as:

* Digital Signal Processing: Its ability to perform logical operations makes it ideal for signal processing tasks.
* Microprocessor Interfacing: Often used in microprocessor-based systems for tasks requiring logical decision making and signal inversion.
* Timing Circuits: Due to its fast switching speed, it can be used in timing circuits and pulse generation.
* Control Systems: Employed in control systems where binary logic decisions are required.
* Automotive and Industrial: Its wide temperature range and low power consumption make it a robust choice for automotive and industrial electronics.
* Consumer Electronics: Used in a variety of consumer electronic devices where space and energy efficiency are crucial.

## Specifications

* Supply Voltage: 3V to 15V.
* Operating Current: Low static current consumption (typically 1 µA).
* Input Voltage (VI): 0V to VDD.
* Output Voltage (VO): Typically 0V to VDD (when high, it is close to VDD).
* Propagation Delay: Typically 35 ns at VDD = 5V.
* Capacitance: Input capacitance is typically around 5pF.
* Package Type: 14-pin DIP.
* Temperature Range: -55°C to +125°C.

## Conclusion

The CD4011BF3A from Texas Instruments is an excellent choice for systems requiring dual 2-input NAND gates with a wide operating voltage range, low power consumption, and high noise immunity. Whether used in industrial control, consumer electronics, or automotive applications, it delivers reliable performance with a high degree of flexibility, ensuring optimal operation in a variety of system designs.
CD4011BF3A Compare Parts
  • CD4011BF3A vs CD4093BQM96Q1
  • CD4011BF3A vs CD4093BQM96G4Q1
  • CD4011BF3A vs CD4093BPWR
  • CD4011BF3A vs CD4093BPW
  • CD4011BF3A vs CD4093BNSRG4
  • CD4011BF3A vs CD4093BNSR
  • CD4011BF3A vs CD4093BNS
  • CD4011BF3A vs CD4093BMW/883
  • CD4011BF3A vs CD4093BMT
  • CD4011BF3A vs CD4093BMG4
  • CD4011BF3A vs CD4093BM96G4
  • CD4011BF3A vs CD4093BM96E4
  • CD4011BF3A vs CD4093BM96
  • CD4011BF3A vs CD4093BM
  • CD4011BF3A vs CD4093BM
  • CD4011BF3A vs CD4093BK3
  • CD4011BF3A vs CD4093BK
  • CD4011BF3A vs CD4093BEE4
  • CD4011BF3A vs CD4093BE
  • CD4011BF3A vs CD4093BD
  • CD4011BF3A vs CD4093BCN
  • CD4011BF3A vs CD4093BCMX
  • CD4011BF3A vs CD4093BCM
  • CD4011BF3A vs CD4082BPWRE4
  • CD4011BF3A vs CD4082BPWR
  • CD4011BF3A vs CD4082BPW
  • CD4011BF3A vs CD4082BNSR
  • CD4011BF3A vs CD4082BNS
  • CD4011BF3A vs CD4082BMT
  • CD4011BF3A vs CD4082BM96
  • CD4011BF3A vs CD4082BM
  • CD4011BF3A vs CD4082BF3A
  • CD4011BF3A vs CD4082BF3A
  • CD4011BF3A vs CD4082BF
  • CD4011BF3A vs CD4082BEG4
  • CD4011BF3A vs CD4082BE
  • CD4011BF3A vs CD4082BD3
  • CD4011BF3A vs CD4082BD
  • CD4011BF3A vs CD4081BPWR
  • CD4011BF3A vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.