☰
CD4011BM
CD4011BM
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4011BM Datasheet
History Price: $1.20000
In Stock: 42400
CD4011BM Specification
Specification
Part No
CD4011BM
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4011BM Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4011BM Description
The Texas Instruments CD4011BM is a quad 2-input NAND gate integrated circuit (IC) that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This series is known for its low power consumption, high noise immunity, and versatility in various digital applications. The CD4011BM is widely used in digital logic design, making it a fundamental component in many electronic circuits.

## Overview

The CD4011BM contains four independent 2-input NAND gates. Each gate performs the NAND operation, which outputs a low signal (0) only when both of its inputs are high (1). This characteristic allows the CD4011BM to be used in a variety of logic functions, including the construction of more complex logic circuits.

## Key Features

1. Quad 2-Input NAND Gates: The IC includes four separate NAND gates, enabling multiple logic operations within a single package.
2. Wide Supply Voltage Range: The CD4011BM operates over a broad voltage range, typically from 3V to 15V, making it suitable for various applications.
3. Low Power Consumption: Utilizing CMOS technology, the CD4011BM exhibits low static power consumption, which is advantageous for battery-powered devices.
4. High Noise Immunity: The design of the IC provides excellent noise immunity, making it reliable in environments with electrical interference.
5. Standard Pin Configuration: The CD4011BM is available in a 14-pin dual in-line package (DIP), facilitating easy integration into circuit designs.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Input Current (I_I): ±1 µA (maximum)
- Output Current (I_O): ±5 mA (maximum)
- Propagation Delay (t_PD): Typically 50 ns at V_DD = 5V
- Power Dissipation (P_D): 1 mW (maximum) at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade), 0°C to +70°C (for commercial grade)

## Pin Configuration

The CD4011BM is housed in a 14-pin DIP package. The pin configuration is as follows:

```
+---+
V_DD | 1 | 14 V_SS
A1 | 2 | 13 B1
A2 | 3 | 12 B2
Y1 | 4 | 11 Y2
Y3 | 5 | 10 A4
A3 | 6 | 9 B3
Y4 | 7 | 8 A4
+---+
```

- Pin 1 (V_DD): Positive supply voltage.
- Pin 2 (A1): First input of the first NAND gate.
- Pin 3 (A2): Second input of the first NAND gate.
- Pin 4 (Y1): Output of the first NAND gate.
- Pin 5 (Y3): Output of the third NAND gate.
- Pin 6 (A3): First input of the third NAND gate.
- Pin 7 (Y4): Output of the fourth NAND gate.
- Pin 8 (A4): First input of the fourth NAND gate.
- Pin 9 (B3): Second input of the third NAND gate.
- Pin 10 (A4): Second input of the fourth NAND gate.
- Pin 11 (Y2): Output of the second NAND gate.
- Pin 12 (B2): Second input of the second NAND gate.
- Pin 13 (B1): First input of the second NAND gate.
- Pin 14 (V_SS): Ground or negative supply voltage.

## Applications

The CD4011BM is utilized in a variety of applications, including:

- Digital Logic Circuits: As a fundamental building block for creating complex logic functions.
- Signal Processing: In applications where signal inversion and combination are required.
- Control Systems: For implementing control logic in automated systems.
- Timing Circuits: In conjunction with other components to create timing and oscillator circuits.
- Data Processing: Used in data manipulation and processing tasks in digital systems.

## Conclusion

The Texas Instruments CD4011BM is a versatile and reliable quad 2-input NAND gate IC that serves as a crucial component in digital electronics. Its wide supply voltage range, low power consumption, and high noise immunity make it suitable for a broad range of applications, from simple
CD4011BM Compare Parts
  • CD4011BM vs CD4093BQM96Q1
  • CD4011BM vs CD4093BQM96G4Q1
  • CD4011BM vs CD4093BPWR
  • CD4011BM vs CD4093BPW
  • CD4011BM vs CD4093BNSRG4
  • CD4011BM vs CD4093BNSR
  • CD4011BM vs CD4093BNS
  • CD4011BM vs CD4093BMW/883
  • CD4011BM vs CD4093BMT
  • CD4011BM vs CD4093BMG4
  • CD4011BM vs CD4093BM96G4
  • CD4011BM vs CD4093BM96E4
  • CD4011BM vs CD4093BM96
  • CD4011BM vs CD4093BM
  • CD4011BM vs CD4093BM
  • CD4011BM vs CD4093BK3
  • CD4011BM vs CD4093BK
  • CD4011BM vs CD4093BEE4
  • CD4011BM vs CD4093BE
  • CD4011BM vs CD4093BD
  • CD4011BM vs CD4093BCN
  • CD4011BM vs CD4093BCMX
  • CD4011BM vs CD4093BCM
  • CD4011BM vs CD4082BPWRE4
  • CD4011BM vs CD4082BPWR
  • CD4011BM vs CD4082BPW
  • CD4011BM vs CD4082BNSR
  • CD4011BM vs CD4082BNS
  • CD4011BM vs CD4082BMT
  • CD4011BM vs CD4082BM96
  • CD4011BM vs CD4082BM
  • CD4011BM vs CD4082BF3A
  • CD4011BM vs CD4082BF3A
  • CD4011BM vs CD4082BF
  • CD4011BM vs CD4082BEG4
  • CD4011BM vs CD4082BE
  • CD4011BM vs CD4082BD3
  • CD4011BM vs CD4082BD
  • CD4011BM vs CD4081BPWR
  • CD4011BM vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.