☰
CD4069UBE
CD4069UBE
Active
Description:  IC INVERTER 6CH 1-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4069UBE Datasheet
History Price: $0.88000
In Stock: 38400
CD4069UBE Specification
Specification
Part No
CD4069UBE
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1V ~ 2.5V
Input Logic Level - High
4V ~ 12.5V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4069UBE Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4069UBE Description
Overview of Texas Instruments CD4069UBE

The Texas Instruments CD4069UBE is a hex inverter integrated circuit that belongs to the CD4000 series of CMOS logic devices. This versatile component is widely used in digital circuits for signal inversion and logic level manipulation. Its low power consumption, wide supply voltage range, and high noise immunity make it suitable for various applications, including consumer electronics, automotive systems, and industrial control.

Key Specifications

- Device Type: Hex Inverter
- Number of Inverters: 6
- Supply Voltage Range (V_DD): 3 V to 15 V
- Input Voltage Range (V_IN): 0 V to V_DD
- Output Voltage Range (V_OUT): 0 V to V_DD
- Maximum Input Current (I_IN): ±1 µA (at V_DD = 15 V)
- Maximum Output Current (I_OUT): ±5.0 mA
- Propagation Delay: 50 ns (typical at V_DD = 5 V)
- Operating Temperature Range: -55 °C to +125 °C
- Package Type: DIP-14, SOIC-14, TSSOP-14

Functional Characteristics

The CD4069UBE features six independent inverter gates, allowing for the inversion of digital signals. Each inverter can accept a single input and produce an output that is the logical complement of the input. This functionality is essential in various digital applications, such as signal conditioning, level shifting, and creating complex logic functions.

Power Consumption and Efficiency

One of the key advantages of the CD4069UBE is its low power consumption. The device operates with a supply voltage range of 3 V to 15 V, making it suitable for battery-powered applications. The maximum input current of ±1 µA ensures minimal power draw, contributing to overall system efficiency. This characteristic is particularly beneficial in portable devices where battery life is critical.

Speed and Performance

The CD4069UBE provides a typical propagation delay of 50 ns at a supply voltage of 5 V, making it suitable for moderate-speed applications. While it may not be the fastest logic family available, its performance is adequate for many general-purpose applications. The device's high noise immunity ensures reliable operation in environments with electrical interference, making it a robust choice for various designs.

Applications

The Texas Instruments CD4069UBE is suitable for a wide range of applications, including:

- Signal Inversion: Used in digital circuits to invert logic levels for signal processing.
- Level Shifting: Employed to convert signals between different voltage levels, facilitating communication between devices operating at different logic levels.
- Oscillator Circuits: Utilized in oscillator designs to generate clock signals and other periodic waveforms.
- Logic Functions: Can be combined with other logic gates to create more complex logic functions in digital systems.

Integration and Design Considerations

The CD4069UBE is designed for easy integration into various electronic systems. Its availability in multiple package types, including DIP-14, SOIC-14, and TSSOP-14, allows for flexibility in PCB design. Designers can easily incorporate the device into their circuits, taking advantage of its low power consumption and reliable performance.

Conclusion

The Texas Instruments CD4069UBE is a versatile and efficient hex inverter that meets the demands of modern digital applications. With its low power consumption, wide supply voltage range, and robust performance characteristics, it is an excellent choice for engineers looking to enhance the functionality of their designs. Its wide range of applications further underscores its importance in the field of digital electronics, making it a valuable component in various electronic systems.
CD4069UBE Compare Parts
  • CD4069UBE vs CD4093BQM96Q1
  • CD4069UBE vs CD4093BQM96G4Q1
  • CD4069UBE vs CD4093BPWR
  • CD4069UBE vs CD4093BPW
  • CD4069UBE vs CD4093BNSRG4
  • CD4069UBE vs CD4093BNSR
  • CD4069UBE vs CD4093BNS
  • CD4069UBE vs CD4093BMW/883
  • CD4069UBE vs CD4093BMT
  • CD4069UBE vs CD4093BMG4
  • CD4069UBE vs CD4093BM96G4
  • CD4069UBE vs CD4093BM96E4
  • CD4069UBE vs CD4093BM96
  • CD4069UBE vs CD4093BM
  • CD4069UBE vs CD4093BM
  • CD4069UBE vs CD4093BK3
  • CD4069UBE vs CD4093BK
  • CD4069UBE vs CD4093BEE4
  • CD4069UBE vs CD4093BE
  • CD4069UBE vs CD4093BD
  • CD4069UBE vs CD4093BCN
  • CD4069UBE vs CD4093BCMX
  • CD4069UBE vs CD4093BCM
  • CD4069UBE vs CD4082BPWRE4
  • CD4069UBE vs CD4082BPWR
  • CD4069UBE vs CD4082BPW
  • CD4069UBE vs CD4082BNSR
  • CD4069UBE vs CD4082BNS
  • CD4069UBE vs CD4082BMT
  • CD4069UBE vs CD4082BM96
  • CD4069UBE vs CD4082BM
  • CD4069UBE vs CD4082BF3A
  • CD4069UBE vs CD4082BF3A
  • CD4069UBE vs CD4082BF
  • CD4069UBE vs CD4082BEG4
  • CD4069UBE vs CD4082BE
  • CD4069UBE vs CD4082BD3
  • CD4069UBE vs CD4082BD
  • CD4069UBE vs CD4081BPWR
  • CD4069UBE vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.