☰
CD4069UBF3A
CD4069UBF3A
Active
Description:  MILITARY 6-CH, 3-V TO 18-V INVER
Manufacturer:  Texas Instruments
Datasheet:   CD4069UBF3A Datasheet
History Price: Active
In Stock: 47120
CD4069UBF3A Specification
Specification
Part No
CD4069UBF3A
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
6
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
5 μA
Current - Output High, Low
6.8mA, 6.8mA
Input Logic Level - Low
1V ~ 2.5V
Input Logic Level - High
4V ~ 12.5V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
CD4069UBF3A Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4069UBF3A Description

The Texas Instruments CD4069UBF3A is a hex inverter built using CMOS technology. It is designed for applications requiring high-speed and low-power signal inversion. This device is suitable for a wide range of digital applications, from simple logic circuits to complex digital systems.

## Key Features

1. Hex Inverter:
- The CD4069UBF3A contains six independent inverter gates, each capable of driving a standard CMOS load.

2. Wide Supply Voltage Range:
- Operates with a supply voltage ranging from 3V to 15V, providing flexibility for various applications.

3. Low Power Consumption:
- Designed for low static power consumption, making it ideal for battery-powered devices.

4. High Noise Immunity:
- Features high noise margins for reliable operation in noisy environments.

5. Fast Switching Speed:
- Capable of fast switching times, suitable for high-frequency applications.

6. Wide Temperature Range:
- Operating temperature range from -55°C to 125°C, allowing use in harsh environments.

## Specifications

## Electrical Characteristics

- Supply Voltage (V_DD):
- Minimum: 3.0V
- Maximum: 15.0V

- Input Voltage Levels:
- Low-Level Input Voltage (V_IL): Maximum 1.5V (at V_DD = 5V)
- High-Level Input Voltage (V_IH): Minimum 3.5V (at V_DD = 5V)

- Output Voltage Levels:
- Low-Level Output Voltage (V_OL): Maximum 0.5V (at V_DD = 5V)
- High-Level Output Voltage (V_OH): Minimum V_DD - 0.5V (at V_DD = 5V)

- Input Current (I_IN):
- Maximum: ±1 µA (at V_DD = 15V)

- Output Current (I_OUT):
- Maximum Source/Sink Current: ±25 mA

- Propagation Delay (t_PD):
- Maximum: 20 ns (at V_DD = 5V, CL = 50 pF)

- Power Dissipation:
- Maximum: 1 mW (at V_DD = 5V)

## Pin Configuration

The CD4069UBF3A is available in a 14-pin DIP (Dual In-Line Package) or a 14-pin SOIC (Small Outline Integrated Circuit) package. The pin configuration includes:

- Pins 1, 2, 3, 4, 5, 6: Input pins for the inverter gates (A1 to A6).
- Pins 7, 8, 9, 10, 11, 12: Output pins for the inverter gates (Y1 to Y6).
- Pin 13: Ground (GND).
- Pin 14: Supply voltage (V_DD).

## Timing Characteristics

- Maximum Frequency (f_max):
- 25 MHz (typical at V_DD = 5V)

- Rise Time (t_r):
- Maximum: 10 ns (at V_DD = 5V, CL = 50 pF)

- Fall Time (t_f):
- Maximum: 10 ns (at V_DD = 5V, CL = 50 pF)

## Applications

The CD4069UBF3A is widely used in various applications, including:

- Logic Level Conversion:
- Inverting signals in systems where logic levels need to be adjusted.

- Signal Conditioning:
- Used in circuits requiring signal inversion and shaping.

- Oscillators and Waveform Generators:
- Suitable for building oscillators and generating square waves.

- Battery-Powered Devices:
- Ideal for applications requiring low power consumption.

- General Digital Logic:
- Commonly utilized in digital circuits for logic operations.

## Development Tools and Resources

Texas Instruments provides a range of resources to assist developers using the CD4069UBF3A, including:

- Datasheets and Technical Documentation: Detailed information on electrical characteristics, pin configuration, and application notes.
- Evaluation Modules: Hardware platforms for prototyping and testing designs with the CD4069UBF3A.
- Simulation Models: SPICE models available for circuit simulation, facilitating design and analysis of systems utilizing this device.

## Conclusion

The Texas Instruments CD4069UBF3A is a versatile hex inverter suitable for a broad range of applications in digital logic design. Its low power consumption, wide operating voltage range, and fast switching speeds make it an excellent choice for both simple and complex circuits. For further details, refer to the official Texas Instruments datasheet for the CD4069UBF3A.
CD4069UBF3A Compare Parts
  • CD4069UBF3A vs CD4093BQM96Q1
  • CD4069UBF3A vs CD4093BQM96G4Q1
  • CD4069UBF3A vs CD4093BPWR
  • CD4069UBF3A vs CD4093BPW
  • CD4069UBF3A vs CD4093BNSRG4
  • CD4069UBF3A vs CD4093BNSR
  • CD4069UBF3A vs CD4093BNS
  • CD4069UBF3A vs CD4093BMW/883
  • CD4069UBF3A vs CD4093BMT
  • CD4069UBF3A vs CD4093BMG4
  • CD4069UBF3A vs CD4093BM96G4
  • CD4069UBF3A vs CD4093BM96E4
  • CD4069UBF3A vs CD4093BM96
  • CD4069UBF3A vs CD4093BM
  • CD4069UBF3A vs CD4093BM
  • CD4069UBF3A vs CD4093BK3
  • CD4069UBF3A vs CD4093BK
  • CD4069UBF3A vs CD4093BEE4
  • CD4069UBF3A vs CD4093BE
  • CD4069UBF3A vs CD4093BD
  • CD4069UBF3A vs CD4093BCN
  • CD4069UBF3A vs CD4093BCMX
  • CD4069UBF3A vs CD4093BCM
  • CD4069UBF3A vs CD4082BPWRE4
  • CD4069UBF3A vs CD4082BPWR
  • CD4069UBF3A vs CD4082BPW
  • CD4069UBF3A vs CD4082BNSR
  • CD4069UBF3A vs CD4082BNS
  • CD4069UBF3A vs CD4082BMT
  • CD4069UBF3A vs CD4082BM96
  • CD4069UBF3A vs CD4082BM
  • CD4069UBF3A vs CD4082BF3A
  • CD4069UBF3A vs CD4082BF3A
  • CD4069UBF3A vs CD4082BF
  • CD4069UBF3A vs CD4082BEG4
  • CD4069UBF3A vs CD4082BE
  • CD4069UBF3A vs CD4082BD3
  • CD4069UBF3A vs CD4082BD
  • CD4069UBF3A vs CD4081BPWR
  • CD4069UBF3A vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.