☰
CD4072BM96
CD4072BM96
Active
Description:  IC GATE OR 2CH 4-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4072BM96 Datasheet
History Price: $0.58000
In Stock: 41200
CD4072BM96 Specification
Specification
Part No
CD4072BM96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4072BM96 Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4072BM96 Description
The CD4072BM96 is a dual 4-input OR gate IC from Texas Instruments, designed for versatile digital logic applications. Here’s an in-depth overview of the CD4072BM96, detailing its features, specifications, applications, and benefits:

## Overview

The CD4072BM96 is part of the CD4000 series of CMOS logic ICs, known for their low power consumption, high noise immunity, and wide operating voltage range. This IC contains two independent 4-input OR gates, which are useful for a variety of digital logic functions in both consumer and industrial electronics.

## Key Features

1. Dual 4-Input OR Gates:
- The CD4072BM96 integrates two OR gates with four inputs each. This configuration allows for complex logical operations to be performed in a single chip, facilitating space-saving and cost-effective design.

2. Wide Operating Voltage Range:
- The IC operates over a broad voltage range, typically from 3V to 15V. This flexibility makes it suitable for various power supply conditions, including battery-operated and power supply-rail environments.

3. Low Power Consumption:
- CMOS technology ensures that the CD4072BM96 consumes minimal power, which is crucial for battery-powered applications and for reducing overall system power consumption.

4. High Noise Immunity:
- The device is designed to be resistant to noise and interference, which is essential for reliable operation in noisy electronic environments.

5. Wide Temperature Range:
- The CD4072BM96 operates effectively over a temperature range of -55°C to +125°C, making it suitable for use in both standard and harsh environmental conditions.

6. Fan-Out Capability:
- The IC can drive multiple logic gates or other digital components, thanks to its fan-out capability, which allows for the connection of several devices to the output.

7. Pin Configuration:
- The device comes in a 14-pin Dual In-line Package (DIP) or Surface-Mount Package (SMD), making it compatible with various mounting and integration methods.

## Specifications

- Supply Voltage (VDD): Typically 3V to 15V.
- Input Voltage (VI): Up to VDD.
- Output Voltage (VOH): Typically close to VDD when HIGH.
- Output Voltage (VOL): Typically close to 0V when LOW.
- Propagation Delay: Varies with supply voltage and load; typically in the range of nanoseconds to microseconds.
- Power Dissipation: Very low, thanks to CMOS technology.

## Applications

1. Digital Logic Circuits:
- The CD4072BM96 is widely used in digital logic circuits where OR operations are needed. It can be employed in combinational logic design, where multiple signals need to be logically OR’d together.

2. Signal Processing:
- This IC is used in signal processing applications where multiple input signals are combined to produce a single output. This is useful in systems requiring signal aggregation or decision-making based on multiple conditions.

3. Control Systems:
- In control systems, the OR gates can be used to implement decision logic where any one of several conditions being met can trigger an action.

4. Data Acquisition Systems:
- The CD4072BM96 can be utilized in data acquisition systems where data from multiple sources is combined and processed to generate a meaningful output.

5. Automotive Electronics:
- Given its wide temperature range and reliability, the IC is suitable for automotive applications, such as control modules and signal processing within vehicle systems.

6. Consumer Electronics:
- It is also applicable in consumer electronics, including devices where multiple input signals need to be processed and combined.

## Benefits

1. Versatility:
- The dual 4-input OR gates in a single package provide flexibility for various logic operations, reducing the need for multiple ICs and simplifying circuit design.

2. Power Efficiency:
- Low power consumption helps in extending battery life in portable devices and reducing overall system power requirements.

3. Noise Immunity:
- High noise immunity ensures reliable operation in noisy environments, enhancing the robustness of the overall system.

4. Temperature Stability:
- The wide operating temperature range makes the CD4072BM96 suitable for use in a diverse range of applications, including those with extreme environmental conditions.

5. Compact Package:
- Available in both DIP and SMD packages, the IC offers flexibility in design and integration, making it suitable for both prototyping and production.

## Conclusion

The CD4072BM96 is a versatile and reliable dual 4-input OR gate IC, ideal for a wide range of digital logic applications. Its features, such as a wide operating voltage range, low power consumption, and high noise immunity, make it suitable for both consumer and industrial electronics. Its ability to operate over a broad temperature range further extends its applicability, providing robust performance in various environments. Whether used in digital circuits, signal processing, control systems, or automotive electronics, the CD4072BM96 offers efficient and reliable logic solutions.
CD4072BM96 Compare Parts
  • CD4072BM96 vs CD4093BQM96Q1
  • CD4072BM96 vs CD4093BQM96G4Q1
  • CD4072BM96 vs CD4093BPWR
  • CD4072BM96 vs CD4093BPW
  • CD4072BM96 vs CD4093BNSRG4
  • CD4072BM96 vs CD4093BNSR
  • CD4072BM96 vs CD4093BNS
  • CD4072BM96 vs CD4093BMW/883
  • CD4072BM96 vs CD4093BMT
  • CD4072BM96 vs CD4093BMG4
  • CD4072BM96 vs CD4093BM96G4
  • CD4072BM96 vs CD4093BM96E4
  • CD4072BM96 vs CD4093BM96
  • CD4072BM96 vs CD4093BM
  • CD4072BM96 vs CD4093BM
  • CD4072BM96 vs CD4093BK3
  • CD4072BM96 vs CD4093BK
  • CD4072BM96 vs CD4093BEE4
  • CD4072BM96 vs CD4093BE
  • CD4072BM96 vs CD4093BD
  • CD4072BM96 vs CD4093BCN
  • CD4072BM96 vs CD4093BCMX
  • CD4072BM96 vs CD4093BCM
  • CD4072BM96 vs CD4082BPWRE4
  • CD4072BM96 vs CD4082BPWR
  • CD4072BM96 vs CD4082BPW
  • CD4072BM96 vs CD4082BNSR
  • CD4072BM96 vs CD4082BNS
  • CD4072BM96 vs CD4082BMT
  • CD4072BM96 vs CD4082BM96
  • CD4072BM96 vs CD4082BM
  • CD4072BM96 vs CD4082BF3A
  • CD4072BM96 vs CD4082BF3A
  • CD4072BM96 vs CD4082BF
  • CD4072BM96 vs CD4082BEG4
  • CD4072BM96 vs CD4082BE
  • CD4072BM96 vs CD4082BD3
  • CD4072BM96 vs CD4082BD
  • CD4072BM96 vs CD4081BPWR
  • CD4072BM96 vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.