☰
CD4075BM96
CD4075BM96
Active
Description:  IC GATE OR 3CH 3-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4075BM96 Datasheet
History Price: $0.58000
In Stock: 9120
CD4075BM96 Specification
Specification
Part No
CD4075BM96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
3
Number of Inputs
3
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4075BM96 Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4075BM96 Description

The CD4075BM96 is a CMOS triple 3-input OR gate from Texas Instruments, designed for use in various digital logic applications. This device combines the benefits of low power consumption and high noise immunity, making it suitable for both consumer and industrial electronics.

## Specifications

## General Features

- Type of Device: Triple 3-input OR gate
- Package Type: SOIC (Small Outline Integrated Circuit)
- Number of Gates: 3
- Input Voltage Range: 0V to V_DD
- Power Supply Voltage (V_DD): 3V to 15V
- Operating Temperature Range: -40°C to +125°C

## Electrical Characteristics

- Typical Supply Current (I_CC):
- 1 µA (at V_DD = 5V)
- Input High Voltage (V_IH):
- Minimum: 2.0V (for V_DD = 5V)
- Input Low Voltage (V_IL):
- Maximum: 0.8V (for V_DD = 5V)
- Output High Voltage (V_OH):
- Minimum: V_DD - 0.1V (at I_OH = -1.5 mA)
- Output Low Voltage (V_OL):
- Maximum: 0.1V (at I_OL = 1.5 mA)

## Logic Levels

- High Level Input Current (I_IN):
- Maximum: ±1 µA (at V_DD = 15V)
- Low Level Input Current (I_IN):
- Maximum: ±1 µA (at V_DD = 15V)
- Noise Margin (NM):
- High: 1.5V (typical with V_DD = 5V)
- Low: 1.5V (typical with V_DD = 5V)

## Functional Description

The CD4075BM96 operates by providing three independent OR gates, each capable of taking three inputs. The output of each gate is HIGH if any one (or more) of its inputs are HIGH. This allows for versatile applications where multiple conditions need to be monitored.

## Pin Configuration

The pin configuration for the CD4075BM96 is as follows:

- Pin 1: A1 (Input of Gate 1)
- Pin 2: B1 (Input of Gate 1)
- Pin 3: C1 (Input of Gate 1)
- Pin 4: Y1 (Output of Gate 1)
- Pin 5: A2 (Input of Gate 2)
- Pin 6: B2 (Input of Gate 2)
- Pin 7: C2 (Input of Gate 2)
- Pin 8: Y2 (Output of Gate 2)
- Pin 9: A3 (Input of Gate 3)
- Pin 10: B3 (Input of Gate 3)
- Pin 11: C3 (Input of Gate 3)
- Pin 12: Y3 (Output of Gate 3)
- Pin 13: V_DD (Power Supply)
- Pin 14: GND (Ground)

## Applications

The CD4075BM96 is widely used in various applications, including:

- Digital Logic Circuits: Used in the construction of complex logic functions.
- Signal Conditioning: Combines several signals into one, simplifying circuit design.
- Data Processing: Ideal for applications requiring decision-making based on multiple inputs.
- Embedded Systems: Useful in microcontroller-based projects for logical operations.

## Conclusion

The CD4075BM96 from Texas Instruments is a robust and versatile logic device that provides three independent 3-input OR gates in a single package. Its low power consumption, wide supply voltage range, and extensive temperature operating range make it an excellent choice for a variety of digital applications. Whether used in consumer electronics, embedded systems, or industrial applications, the CD4075BM96 offers reliable performance and functionality.
CD4075BM96 Compare Parts
  • CD4075BM96 vs CD4093BQM96Q1
  • CD4075BM96 vs CD4093BQM96G4Q1
  • CD4075BM96 vs CD4093BPWR
  • CD4075BM96 vs CD4093BPW
  • CD4075BM96 vs CD4093BNSRG4
  • CD4075BM96 vs CD4093BNSR
  • CD4075BM96 vs CD4093BNS
  • CD4075BM96 vs CD4093BMW/883
  • CD4075BM96 vs CD4093BMT
  • CD4075BM96 vs CD4093BMG4
  • CD4075BM96 vs CD4093BM96G4
  • CD4075BM96 vs CD4093BM96E4
  • CD4075BM96 vs CD4093BM96
  • CD4075BM96 vs CD4093BM
  • CD4075BM96 vs CD4093BM
  • CD4075BM96 vs CD4093BK3
  • CD4075BM96 vs CD4093BK
  • CD4075BM96 vs CD4093BEE4
  • CD4075BM96 vs CD4093BE
  • CD4075BM96 vs CD4093BD
  • CD4075BM96 vs CD4093BCN
  • CD4075BM96 vs CD4093BCMX
  • CD4075BM96 vs CD4093BCM
  • CD4075BM96 vs CD4082BPWRE4
  • CD4075BM96 vs CD4082BPWR
  • CD4075BM96 vs CD4082BPW
  • CD4075BM96 vs CD4082BNSR
  • CD4075BM96 vs CD4082BNS
  • CD4075BM96 vs CD4082BMT
  • CD4075BM96 vs CD4082BM96
  • CD4075BM96 vs CD4082BM
  • CD4075BM96 vs CD4082BF3A
  • CD4075BM96 vs CD4082BF3A
  • CD4075BM96 vs CD4082BF
  • CD4075BM96 vs CD4082BEG4
  • CD4075BM96 vs CD4082BE
  • CD4075BM96 vs CD4082BD3
  • CD4075BM96 vs CD4082BD
  • CD4075BM96 vs CD4081BPWR
  • CD4075BM96 vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.