☰
CD4082BEG4
CD4082BEG4
Discontinued
Description:  IC GATE AND 2CH 4-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4082BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10080
CD4082BEG4 Specification
Specification
Part No
CD4082BEG4
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4082BEG4 Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4082BEG4 Description
Overview
The Texas Instruments CD4082BEG4 is a dual 4-input positive OR gate logic IC belonging to the 4000 series CMOS family. It is designed for digital logic applications requiring low power consumption, wide supply voltage range, and high noise immunity. The device integrates two independent OR gates, each with four inputs, allowing for compact logic designs and reducing the overall component count on a PCB.

Functionality and Logic Description

* The CD4082BEG4 contains two separate 4-input OR gates.
* Each OR gate performs a logical OR function, outputting a HIGH level (logic 1) when any one or more inputs are HIGH.
* The output is LOW (logic 0) only when all inputs are LOW.
* It implements standard positive logic, ideal for combining multiple digital signals in control, switching, and combinational logic circuits.

Key Features

* Dual 4-input OR gates in a single package
* Wide operating voltage range: 3 V to 15 V
* Low quiescent current typical of CMOS technology
* High noise immunity and stable switching thresholds
* Fully static operation—no clock required
* High fan-out capability for driving multiple inputs
* Pin and function compatible with other 4000-series logic ICs
* TTL compatible inputs for easy interfacing with various logic families
* Standardized symmetrical output characteristics
* High-speed switching for CMOS logic gates
* Available in 14-pin dual in-line package (DIP) or surface-mount packages

Electrical Specifications

* Supply Voltage (VDD): 3 V to 15 V
* Input Voltage Range (VIN): 0 V to VDD
* Output Voltage (VOH, VOL):

* Output HIGH voltage typically close to VDD minus a small saturation voltage
* Output LOW voltage close to 0 V at standard load conditions
* Input Leakage Current: Typically in nanoampere range, extremely low
* Quiescent Supply Current (IDD): Typically 80 µA at VDD = 10 V
* Propagation Delay Time (tPD): Approximately 140 ns at VDD = 10 V and load capacitance of 50 pF
* Power Dissipation: Very low, typically a few milliwatts under normal operating conditions
* Noise Margin: High noise margins inherent to CMOS technology, ensuring reliable switching

Mechanical and Packaging Details

* Package Type: 14-pin Dual In-line Package (DIP) or Small Outline Integrated Circuit (SOIC) for surface mounting
* Pin Pitch: 2.54 mm for DIP
* Operating Temperature Range: -55°C to +125°C (industrial grade)
* Package Marking: Includes Texas Instruments logo and device code
* Lead Finish: RoHS-compliant, typically matte tin or equivalent lead-free finish

Applications

* Digital logic signal combination and gating
* Multiplexing and demultiplexing logic
* Digital control circuits and state machines
* Address decoding in memory systems
* Logic functions in embedded systems and microcontroller interfaces
* Alarm and sensor input combination in security systems
* Timing and sequencing logic in automation and process control

Performance Characteristics
The CD4082BEG4's CMOS architecture enables low power consumption, making it suitable for battery-operated and low-energy systems. The wide supply voltage range allows use in both 3 V logic systems and higher-voltage industrial environments. Its high input impedance reduces loading on preceding stages, while low output impedance allows it to drive several inputs on subsequent stages without degradation.

The device's noise immunity and stable switching thresholds enhance reliability in electrically noisy environments. The moderate propagation delay is suitable for many general-purpose digital applications but may not be ideal for high-speed logic requirements.

Reliability and Compliance
The CD4082BEG4 meets stringent quality and reliability standards, including temperature cycling, ESD robustness, and manufacturing process controls. It is RoHS compliant, ensuring it meets modern environmental and safety standards.

Conclusion
Texas Instruments’ CD4082BEG4 is a versatile dual 4-input OR gate IC well-suited for a broad range of digital logic applications. Its low power consumption, wide operating voltage range, and CMOS performance characteristics make it an excellent choice for designers seeking efficient and reliable logic gate solutions in industrial, consumer, and embedded systems. Its compact packaging and standard pinout simplify integration into new or existing designs, maintaining compatibility with other 4000-series logic devices.
CD4082BEG4 Compare Parts
  • CD4082BEG4 vs CD4093BQM96Q1
  • CD4082BEG4 vs CD4093BQM96G4Q1
  • CD4082BEG4 vs CD4093BPWR
  • CD4082BEG4 vs CD4093BPW
  • CD4082BEG4 vs CD4093BNSRG4
  • CD4082BEG4 vs CD4093BNSR
  • CD4082BEG4 vs CD4093BNS
  • CD4082BEG4 vs CD4093BMW/883
  • CD4082BEG4 vs CD4093BMT
  • CD4082BEG4 vs CD4093BMG4
  • CD4082BEG4 vs CD4093BM96G4
  • CD4082BEG4 vs CD4093BM96E4
  • CD4082BEG4 vs CD4093BM96
  • CD4082BEG4 vs CD4093BM
  • CD4082BEG4 vs CD4093BM
  • CD4082BEG4 vs CD4093BK3
  • CD4082BEG4 vs CD4093BK
  • CD4082BEG4 vs CD4093BEE4
  • CD4082BEG4 vs CD4093BE
  • CD4082BEG4 vs CD4093BD
  • CD4082BEG4 vs CD4093BCN
  • CD4082BEG4 vs CD4093BCMX
  • CD4082BEG4 vs CD4093BCM
  • CD4082BEG4 vs CD4082BPWRE4
  • CD4082BEG4 vs CD4082BPWR
  • CD4082BEG4 vs CD4082BPW
  • CD4082BEG4 vs CD4082BNSR
  • CD4082BEG4 vs CD4082BNS
  • CD4082BEG4 vs CD4082BMT
  • CD4082BEG4 vs CD4082BM96
  • CD4082BEG4 vs CD4082BM
  • CD4082BEG4 vs CD4082BF3A
  • CD4082BEG4 vs CD4082BF3A
  • CD4082BEG4 vs CD4082BF
  • CD4082BEG4 vs CD4082BE
  • CD4082BEG4 vs CD4082BD3
  • CD4082BEG4 vs CD4082BD
  • CD4082BEG4 vs CD4081BPWR
  • CD4082BEG4 vs CD4081BPWG4
  • CD4082BEG4 vs CD4081BPW
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.