☰
CD4082BM96
CD4082BM96
Active
Description:  IC GATE AND 2CH 4-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4082BM96 Datasheet
History Price: $0.66000
In Stock: 5040
CD4082BM96 Specification
Specification
Part No
CD4082BM96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4082BM96 Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4082BM96 Description

The CD4082BM96 from Texas Instruments is a dual 4-input AND gate, designed for use in a wide range of digital logic applications. It is part of the 4000 series of CMOS logic ICs, which offer a combination of low power consumption and high noise immunity, making it ideal for a variety of industrial, automotive, and consumer applications. This device integrates two independent AND gates, each with four inputs, which is beneficial for systems requiring multi-input logic operations.

## Key Features

* Dual 4-Input AND Gate: The IC contains two independent AND gates, each capable of handling four inputs. This allows for more compact designs when multiple AND operations are needed in a circuit.
* CMOS Technology: The use of CMOS (Complementary Metal-Oxide-Semiconductor) technology ensures that the device operates with very low power consumption, making it suitable for battery-operated devices and energy-efficient systems.
* Wide Operating Voltage Range: The CD4082BM96 operates over a broad supply voltage range, which allows it to be used in various voltage-sensitive designs.
* High Noise Immunity: Due to the nature of CMOS technology, the CD4082BM96 provides excellent noise immunity, making it ideal for use in environments with electrical interference.
* Low Power Consumption: With a typical supply current of only 1 µA (at V\_CC = 5V), the device is particularly useful in power-sensitive applications.
* Wide Temperature Range: The device is rated for a wide operating temperature range, allowing it to be used in harsh environments, including automotive and industrial systems.

## Electrical Characteristics and Specifications

* Supply Voltage: 3V to 18V (V\_CC)
* Input Voltage Range: 0V to V\_CC
* Output Voltage (High): V\_CC - 0.1V (min) at I\_OH = -1 mA
* Output Voltage (Low): 0.1V (max) at I\_OL = 8 mA
* Input Current: 1 µA (max) at V\_CC = 18V
* Quiescent Supply Current: 1 µA (typical) at V\_CC = 5V
* Input Threshold Voltage: 1.5V (typical)
* Propagation Delay (tpd): 50 ns (typical) at V\_CC = 5V
* Input Capacitance: 5 pF (typical) per input
* Output Drive Capability: 8 mA (sink) / 1 mA (source)
* Operating Temperature Range: -55°C to +125°C
* Package Type: 14-pin PDIP (Plastic Dual In-Line Package)

## Applications

The CD4082BM96 is used in a variety of applications, especially where multi-input AND logic is needed for decision-making and control in complex systems. Some of the common uses include:

* Digital Logic Systems: This IC is ideal for building complex logic functions where multiple signals need to be combined logically using AND gates.
* Control Systems: Used in control circuits where multiple conditions must be satisfied before an action is taken, such as in automotive, robotics, or industrial automation applications.
* Signal Processing: It can be utilized in signal processing applications that require logical AND operations on multiple input signals.
* Timers and Counters: It is often used in applications where AND logic is required in the design of counters or timers in digital systems.
* Data Transmission: The device is applicable in systems requiring multi-input logical operations to control data flow, particularly in communication protocols or data encoding systems.

## Advantages

* Low Power Consumption: The CMOS technology ensures that the device operates with minimal power draw, making it ideal for portable and battery-operated devices.
* Compact Design: With two AND gates in a single package, the IC allows for space-efficient designs, especially in systems with multiple logic gates.
* Versatility: The wide supply voltage range (3V to 18V) makes the CD4082BM96 suitable for a broad range of applications, from low-voltage systems to higher-voltage industrial systems.
* High Reliability: The wide operating temperature range (-55°C to +125°C) ensures that the device performs reliably even in extreme environmental conditions.
* High Noise Immunity: The use of CMOS technology makes the CD4082BM96 highly resistant to noise, ensuring stable performance in electrically noisy environments.

## Summary

The CD4082BM96 from Texas Instruments is a reliable and versatile dual 4-input AND gate that offers low power consumption, high noise immunity, and a wide operating voltage range. It is ideal for use in digital logic systems, control applications, signal processing, and more. Its compact design and high-temperature rating make it suitable for demanding industrial, automotive, and consumer applications. Whether used for multi-input logic functions in a control system or as part of a larger digital circuit, the CD4082BM96 delivers high performance in a cost-effective and power-efficient package.
CD4082BM96 Compare Parts
  • CD4082BM96 vs CD4093BQM96Q1
  • CD4082BM96 vs CD4093BQM96G4Q1
  • CD4082BM96 vs CD4093BPWR
  • CD4082BM96 vs CD4093BPW
  • CD4082BM96 vs CD4093BNSRG4
  • CD4082BM96 vs CD4093BNSR
  • CD4082BM96 vs CD4093BNS
  • CD4082BM96 vs CD4093BMW/883
  • CD4082BM96 vs CD4093BMT
  • CD4082BM96 vs CD4093BMG4
  • CD4082BM96 vs CD4093BM96G4
  • CD4082BM96 vs CD4093BM96E4
  • CD4082BM96 vs CD4093BM96
  • CD4082BM96 vs CD4093BM
  • CD4082BM96 vs CD4093BM
  • CD4082BM96 vs CD4093BK3
  • CD4082BM96 vs CD4093BK
  • CD4082BM96 vs CD4093BEE4
  • CD4082BM96 vs CD4093BE
  • CD4082BM96 vs CD4093BD
  • CD4082BM96 vs CD4093BCN
  • CD4082BM96 vs CD4093BCMX
  • CD4082BM96 vs CD4093BCM
  • CD4082BM96 vs CD4082BPWRE4
  • CD4082BM96 vs CD4082BPWR
  • CD4082BM96 vs CD4082BPW
  • CD4082BM96 vs CD4082BNSR
  • CD4082BM96 vs CD4082BNS
  • CD4082BM96 vs CD4082BMT
  • CD4082BM96 vs CD4082BM
  • CD4082BM96 vs CD4082BF3A
  • CD4082BM96 vs CD4082BF3A
  • CD4082BM96 vs CD4082BF
  • CD4082BM96 vs CD4082BEG4
  • CD4082BM96 vs CD4082BE
  • CD4082BM96 vs CD4082BD3
  • CD4082BM96 vs CD4082BD
  • CD4082BM96 vs CD4081BPWR
  • CD4082BM96 vs CD4081BPWG4
  • CD4082BM96 vs CD4081BPW
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.