☰
CD4093BM96
CD4093BM96
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4093BM96 Datasheet
History Price: $0.58000
In Stock: 36540
CD4093BM96 Specification
Specification
Part No
CD4093BM96
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Schmitt Trigger
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
0.9V ~ 4V
Input Logic Level - High
3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4093BM96 Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4093BM96 Compare Parts
  • CD4093BM96 vs CD4093BQM96Q1
  • CD4093BM96 vs CD4093BQM96G4Q1
  • CD4093BM96 vs CD4093BPWR
  • CD4093BM96 vs CD4093BPW
  • CD4093BM96 vs CD4093BNSRG4
  • CD4093BM96 vs CD4093BNSR
  • CD4093BM96 vs CD4093BNS
  • CD4093BM96 vs CD4093BMW/883
  • CD4093BM96 vs CD4093BMT
  • CD4093BM96 vs CD4093BMG4
  • CD4093BM96 vs CD4093BM96G4
  • CD4093BM96 vs CD4093BM96E4
  • CD4093BM96 vs CD4093BM
  • CD4093BM96 vs CD4093BM
  • CD4093BM96 vs CD4093BK3
  • CD4093BM96 vs CD4093BK
  • CD4093BM96 vs CD4093BEE4
  • CD4093BM96 vs CD4093BE
  • CD4093BM96 vs CD4093BD
  • CD4093BM96 vs CD4093BCN
  • CD4093BM96 vs CD4093BCMX
  • CD4093BM96 vs CD4093BCM
  • CD4093BM96 vs CD4082BPWRE4
  • CD4093BM96 vs CD4082BPWR
  • CD4093BM96 vs CD4082BPW
  • CD4093BM96 vs CD4082BNSR
  • CD4093BM96 vs CD4082BNS
  • CD4093BM96 vs CD4082BMT
  • CD4093BM96 vs CD4082BM96
  • CD4093BM96 vs CD4082BM
  • CD4093BM96 vs CD4082BF3A
  • CD4093BM96 vs CD4082BF3A
  • CD4093BM96 vs CD4082BF
  • CD4093BM96 vs CD4082BEG4
  • CD4093BM96 vs CD4082BE
  • CD4093BM96 vs CD4082BD3
  • CD4093BM96 vs CD4082BD
  • CD4093BM96 vs CD4081BPWR
  • CD4093BM96 vs CD4081BPWG4
  • CD4093BM96 vs CD4081BPW
  • CD4093BM96 FAQ
    Q1: What is the main feature of the Texas Instruments CD4093BM96?
    A1: The CD4093BM96 is a quad 2-input NAND gate with Schmitt-trigger inputs, designed for improved noise immunity and reliable performance in noisy environments.

    Q2: How many logic gates are in the CD4093BM96?
    A2: The CD4093BM96 contains four independent 2-input NAND gates, each with Schmitt-trigger inputs, providing versatile logic functions in a single package.

    Q3: What is the supply voltage range for the CD4093BM96?
    A3: The CD4093BM96 operates within a supply voltage range of 3V to 18V, making it suitable for a variety of voltage levels in digital circuits.

    Q4: What is the input voltage range for the CD4093BM96?
    A4: The input voltage range for the CD4093BM96 is from 0V to the supply voltage (Vcc), making it flexible for use in systems with different logic levels.

    Q5: Does the CD4093BM96 feature a Schmitt trigger?
    A5: Yes, the CD4093BM96 features Schmitt-trigger inputs, which help improve noise immunity and allow for clean, stable transitions between logic levels.

    Q6: What is the output voltage level of the CD4093BM96?
    A6: The output voltage of the CD4093BM96 is compatible with the supply voltage. When the output is high, it is close to the supply voltage, and when it is low, it is near ground.

    Q7: What is the maximum operating temperature of the CD4093BM96?
    A7: The CD4093BM96 operates within a temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications.

    Q8: What type of logic gates does the CD4093BM96 provide?
    A8: The CD4093BM96 provides NAND gates, specifically 2-input NAND gates with Schmitt-trigger inputs, which are ideal for noise-sensitive applications.

    Q9: Does the CD4093BM96 require external resistors for operation?
    A9: No, the CD4093BM96 does not require external resistors for its basic operation, as the Schmitt-trigger inputs are already integrated for improved noise immunity.

    Q10: What is the maximum input current for the CD4093BM96?
    A10: The CD4093BM96 typically has a maximum input current of 1 µA, ensuring minimal power consumption and making it suitable for low-power designs.

    Q11: How many pins does the CD4093BM96 have?
    A11: The CD4093BM96 comes in a 14-pin Dual In-line Package (DIP) or surface-mount package, providing ample pins for connecting to other components in a circuit.

    Q12: What are the typical applications for the CD4093BM96?
    A12: The CD4093BM96 is typically used in digital circuits that require noise-resistant logic, such as timing circuits, signal conditioning, and oscillators.

    Q13: What is the input hysteresis for the Schmitt-trigger inputs of the CD4093BM96?
    A13: The CD4093BM96 features typical input hysteresis of 0.8V, which improves noise immunity and ensures reliable switching of inputs.

    Q14: What is the propagation delay of the CD4093BM96?
    A14: The CD4093BM96 typically has a propagation delay of 60ns, depending on the supply voltage and load conditions, which is suitable for medium-speed logic applications.

    Q15: Can the CD4093BM96 be used for pulse generation?
    A15: Yes, the CD4093BM96 can be used for generating pulses and oscillations, making it useful in timer circuits and frequency generation applications.

    Q16: Does the CD4093BM96 have a low power consumption?
    A16: Yes, the CD4093BM96 is designed with low power consumption in mind, making it suitable for battery-powered and portable devices.

    Q17: Is the CD4093BM96 available in different package types?
    A17: Yes, the CD4093BM96 is available in various package types, including the standard 14-pin DIP and other surface-mount options for flexible integration into different designs.

    Q18: Does the CD4093BM96 have any protection against electrostatic discharge (ESD)?
    A18: Yes, the CD4093BM96 is designed to handle typical levels of electrostatic discharge (ESD), but additional external protection may be required in very sensitive applications.

    Q19: What is the typical input resistance for the CD4093BM96?
    A19: The CD4093BM96 has a typical input resistance of 10 MΩ, making it suitable for interfacing with high-impedance sources and reducing current draw.

    Q20: Can the CD4093BM96 be used in automotive circuits?
    A20: Yes, the CD4093BM96 is suitable for automotive applications due to its wide voltage range, robust design, and ability to operate in harsh environments with a temperature range of -40°C to 85°C.
    Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.