☰
L293B
L293B
Active
Description:  IC MTR DRV BIPOLAR 4.5-36V 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   L293B Datasheet
History Price: $8.08000
In Stock: 33440
L293B Specification
Specification
Part No
L293B
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
1A
Voltage - Supply
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
L293B PDF Datasheet
L293B Related Parts
L292
L292
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L292H
L292H
STMicroelectronics
IC MTR DRVR 18V-36V 15MULTIWATT
L293D
L293D
STMicroelectronics
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
L293DD
L293DD
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DD013TR
L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
L293DNE
L293DNE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DNEE4
L293DNEE4
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293DWP
L293DWP
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293DWPG4
L293DWPG4
Texas Instruments
IC MTR DRV BIPOLR 4.5-36V 28SOIC
L293E
L293E
STMicroelectronics
IC MOTOR DRIVER BIPLR 20-PWRDIP
L293N
L293N
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293NE
L293NE
Texas Instruments
IC MTR DRV BIPOLAR 4.5-36V 16DIP
L293B Description
Overview of STMicroelectronics L293B

The STMicroelectronics L293B is a dual H-bridge motor driver designed for driving DC motors and stepper motors in various applications. This integrated circuit (IC) is particularly well-suited for robotics, automotive, and industrial applications where precise control of motor direction and speed is required. The L293B provides a simple and efficient way to control motors using low-level control signals.

Key Specifications

- Supply Voltage Range: The L293B operates with a supply voltage range of 4.5V to 36V, making it versatile for different motor types and applications.
- Output Current: The device can deliver a continuous output current of up to 600 mA per channel, with a peak output current capability of 1.2 A. This allows it to drive a variety of small to medium-sized motors.
- Number of Channels: The L293B features two H-bridge channels, enabling it to control two motors independently or one bipolar stepper motor.
- Thermal Shutdown Protection: The IC includes built-in thermal shutdown protection, which helps prevent damage due to overheating during operation.
- Operating Temperature Range: The L293B is rated for operation over a temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.
- Logic Input Voltage: The logic input voltage range is typically 2.3V to 5V, allowing it to interface with a wide range of microcontrollers and logic devices.

Features and Benefits

- Bidirectional Control: The L293B allows for bidirectional control of motors, enabling forward and reverse operation, which is essential for applications requiring precise motor control.
- Ease of Use: The device is designed for easy integration into circuits, with standard pin configurations that simplify connections to motors and control logic.
- Low Power Dissipation: The L293B features low power dissipation, which contributes to overall system efficiency and reduces heat generation during operation.
- Robust Design: The IC is built to withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is critical.

Applications

The STMicroelectronics L293B is suitable for a wide range of applications, including:

- Robotics: Used in robotic systems for driving wheels and actuators, providing precise control over movement and positioning.
- Automotive Systems: Employed in automotive applications for controlling motors in power windows, seat adjustments, and other motor-driven components.
- Industrial Automation: Ideal for use in conveyor systems, automated machinery, and other industrial equipment requiring motor control.
- Consumer Electronics: Utilized in devices such as toys, home appliances, and small appliances where motor control is needed.

Conclusion

The STMicroelectronics L293B is a versatile and reliable dual H-bridge motor driver that provides efficient control of DC and stepper motors. With its robust specifications, ease of use, and wide range of applications, it is an excellent choice for engineers and designers looking to implement effective motor control solutions. Its ability to handle various supply voltages and output currents makes it suitable for both consumer and industrial applications, ensuring its continued relevance in the field of motor control.
L293B Compare Parts
  • L293B vs L297D
  • L293B vs L297/1
  • L293B vs L293NG4
  • L293B vs L293NEG4
  • L293B vs L293NE
  • L293B vs L293N
  • L293B vs L293E
  • L293B vs L293DWPG4
  • L293B vs L293DWP
  • L293B vs L293DNEE4
  • L293B vs L293DNE
  • L293B vs L293DD013TR
  • L293B vs L293DD
  • L293B vs L293D
  • L293B vs L292H
  • L293B vs L292
  • L293B vs L293NEE4
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.