☰
MPC506AP
MPC506AP
Obsolete
Description:  IC MUX 16:1 1.5KOHM 28DIP
Manufacturer:  Texas Instruments
Datasheet:   MPC506AP Datasheet
History Price: Obsolete
In Stock: 35440
MPC506AP Specification
Specification
Part No
MPC506AP
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
16:1
Number of Circuits
1
On-State Resistance (Max)
1.5kOhm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?V ~ 22V
Switch Time (Ton, Toff) (Max)
200ns, 250ns (Typ)
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 50pF
Current - Leakage (IS(off)) (Max)
500pA (Typ)
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
MPC506AP Related Parts
MPC506APG4
MPC506APG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506AU
MPC506AU
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AU/1K
MPC506AU/1K
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AUG4
MPC506AUG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC507AP
MPC507AP
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507APG4
MPC507APG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507AU
MPC507AU
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AU/1K
MPC507AU/1K
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AUG4
MPC507AUG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC508AP
MPC508AP
Texas Instruments
IC MUX 8:1 1.5KOHM 16DIP
MPC508AU
MPC508AU
Texas Instruments
IC MUX 8:1 1.5KOHM 16SOIC
MPC508AU
MPC508AU
Texas Instruments
IC MUX 8:1 1.5KOHM 16SOIC
MPC506AP Compare Parts
  • MPC506AP vs MPC509AU/1KG4
  • MPC506AP vs MPC509AU/1K
  • MPC506AP vs MPC509AU
  • MPC506AP vs MPC509AP
  • MPC506AP vs MPC508AUG4
  • MPC506AP vs MPC508AU/1KG4
  • MPC506AP vs MPC508AU/1K
  • MPC506AP vs MPC508AU
  • MPC506AP vs MPC508AU
  • MPC506AP vs MPC508AP
  • MPC506AP vs MPC507AUG4
  • MPC506AP vs MPC507AU/1K
  • MPC506AP vs MPC507AU
  • MPC506AP vs MPC507APG4
  • MPC506AP vs MPC507AP
  • MPC506AP vs MPC506AUG4
  • MPC506AP vs MPC506AU/1K
  • MPC506AP vs MPC506AU
  • MPC506AP vs MPC506APG4
  • MPC506AP vs MPC509AUG4
  • MPC506AP vs MPC506AUG4
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.