☰
MPC506AUG4
MPC506AUG4
Discontinued
Description:  IC MUX 16:1 1.5KOHM 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   MPC506AUG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 1040
MPC506AUG4 Specification
Specification
Part No
MPC506AUG4
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
16:1
Number of Circuits
1
On-State Resistance (Max)
1.5kOhm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?V ~ 22V
Switch Time (Ton, Toff) (Max)
200ns, 250ns (Typ)
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 50pF
Current - Leakage (IS(off)) (Max)
500pA (Typ)
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
MPC506AUG4 Related Parts
MPC506AP
MPC506AP
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506APG4
MPC506APG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506AU
MPC506AU
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AU/1K
MPC506AU/1K
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC507AP
MPC507AP
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507APG4
MPC507APG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507AU
MPC507AU
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AU/1K
MPC507AU/1K
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AUG4
MPC507AUG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC508AP
MPC508AP
Texas Instruments
IC MUX 8:1 1.5KOHM 16DIP
MPC508AU
MPC508AU
Texas Instruments
IC MUX 8:1 1.5KOHM 16SOIC
MPC508AU
MPC508AU
Texas Instruments
IC MUX 8:1 1.5KOHM 16SOIC
MPC506AUG4 Compare Parts
  • MPC506AUG4 vs MPC509AU/1KG4
  • MPC506AUG4 vs MPC509AU/1K
  • MPC506AUG4 vs MPC509AU
  • MPC506AUG4 vs MPC509AP
  • MPC506AUG4 vs MPC508AUG4
  • MPC506AUG4 vs MPC508AU/1KG4
  • MPC506AUG4 vs MPC508AU/1K
  • MPC506AUG4 vs MPC508AU
  • MPC506AUG4 vs MPC508AU
  • MPC506AUG4 vs MPC508AP
  • MPC506AUG4 vs MPC507AUG4
  • MPC506AUG4 vs MPC507AU/1K
  • MPC506AUG4 vs MPC507AU
  • MPC506AUG4 vs MPC507APG4
  • MPC506AUG4 vs MPC507AP
  • MPC506AUG4 vs MPC506AU/1K
  • MPC506AUG4 vs MPC506AU
  • MPC506AUG4 vs MPC506APG4
  • MPC506AUG4 vs MPC506AP
  • MPC506AUG4 vs MPC509AUG4
  • MPC506AUG4 vs MPC506AP
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.