☰
MPC508AU
MPC508AU
Active
Description:  IC MUX 8:1 1.5KOHM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MPC508AU Datasheet
History Price: $12.13000
In Stock: 2880
MPC508AU Specification
Specification
Part No
MPC508AU
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
1.5kOhm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?V ~ 22V
Switch Time (Ton, Toff) (Max)
200ns, 250ns (Typ)
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 25pF
Current - Leakage (IS(off)) (Max)
500pA (Typ)
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MPC508AU Related Parts
MPC506AP
MPC506AP
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506APG4
MPC506APG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506AU
MPC506AU
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AU/1K
MPC506AU/1K
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AUG4
MPC506AUG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC507AP
MPC507AP
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507APG4
MPC507APG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507AU
MPC507AU
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AU/1K
MPC507AU/1K
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AUG4
MPC507AUG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC508AP
MPC508AP
Texas Instruments
IC MUX 8:1 1.5KOHM 16DIP
MPC508AU/1K
MPC508AU/1K
Texas Instruments
IC MUX 8:1 1.5KOHM 16SOIC
MPC508AU Description
The Texas Instruments MPC508AU is a high-performance, low-power, quad operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and audio processing. This device is particularly well-suited for applications that require precision amplification and low noise, making it an excellent choice for both consumer and industrial electronics.

## Key Features

1. Quad Operational Amplifier: The MPC508AU contains four independent, high-gain, internally frequency-compensated operational amplifiers, allowing for multiple signal processing tasks within a single package.

2. Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered applications and portable devices. It typically consumes only 1.5 mA per amplifier, which helps extend battery life.

3. Wide Supply Voltage Range: The MPC508AU operates over a wide supply voltage range of ±2.5 V to ±15 V, or a single supply of 5 V to 30 V, providing flexibility for various circuit designs.

4. High Slew Rate: With a slew rate of 0.5 V/µs, the MPC508AU can handle fast-changing input signals, making it suitable for applications that require quick response times.

5. Low Input Offset Voltage: The device features a low input offset voltage of typically 0.5 mV, which enhances accuracy in precision applications and minimizes signal distortion.

6. High Common-Mode Rejection Ratio (CMRR): The MPC508AU has a CMRR of 100 dB (typical), which helps maintain signal integrity in the presence of common-mode noise.

7. Low Noise: The operational amplifier exhibits low voltage noise, making it suitable for applications where signal fidelity is critical, such as audio and instrumentation.

8. Temperature Range: The device is rated for operation over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

9. Package Options: The MPC508AU is available in various package types, including the 14-pin DIP and SOIC packages, allowing for easy integration into different designs.

## Specifications

- Number of Amplifiers: 4
- Supply Voltage Range: ±2.5 V to ±15 V (dual supply) or 5 V to 30 V (single supply)
- Input Offset Voltage: 0.5 mV (typical)
- Slew Rate: 0.5 V/µs
- Gain Bandwidth Product: 1 MHz (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Input Bias Current: 50 nA (typical)
- Operating Temperature Range: -40°C to +85°C
- Power Consumption: 1.5 mA per amplifier (typical)
- Package Type: 14-pin DIP or SOIC
- Dimensions: 0.3 inches (DIP) or 4.9 mm x 3.9 mm (SOIC)

## Applications

The MPC508AU is suitable for a wide range of applications, including:

- Signal conditioning and amplification
- Audio processing and mixing
- Data acquisition systems
- Active filters and equalizers
- Instrumentation and measurement systems
- Medical devices and sensors

## Conclusion

The Texas Instruments MPC508AU is a versatile and high-performance quad operational amplifier that offers a combination of low power consumption, precision, and flexibility. Its wide supply voltage range, low noise characteristics, and high CMRR make it an excellent choice for a variety of applications in consumer, industrial, and automotive electronics. With its robust features and specifications, the MPC508AU is a valuable component for engineers looking to design reliable and efficient electronic systems that require accurate signal processing.
MPC508AU Compare Parts
  • MPC508AU vs MPC509AU/1KG4
  • MPC508AU vs MPC509AU/1K
  • MPC508AU vs MPC509AU
  • MPC508AU vs MPC509AP
  • MPC508AU vs MPC508AUG4
  • MPC508AU vs MPC508AU/1KG4
  • MPC508AU vs MPC508AU/1K
  • MPC508AU vs MPC508AP
  • MPC508AU vs MPC507AUG4
  • MPC508AU vs MPC507AU/1K
  • MPC508AU vs MPC507AU
  • MPC508AU vs MPC507APG4
  • MPC508AU vs MPC507AP
  • MPC508AU vs MPC506AUG4
  • MPC508AU vs MPC506AU/1K
  • MPC508AU vs MPC506AU
  • MPC508AU vs MPC506APG4
  • MPC508AU vs MPC506AP
  • MPC508AU vs MPC509AUG4
  • MPC508AU vs MPC506AUG4
  • MPC508AU vs MPC506AP
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.