☰
MPC508AP
MPC508AP
Active
Description:  IC MUX 8:1 1.5KOHM 16DIP
Manufacturer:  Texas Instruments
Datasheet:   MPC508AP Datasheet
History Price: $11.62000
In Stock: 24240
MPC508AP Specification
Specification
Part No
MPC508AP
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
1.5kOhm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?V ~ 22V
Switch Time (Ton, Toff) (Max)
200ns, 250ns (Typ)
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 25pF
Current - Leakage (IS(off)) (Max)
500pA (Typ)
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MPC508AP Related Parts
MPC506AP
MPC506AP
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506APG4
MPC506APG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28DIP
MPC506AU
MPC506AU
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AU/1K
MPC506AU/1K
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC506AUG4
MPC506AUG4
Texas Instruments
IC MUX 16:1 1.5KOHM 28SOIC
MPC507AP
MPC507AP
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507APG4
MPC507APG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28DIP
MPC507AU
MPC507AU
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AU/1K
MPC507AU/1K
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC507AUG4
MPC507AUG4
Texas Instruments
IC MUX DUAL 8:1 1.5KOHM 28SOIC
MPC508AU
MPC508AU
Texas Instruments
IC MUX 8:1 1.5KOHM 16SOIC
MPC508AU
MPC508AU
Texas Instruments
IC MUX 8:1 1.5KOHM 16SOIC
MPC508AP Description
Overview of Texas Instruments MPC508AP

The MPC508AP is a high-performance, low-power quad operational amplifier from Texas Instruments. It is designed for a variety of applications, including signal conditioning, audio processing, and data acquisition systems. The MPC508AP features a unique combination of high speed, low noise, and low distortion, making it suitable for both consumer and industrial applications.

Key Features

- Quad Operational Amplifier: The MPC508AP contains four independent, high-gain operational amplifiers in a single package, allowing for multiple signal processing tasks without requiring additional components.
- High Slew Rate: The device boasts a slew rate of 10 V/µs, enabling it to handle fast-changing signals effectively, which is crucial for high-speed applications.
- Low Input Offset Voltage: With a typical input offset voltage of 0.5 mV, the MPC508AP ensures high accuracy in precision applications, minimizing errors in signal amplification.
- Wide Supply Voltage Range: The operational amplifier operates over a supply voltage range of ±2.5 V to ±15 V, providing flexibility for various circuit designs.

Electrical Specifications

- Gain Bandwidth Product: The gain bandwidth product is typically 1 MHz, allowing for sufficient bandwidth in a variety of applications, including audio and RF systems.
- Input Common Mode Voltage Range: The common mode voltage range extends from -2 V to +2 V (for a ±5 V supply), accommodating a wide range of input signal levels.
- Output Voltage Swing: The output can swing to within 1.5 V of the supply rails, providing a good output range for various loads.
- Power Supply Rejection Ratio (PSRR): The PSRR is typically 100 dB, ensuring that variations in supply voltage have minimal effect on the output.
- Total Harmonic Distortion (THD): The device exhibits low total harmonic distortion, typically around 0.01%, making it suitable for high-fidelity audio applications.

Pin Configuration

The MPC508AP is available in an 8-pin DIP (Dual In-line Package) format. The pin configuration is as follows:

1. Offset Null: Used for offset voltage adjustment.
2. Inverting Input (A): Inverting input for the first op-amp.
3. Non-Inverting Input (A): Non-inverting input for the first op-amp.
4. Output (A): Output for the first op-amp.
5. Non-Inverting Input (B): Non-inverting input for the second op-amp.
6. Inverting Input (B): Inverting input for the second op-amp.
7. Output (B): Output for the second op-amp.
8. Power Supply (V- and V+): Connects to the negative and positive supply voltages.

Applications

The MPC508AP is suitable for a wide range of applications, including:

- Signal Conditioning: Ideal for amplifying and filtering signals in sensor applications, ensuring accurate data acquisition.
- Audio Processing: Commonly used in audio equipment for signal amplification, equalization, and mixing, providing high-quality sound reproduction.
- Instrumentation: Employed in precision measurement devices, such as oscilloscopes and multimeters, where accuracy and low noise are critical.
- Data Acquisition Systems: Utilized in systems that require reliable signal processing and conditioning for analog-to-digital conversion.

Conclusion

The Texas Instruments MPC508AP is a versatile and efficient quad operational amplifier that excels in high-performance applications. With its low noise, high speed, and flexible supply voltage range, it is an excellent choice for engineers designing modern electronic systems. Its robust performance and reliability make it suitable for a wide array of applications, particularly in audio processing, instrumentation, and signal conditioning.
MPC508AP Compare Parts
  • MPC508AP vs MPC509AU/1KG4
  • MPC508AP vs MPC509AU/1K
  • MPC508AP vs MPC509AU
  • MPC508AP vs MPC509AP
  • MPC508AP vs MPC508AUG4
  • MPC508AP vs MPC508AU/1KG4
  • MPC508AP vs MPC508AU/1K
  • MPC508AP vs MPC508AU
  • MPC508AP vs MPC508AU
  • MPC508AP vs MPC507AUG4
  • MPC508AP vs MPC507AU/1K
  • MPC508AP vs MPC507AU
  • MPC508AP vs MPC507APG4
  • MPC508AP vs MPC507AP
  • MPC508AP vs MPC506AUG4
  • MPC508AP vs MPC506AU/1K
  • MPC508AP vs MPC506AU
  • MPC508AP vs MPC506APG4
  • MPC508AP vs MPC506AP
  • MPC508AP vs MPC509AUG4
  • MPC508AP vs MPC506AUG4
  • MPC508AP vs MPC506AP
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.