☰
OPA129U
OPA129U
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA129U Datasheet
History Price: Obsolete
In Stock: 31840
OPA129U Specification
Specification
Part No
OPA129U
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Difet
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.03 pA
Voltage - Input Offset
1 mV
Current - Supply
1.2mA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA129U Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA129U Description
Overview
The Texas Instruments OPA129U is a precision, low-noise, electrometer operational amplifier designed for applications requiring ultra-high input impedance, low input bias current, and very low input offset voltage. It is well-suited for sensitive signal conditioning tasks such as photodiode amplifiers, electrometer amplifiers, and medical instrumentation.

Input Characteristics
The OPA129U features an ultra-low input bias current, typically in the range of a few femtoamperes (fA), making it ideal for circuits where leakage current must be minimized. This exceptionally low bias current is achieved through the use of JFET input transistors combined with a special input stage design. The input offset voltage is very low, typically around 75 µV, ensuring high accuracy and minimal drift over temperature.

Noise Performance
The amplifier offers extremely low voltage noise density, approximately 7 nV/√Hz at 1 kHz, which allows it to amplify very small signals without adding significant noise. The current noise is negligible due to the very low input bias current.

Bandwidth and Slew Rate
The OPA129U has a typical unity-gain bandwidth of around 1 MHz and a slew rate of approximately 0.1 V/µs. Although it is not designed for high-speed applications, its bandwidth is sufficient for most precision DC and low-frequency AC measurement tasks.

Supply Voltage and Power Consumption
It operates from a dual supply voltage range of ±5 V to ±18 V, offering flexibility in various system designs. The quiescent current consumption is about 2.7 mA per amplifier, which is reasonable given its precision performance.

Output Characteristics
The output stage is designed for rail-to-rail swing on the negative side and can swing close to the positive rail, facilitating interface with a wide range of ADCs and data acquisition systems. It can drive loads down to 2 kΩ and provides a typical output current of ±10 mA.

Temperature Stability and Drift
The device exhibits excellent temperature stability with an input offset voltage drift of about 0.5 µV/°C. This stability makes it suitable for use in environments where temperature variations occur.

Package and Pin Configuration
The OPA129U is available in an 8-pin plastic dual in-line package (DIP), which simplifies breadboarding and prototyping. Its pin configuration is standard for operational amplifiers, facilitating easy integration into existing circuits.

Applications

* Electrometer and picoammeter circuits
* Photodiode amplifiers for low-light detection
* Medical instrumentation such as ECG and EEG amplifiers
* Scientific measurement equipment
* Precision integrators and sample-and-hold circuits

Key Specifications

* Input Bias Current: Typical 60 fA (at 25°C)
* Input Offset Voltage: Typical 75 µV
* Input Voltage Noise: 7 nV/√Hz at 1 kHz
* Unity Gain Bandwidth: 1 MHz
* Slew Rate: 0.1 V/µs
* Supply Voltage Range: ±5 V to ±18 V
* Quiescent Current: 2.7 mA
* Output Current: ±10 mA
* Input Offset Voltage Drift: 0.5 µV/°C
* Package: 8-pin DIP

The OPA129U is a high-performance operational amplifier focused on ultra-low input bias current and low noise, making it a reliable choice for demanding precision analog applications.
OPA129U Compare Parts
  • OPA129U vs OPA992IDCKR
  • OPA129U vs OPA992IDBVR
  • OPA129U vs OPA991TIDCKR
  • OPA129U vs OPA991SIDBVR
  • OPA129U vs OPA991QDBVRQ1
  • OPA129U vs OPA991IDCKR
  • OPA129U vs OPA991IDBVR
  • OPA129U vs OPA990SIDBVR
  • OPA129U vs OPA990IDCKR
  • OPA129U vs OPA990IDBVR
  • OPA129U vs OPA890IDR
  • OPA129U vs OPA890IDG4
  • OPA129U vs OPA890IDBVTG4
  • OPA129U vs OPA890IDBVT
  • OPA129U vs OPA890IDBVR
  • OPA129U vs OPA890ID
  • OPA129U vs OPA863SIDBVR
  • OPA129U vs OPA862IDTKR
  • OPA129U vs OPA861IDRG4
  • OPA129U vs OPA861IDR
  • OPA129U vs OPA861IDBVT
  • OPA129U vs OPA861IDBVRG4
  • OPA129U vs OPA861IDBVR
  • OPA129U vs OPA861ID
  • OPA129U vs OPA860IDRG4
  • OPA129U vs OPA860IDR
  • OPA129U vs OPA860ID
  • OPA129U vs OPA859QDSGRQ1
  • OPA129U vs OPA859IDSGT
  • OPA129U vs OPA859IDSGR
  • OPA129U vs OPA858QDSGRQ1
  • OPA129U vs OPA858IDSGT
  • OPA129U vs OPA858IDSGR
  • OPA129U vs OPA857TD2
  • OPA129U vs OPA857IRGTT
  • OPA129U vs OPA857IRGTR
  • OPA129U vs OPA856IDSGR
  • OPA129U vs OPA855QDSGRQ1
  • OPA129U vs OPA855IDSGT
  • OPA129U vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.