☰
OPA145IDBVR
OPA145IDBVR
Active
Description:  IC OPAMP JFET 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   OPA145IDBVR Datasheet
History Price: $3.00000
In Stock: 20880
OPA145IDBVR Specification
Specification
Part No
OPA145IDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
20V/μs
Gain Bandwidth Product
5.5 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
40 μV
Current - Supply
445μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA145IDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA145IDBVR Description
Overview of Texas Instruments OPA145IDBVR

The OPA145IDBVR is a precision operational amplifier (op-amp) from Texas Instruments, designed for high-performance applications requiring low noise, low offset voltage, and high bandwidth. This op-amp is particularly suitable for applications in data acquisition systems, instrumentation, and audio processing, where accuracy and stability are critical.

Key Specifications

- Supply Voltage Range: The OPA145 operates with a dual supply voltage range of ±2.5V to ±18V or a single supply voltage of 5V to 36V, providing flexibility for various circuit configurations.
- Input Offset Voltage: The device features a low input offset voltage of ±50 µV (maximum), ensuring high accuracy in signal amplification.
- Input Bias Current: The input bias current is typically 10 pA, which minimizes the impact on the input signal, making it suitable for high-impedance applications.
- Gain Bandwidth Product: The OPA145 has a gain bandwidth product of 8 MHz, allowing it to handle a wide range of frequencies while maintaining stability.
- Slew Rate: The op-amp boasts a slew rate of 20 V/µs, enabling it to respond quickly to rapid changes in input signals, which is essential for high-speed applications.

Features

- Low Noise: The OPA145 is designed with low noise characteristics, featuring a voltage noise density of 8 nV/√Hz at 1 kHz, making it ideal for sensitive applications where noise can significantly affect performance.
- Rail-to-Rail Output: The op-amp provides rail-to-rail output capability, allowing the output voltage to swing very close to the supply rails, maximizing the dynamic range of the output signal.
- High Common-Mode Rejection Ratio (CMRR): The device has a high CMRR of 120 dB, ensuring that variations in the common-mode voltage do not affect the differential output, which is crucial for precision applications.
- Temperature Range: The OPA145 is rated for operation over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

Applications

The OPA145IDBVR is suitable for a variety of applications, including:

- Data Acquisition Systems: Its precision and low noise make it ideal for amplifying signals from sensors in data acquisition systems.
- Instrumentation: The op-amp is widely used in instrumentation applications, such as medical devices and industrial sensors, where accuracy is paramount.
- Audio Processing: Its high fidelity and low distortion characteristics make it suitable for audio signal processing in professional audio equipment.
- Active Filters: The OPA145 can be used in active filter designs, providing precise signal conditioning for various filtering applications.

Package and Dimensions

The OPA145IDBVR is available in a SOT-23-5 package, which is compact and suitable for space-constrained applications. The small footprint of this package allows for easy integration into various electronic designs while maintaining high performance.

Conclusion

The Texas Instruments OPA145IDBVR is a high-performance operational amplifier that offers a combination of precision, low noise, and versatility. With its wide supply voltage range, low offset voltage, and rail-to-rail output capability, it is an excellent choice for a variety of applications, including data acquisition, instrumentation, and audio processing. Its robust specifications and features make it a valuable component in modern electronic designs that demand high accuracy and reliability.
OPA145IDBVR Compare Parts
  • OPA145IDBVR vs OPA992IDCKR
  • OPA145IDBVR vs OPA992IDBVR
  • OPA145IDBVR vs OPA991TIDCKR
  • OPA145IDBVR vs OPA991SIDBVR
  • OPA145IDBVR vs OPA991QDBVRQ1
  • OPA145IDBVR vs OPA991IDCKR
  • OPA145IDBVR vs OPA991IDBVR
  • OPA145IDBVR vs OPA990SIDBVR
  • OPA145IDBVR vs OPA990IDCKR
  • OPA145IDBVR vs OPA990IDBVR
  • OPA145IDBVR vs OPA890IDR
  • OPA145IDBVR vs OPA890IDG4
  • OPA145IDBVR vs OPA890IDBVTG4
  • OPA145IDBVR vs OPA890IDBVT
  • OPA145IDBVR vs OPA890IDBVR
  • OPA145IDBVR vs OPA890ID
  • OPA145IDBVR vs OPA863SIDBVR
  • OPA145IDBVR vs OPA862IDTKR
  • OPA145IDBVR vs OPA861IDRG4
  • OPA145IDBVR vs OPA861IDR
  • OPA145IDBVR vs OPA861IDBVT
  • OPA145IDBVR vs OPA861IDBVRG4
  • OPA145IDBVR vs OPA861IDBVR
  • OPA145IDBVR vs OPA861ID
  • OPA145IDBVR vs OPA860IDRG4
  • OPA145IDBVR vs OPA860IDR
  • OPA145IDBVR vs OPA860ID
  • OPA145IDBVR vs OPA859QDSGRQ1
  • OPA145IDBVR vs OPA859IDSGT
  • OPA145IDBVR vs OPA859IDSGR
  • OPA145IDBVR vs OPA858QDSGRQ1
  • OPA145IDBVR vs OPA858IDSGT
  • OPA145IDBVR vs OPA858IDSGR
  • OPA145IDBVR vs OPA857TD2
  • OPA145IDBVR vs OPA857IRGTT
  • OPA145IDBVR vs OPA857IRGTR
  • OPA145IDBVR vs OPA856IDSGR
  • OPA145IDBVR vs OPA855QDSGRQ1
  • OPA145IDBVR vs OPA855IDSGT
  • OPA145IDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.