☰
OPA1602AID
OPA1602AID
Active
Description:  IC AUDIO 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA1602AID Datasheet
History Price: $3.59000
In Stock: 36480
OPA1602AID Specification
Specification
Part No
OPA1602AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
SoundPlus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
20V/μs
Gain Bandwidth Product
35 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
100 μV
Current - Supply
2.6mA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA1602AID PDF Datasheet
OPA1602AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA1602AID Description
Overview

The Texas Instruments OPA1602AID is a high-performance, low-noise, low-distortion, precision operational amplifier optimized for professional audio, instrumentation, and high-fidelity signal processing applications. It features a dual-channel architecture housed in an 8-pin package and delivers exceptional linearity, wide bandwidth, and ultra-low total harmonic distortion (THD), making it ideal for demanding audio and measurement systems that require clean and accurate signal amplification.

Functional Description

The OPA1602AID utilizes a carefully designed JFET input stage to achieve very low input noise and distortion while maintaining excellent DC precision characteristics. Its architecture supports wide bandwidth operation, high slew rates, and fast settling times, enabling the amplifier to handle rapid signal transients with minimal phase distortion and delay.

The device provides rail-to-rail output swing and a high output drive capability, allowing it to drive low-impedance loads such as headphones or ADC inputs directly without additional buffering. Its low input bias current and offset voltage make it suitable for high-impedance sensor interfaces and precision measurement circuits.

Key Features

* Dual operational amplifier in an 8-pin package
* Low input voltage noise: 1.3 nV/√Hz at 1 kHz typical
* Ultra-low total harmonic distortion plus noise (THD+N): 0.000015% at 1 kHz
* Wide gain bandwidth product: 25 MHz typical
* High slew rate: 27 V/μs typical
* Rail-to-rail output swing within 0.005 V of supply rails under light load
* Wide supply voltage range: ±2.5 V to ±18 V (5 V to 36 V single supply)
* Low input bias current: typically 2 pA at 25°C
* Low input offset voltage: typically 50 µV
* Unity-gain stable with excellent phase margin
* High output drive capability: ±40 mA peak current
* Low distortion and noise optimized for audio and precision instrumentation
* Low total quiescent current: 3.5 mA per amplifier
* Industrial temperature range: –40°C to +125°C

Electrical Characteristics

* Input Voltage Noise Density: 1.3 nV/√Hz (typical at 1 kHz)
* Input Offset Voltage: ±50 µV typical, ±250 µV maximum
* Input Bias Current: 2 pA typical at 25°C
* Gain Bandwidth Product: 25 MHz typical
* Slew Rate: 27 V/µs typical
* Total Harmonic Distortion + Noise (THD+N): 0.000015% typical at 1 kHz, 5 V supply, gain = 10
* Input Voltage Range: ±12 V differential input range (for ±15 V supplies)
* Output Voltage Swing: Typically within 5 mV of rails at light loads, >13 V peak-to-peak on ±15 V rails
* Supply Current: 3.5 mA per amplifier typical
* Common-Mode Rejection Ratio (CMRR): 110 dB typical at 1 kHz
* Power Supply Rejection Ratio (PSRR): 120 dB typical

Applications

* Professional and high-fidelity audio preamplifiers and buffers
* High-impedance sensor interfaces and instrumentation amplifiers
* Precision active filters and data acquisition systems
* DAC and ADC buffer amplifiers
* Medical instrumentation and ECG front ends
* High-quality microphone preamps
* Industrial process control and measurement systems

Package and Mechanical Information

The OPA1602AID is provided in an 8-pin SOIC (Small Outline Integrated Circuit) package suitable for surface-mount assembly. The package features thermally enhanced design characteristics facilitating heat dissipation in demanding applications. The small footprint aids in compact PCB designs while maintaining electrical performance integrity.

Summary

The Texas Instruments OPA1602AID dual operational amplifier stands out for its ultra-low noise, distortion, and excellent DC precision, making it an optimal choice for demanding audio, instrumentation, and precision amplification applications. Its combination of high slew rate, wide bandwidth, and rail-to-rail output swing enables designers to build high-performance, low-distortion circuits with robust stability and low power consumption. This device excels in delivering pristine analog signal integrity across a wide range of professional and industrial environments.
OPA1602AID Compare Parts
  • OPA1602AID vs OPA992IDCKR
  • OPA1602AID vs OPA992IDBVR
  • OPA1602AID vs OPA991TIDCKR
  • OPA1602AID vs OPA991SIDBVR
  • OPA1602AID vs OPA991QDBVRQ1
  • OPA1602AID vs OPA991IDCKR
  • OPA1602AID vs OPA991IDBVR
  • OPA1602AID vs OPA990SIDBVR
  • OPA1602AID vs OPA990IDCKR
  • OPA1602AID vs OPA990IDBVR
  • OPA1602AID vs OPA890IDR
  • OPA1602AID vs OPA890IDG4
  • OPA1602AID vs OPA890IDBVTG4
  • OPA1602AID vs OPA890IDBVT
  • OPA1602AID vs OPA890IDBVR
  • OPA1602AID vs OPA890ID
  • OPA1602AID vs OPA863SIDBVR
  • OPA1602AID vs OPA862IDTKR
  • OPA1602AID vs OPA861IDRG4
  • OPA1602AID vs OPA861IDR
  • OPA1602AID vs OPA861IDBVT
  • OPA1602AID vs OPA861IDBVRG4
  • OPA1602AID vs OPA861IDBVR
  • OPA1602AID vs OPA861ID
  • OPA1602AID vs OPA860IDRG4
  • OPA1602AID vs OPA860IDR
  • OPA1602AID vs OPA860ID
  • OPA1602AID vs OPA859QDSGRQ1
  • OPA1602AID vs OPA859IDSGT
  • OPA1602AID vs OPA859IDSGR
  • OPA1602AID vs OPA858QDSGRQ1
  • OPA1602AID vs OPA858IDSGT
  • OPA1602AID vs OPA858IDSGR
  • OPA1602AID vs OPA857TD2
  • OPA1602AID vs OPA857IRGTT
  • OPA1602AID vs OPA857IRGTR
  • OPA1602AID vs OPA856IDSGR
  • OPA1602AID vs OPA855QDSGRQ1
  • OPA1602AID vs OPA855IDSGT
  • OPA1602AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.