☰
OPA1644AID
OPA1644AID
Active
Description:  IC AUDIO 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA1644AID Datasheet
History Price: $6.37000
In Stock: 45680
OPA1644AID Specification
Specification
Part No
OPA1644AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
SoundPlus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
20V/μs
Gain Bandwidth Product
11 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
1 mV
Current - Supply
1.8mA (x4 Channels)
Current - Output / Channel
36 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
OPA1644AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA1644AID Description
The OPA1644AID is a precision operational amplifier from Texas Instruments, known for its high-performance characteristics and suitability for a wide range of applications requiring low noise and high accuracy. Here’s a detailed overview of the OPA1644AID, including its specifications and features:

---

## OPA1644AID Overview

The OPA1644AID is a high-performance, low-noise operational amplifier designed for precision analog signal processing. It is ideal for applications that demand excellent linearity, low distortion, and high accuracy. This op-amp is well-suited for audio applications, high-precision analog signal conditioning, and other demanding tasks.

## Key Specifications and Features

## General Characteristics

- Type: Precision operational amplifier
- Package Type: SOIC-8 (Small Outline Integrated Circuit), with a compact and space-efficient design.
- Operating Temperature Range: -40°C to +125°C, making it suitable for both commercial and industrial environments.

## Electrical Specifications

- Supply Voltage:
- Single Supply: 2.7V to 18V
- Dual Supply: ±1.35V to ±9V
- Supply Current:
- Typical: 4.2 mA per amplifier, offering efficient power consumption while maintaining performance.

## Performance Metrics

- Input Offset Voltage:
- Typical: 25 µV
- Max: 50 µV
- The low offset voltage ensures minimal error in signal amplification and processing.

- Input Offset Voltage Drift: 0.2 µV/°C, providing excellent stability over temperature variations.

- Input Bias Current:
- Typical: 0.5 pA
- Max: 5 pA
- Extremely low bias current reduces errors in high-impedance circuits.

- Common-Mode Rejection Ratio (CMRR):
- Typical: 130 dB
- Ensures that common-mode signals have minimal impact on the output, essential for accurate differential measurements.

- Power Supply Rejection Ratio (PSRR):
- Typical: 130 dB
- Ensures that variations in the supply voltage have minimal effect on the output, which is critical for stable performance.

- Gain Bandwidth Product (GBP): 8 MHz
- Indicates the frequency at which the gain of the amplifier is 1, allowing for high-speed signal processing applications.

- Slew Rate: 20 V/µs
- The rate at which the output can change, suitable for high-speed and high-frequency applications.

- Total Harmonic Distortion (THD): Typically 0.00005%, providing ultra-low distortion, particularly important in high-fidelity audio applications.

## Input and Output Characteristics

- Input Voltage Range: Includes the negative rail to within a few millivolts of the positive rail, making it versatile for a wide range of signal levels.
- Output Voltage Swing:
- Typical: 0V to (V+ - 0.1V)
- Max: 0V to (V+ - 0.15V)
- Provides near rail-to-rail output swing, maximizing the utilization of the output range.

- Closed-Loop Gain: Stable with a wide range of gains, ensuring flexibility in designing various circuits.

## Applications

The OPA1644AID is highly versatile and can be used in numerous applications including:

- High-Fidelity Audio Systems: Due to its low distortion and low noise characteristics, it is ideal for audio signal processing.
- Precision Analog Signal Conditioning: For accurate amplification and processing of analog signals in instrumentation.
- Data Acquisition Systems: Ensuring high accuracy and stability in measurement systems.
- Medical Devices: Providing reliable and precise amplification for medical instrumentation.
- Communication Systems: For high-speed signal processing with minimal distortion.

## Additional Features

- Low Noise: Designed to minimize noise, ensuring high-precision and low-distortion signal processing.
- High Stability: Excellent thermal stability and minimal drift, contributing to reliable performance across a range of temperatures.

## Conclusion

The OPA1644AID from Texas Instruments is a high-performance precision operational amplifier that offers low noise, low distortion, and high accuracy. With its robust specifications, including a high gain-bandwidth product, low offset voltage, and rail-to-rail output, it is well-suited for a variety of demanding applications. Its versatility and performance make it an excellent choice for high-fidelity audio systems, precision signal conditioning, and other high-accuracy tasks.

---

If you need further details or have additional questions about the OPA1644AID, feel free to ask!
OPA1644AID Compare Parts
  • OPA1644AID vs OPA992IDCKR
  • OPA1644AID vs OPA992IDBVR
  • OPA1644AID vs OPA991TIDCKR
  • OPA1644AID vs OPA991SIDBVR
  • OPA1644AID vs OPA991QDBVRQ1
  • OPA1644AID vs OPA991IDCKR
  • OPA1644AID vs OPA991IDBVR
  • OPA1644AID vs OPA990SIDBVR
  • OPA1644AID vs OPA990IDCKR
  • OPA1644AID vs OPA990IDBVR
  • OPA1644AID vs OPA890IDR
  • OPA1644AID vs OPA890IDG4
  • OPA1644AID vs OPA890IDBVTG4
  • OPA1644AID vs OPA890IDBVT
  • OPA1644AID vs OPA890IDBVR
  • OPA1644AID vs OPA890ID
  • OPA1644AID vs OPA863SIDBVR
  • OPA1644AID vs OPA862IDTKR
  • OPA1644AID vs OPA861IDRG4
  • OPA1644AID vs OPA861IDR
  • OPA1644AID vs OPA861IDBVT
  • OPA1644AID vs OPA861IDBVRG4
  • OPA1644AID vs OPA861IDBVR
  • OPA1644AID vs OPA861ID
  • OPA1644AID vs OPA860IDRG4
  • OPA1644AID vs OPA860IDR
  • OPA1644AID vs OPA860ID
  • OPA1644AID vs OPA859QDSGRQ1
  • OPA1644AID vs OPA859IDSGT
  • OPA1644AID vs OPA859IDSGR
  • OPA1644AID vs OPA858QDSGRQ1
  • OPA1644AID vs OPA858IDSGT
  • OPA1644AID vs OPA858IDSGR
  • OPA1644AID vs OPA857TD2
  • OPA1644AID vs OPA857IRGTT
  • OPA1644AID vs OPA857IRGTR
  • OPA1644AID vs OPA856IDSGR
  • OPA1644AID vs OPA855QDSGRQ1
  • OPA1644AID vs OPA855IDSGT
  • OPA1644AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.