☰
OPA1655DR
OPA1655DR
Active
Description:  SOUNDPLUS ULTRA-LOW NOISE AND DI
Manufacturer:  Texas Instruments
Datasheet:   OPA1655DR Datasheet
History Price: $2.35000
In Stock: 42480
OPA1655DR Specification
Specification
Part No
OPA1655DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
24V/μs
Gain Bandwidth Product
53 MHz
-3db Bandwidth
20 MHz
Current - Input Bias
10 pA
Voltage - Input Offset
500 mV
Current - Supply
3.9mA (x4 Channels)
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA1655DR PDF Datasheet
OPA1655DR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA1655DR Description
The Texas Instruments OPA1655DR is a high-performance operational amplifier (op-amp) designed for a wide range of applications, including audio processing, data acquisition, and instrumentation. This op-amp is part of the OPA series, which is known for its low noise, low distortion, and high precision characteristics. Below is a detailed introduction to the OPA1655DR, including its specifications and parameters.

## Overview

The OPA1655DR is a dual-channel, high-speed op-amp that features a low input offset voltage and low bias current, making it ideal for precision applications. It is designed to operate with a wide supply voltage range and offers excellent performance in terms of bandwidth and slew rate. The device is particularly well-suited for audio applications, where high fidelity and low distortion are critical.

## Key Features

1. Dual Channel: The OPA1655DR contains two independent, high-performance op-amps in a single package, allowing for space-efficient designs in multi-channel applications.

2. Low Noise: The op-amp features a low noise density of 4.5 nV/√Hz, which is essential for high-precision applications where signal integrity is paramount.

3. Low Total Harmonic Distortion (THD): The OPA1655DR exhibits very low THD, typically around 0.0001% at 1 kHz, making it suitable for high-fidelity audio applications.

4. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from ±2.5V to ±18V, providing flexibility for various circuit designs.

5. High Slew Rate: The op-amp has a high slew rate of 27 V/µs, allowing it to respond quickly to fast-changing signals, which is particularly important in audio and video applications.

6. High Gain Bandwidth Product: The OPA1655DR features a gain bandwidth product of 10 MHz, enabling it to maintain performance across a wide range of frequencies.

7. Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, allowing it to drive loads close to the supply rails, which is beneficial in low-voltage applications.

8. Low Input Offset Voltage: The input offset voltage is typically 0.5 mV, ensuring high accuracy in signal amplification.

## Specifications

- Model: Texas Instruments OPA1655DR
- Type: Dual Operational Amplifier
- Supply Voltage Range: ±2.5V to ±18V
- Input Voltage Range: Common-mode range includes the negative supply rail
- Output Voltage Swing: Rail-to-rail output
- Input Offset Voltage: Typically 0.5 mV
- Input Bias Current: 10 nA (typical)
- Noise Density: 4.5 nV/√Hz
- Slew Rate: 27 V/µs
- Gain Bandwidth Product: 10 MHz
- Total Harmonic Distortion (THD): 0.0001% at 1 kHz
- Power Supply Rejection Ratio (PSRR): 100 dB
- Temperature Range: -40°C to +125°C (-40°F to +257°F)
- Package Type: SOIC-8 (Surface Mount)

## Applications

The OPA1655DR is suitable for a variety of applications, including:

- Audio Amplification: Ideal for high-fidelity audio applications, such as preamplifiers and audio signal processing.
- Instrumentation: Used in precision measurement systems and data acquisition applications.
- Active Filters: Suitable for designing active filter circuits due to its high performance and low distortion.
- Signal Conditioning: Employed in signal conditioning circuits where accurate amplification and low noise are required.
- Medical Devices: Can be used in medical instrumentation for accurate signal processing.

## Conclusion

The Texas Instruments OPA1655DR operational amplifier is a high-performance, dual-channel op-amp that excels in applications requiring low noise, low distortion, and high precision. With its wide supply voltage range, rail-to-rail output, and excellent slew rate, it is well-suited for audio, instrumentation, and signal conditioning applications. Its robust specifications and features make it a preferred choice for engineers and designers looking for reliable performance in their circuits.
OPA1655DR Compare Parts
  • OPA1655DR vs OPA992IDCKR
  • OPA1655DR vs OPA992IDBVR
  • OPA1655DR vs OPA991TIDCKR
  • OPA1655DR vs OPA991SIDBVR
  • OPA1655DR vs OPA991QDBVRQ1
  • OPA1655DR vs OPA991IDCKR
  • OPA1655DR vs OPA991IDBVR
  • OPA1655DR vs OPA990SIDBVR
  • OPA1655DR vs OPA990IDCKR
  • OPA1655DR vs OPA990IDBVR
  • OPA1655DR vs OPA890IDR
  • OPA1655DR vs OPA890IDG4
  • OPA1655DR vs OPA890IDBVTG4
  • OPA1655DR vs OPA890IDBVT
  • OPA1655DR vs OPA890IDBVR
  • OPA1655DR vs OPA890ID
  • OPA1655DR vs OPA863SIDBVR
  • OPA1655DR vs OPA862IDTKR
  • OPA1655DR vs OPA861IDRG4
  • OPA1655DR vs OPA861IDR
  • OPA1655DR vs OPA861IDBVT
  • OPA1655DR vs OPA861IDBVRG4
  • OPA1655DR vs OPA861IDBVR
  • OPA1655DR vs OPA861ID
  • OPA1655DR vs OPA860IDRG4
  • OPA1655DR vs OPA860IDR
  • OPA1655DR vs OPA860ID
  • OPA1655DR vs OPA859QDSGRQ1
  • OPA1655DR vs OPA859IDSGT
  • OPA1655DR vs OPA859IDSGR
  • OPA1655DR vs OPA858QDSGRQ1
  • OPA1655DR vs OPA858IDSGT
  • OPA1655DR vs OPA858IDSGR
  • OPA1655DR vs OPA857TD2
  • OPA1655DR vs OPA857IRGTT
  • OPA1655DR vs OPA857IRGTR
  • OPA1655DR vs OPA856IDSGR
  • OPA1655DR vs OPA855QDSGRQ1
  • OPA1655DR vs OPA855IDSGT
  • OPA1655DR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.