☰
OPA1677DBVR
OPA1677DBVR
Active
Description:  LOW DISTORTION (-120 DB), LOW NO
Manufacturer:  Texas Instruments
Datasheet:   OPA1677DBVR Datasheet
History Price: $0.83000
In Stock: 18640
OPA1677DBVR Specification
Specification
Part No
OPA1677DBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Push-Pull
Slew Rate
9V/μs
Gain Bandwidth Product
16 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
500 mV
Current - Supply
2mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA1677DBVR PDF Datasheet
OPA1677DBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA1677DBVR Description
The Texas Instruments OPA1677DBVR is a high-performance operational amplifier designed to offer precision, low noise, and low distortion for a wide range of analog signal processing applications. Below is a comprehensive introduction to the OPA1677DBVR, including its specifications and features.

## Overview

The OPA1677DBVR is a dual, high-speed operational amplifier that provides rail-to-rail input and output operation, making it suitable for applications that require a wide dynamic range and accurate signal processing. The amplifier is optimized for low noise and low total harmonic distortion, making it ideal for high-precision analog tasks.

## Key Specifications

1. Supply Voltage Range:
- Operating Voltage: The OPA1677DBVR operates over a wide supply voltage range from 2.7V to 5.5V. This range allows it to be used in various low-voltage systems and battery-powered applications.

2. Rail-to-Rail Operation:
- Input: The op-amp features rail-to-rail input operation, which means it can handle input voltages that extend from the negative rail to the positive rail of the power supply.
- Output: It also provides rail-to-rail output, enabling the output voltage to swing very close to the supply rails, maximizing signal swing and ensuring efficient use of the available voltage range.

3. Gain Bandwidth Product:
- Bandwidth: The OPA1677DBVR has a gain-bandwidth product of 10 MHz. This high bandwidth is essential for applications requiring fast signal processing and high-frequency performance.

4. Slew Rate:
- Slew Rate: The op-amp features a slew rate of 4 V/µs. This specification defines how quickly the output voltage can change in response to rapid changes in the input signal, which is important for high-speed and dynamic applications.

5. Input Offset Voltage:
- Offset Voltage: The OPA1677DBVR has a low input offset voltage of ±25 µV (typical). This low offset voltage contributes to its precision by minimizing error in signal processing.

6. Input Bias Current:
- Bias Current: It features a very low input bias current of 1 pA (typical). This low bias current helps to reduce errors, particularly in high-impedance applications.

7. Total Harmonic Distortion (THD):
- Distortion: The op-amp delivers very low total harmonic distortion, typically 0.0001% at 1 kHz. This characteristic ensures high signal fidelity and accuracy.

8. Common-Mode Rejection Ratio (CMRR):
- CMRR: The OPA1677DBVR exhibits a high CMRR of 130 dB. This high ratio indicates that the amplifier effectively rejects common-mode signals, maintaining accurate differential signal amplification.

9. Power Supply Rejection Ratio (PSRR):
- PSRR: It also features a high PSRR of 130 dB. This ensures that variations in the supply voltage have minimal effect on the output, contributing to stable performance.

10. Power Consumption:
- Quiescent Current: The op-amp consumes a low quiescent current of 1.2 mA per amplifier. This low power consumption is beneficial for energy-efficient designs and battery-powered applications.

11. Package:
- Package Type: The OPA1677DBVR is available in an 8-pin SOT-23 package. This compact package is ideal for space-constrained designs and helps reduce the overall footprint of the application.

## Features

- Low Noise: The OPA1677DBVR is designed with low noise characteristics, making it suitable for high-fidelity audio and sensitive measurement applications.

- High-Speed Performance: With a high gain-bandwidth product and slew rate, the amplifier supports fast signal processing and high-speed applications.

- Precision Performance: The low input offset voltage, low bias current, and high CMRR and PSRR contribute to the amplifier’s precision, ensuring accurate signal amplification.

- Rail-to-Rail Operation: The rail-to-rail input and output capabilities allow for maximum signal swing and dynamic range, which enhances the versatility of the amplifier.

- Low Power Consumption: The low quiescent current enhances power efficiency, making the amplifier suitable for battery-operated and energy-efficient designs.

## Applications

The OPA1677DBVR is suitable for a wide range of applications, including:

- Audio Signal Processing: Its low noise and low distortion characteristics make it ideal for high-quality audio signal processing, including preamplification and signal conditioning.

- Measurement Systems: The high precision and low offset voltage make it suitable for accurate measurement and data acquisition systems.

- Sensor Interfaces: The rail-to-rail input and output capabilities are useful for interfacing with sensors that produce signals close to the supply rails.

- Precision Analog Filters: Its high-speed performance and low distortion make it suitable for use in precision analog filters and signal conditioning circuits.

- Battery-Powered Devices: The low power consumption and wide supply voltage range make it ideal for battery-operated devices where efficiency is crucial.

## Summary

The Texas Instruments OPA1677DBVR is a high-performance, dual operational amplifier designed for precision analog signal processing. With its wide supply voltage range, rail-to-rail input and output operation, low noise, low distortion, and high-speed performance, it is well-suited for a variety of demanding applications. Its compact SOT-23 package and low power consumption further enhance its suitability for space-constrained and energy-efficient designs. Whether used in audio systems, measurement devices, or sensor interfaces, the OPA1677DBVR provides reliable and accurate amplification with excellent overall performance.
OPA1677DBVR Compare Parts
  • OPA1677DBVR vs OPA992IDCKR
  • OPA1677DBVR vs OPA992IDBVR
  • OPA1677DBVR vs OPA991TIDCKR
  • OPA1677DBVR vs OPA991SIDBVR
  • OPA1677DBVR vs OPA991QDBVRQ1
  • OPA1677DBVR vs OPA991IDCKR
  • OPA1677DBVR vs OPA991IDBVR
  • OPA1677DBVR vs OPA990SIDBVR
  • OPA1677DBVR vs OPA990IDCKR
  • OPA1677DBVR vs OPA990IDBVR
  • OPA1677DBVR vs OPA890IDR
  • OPA1677DBVR vs OPA890IDG4
  • OPA1677DBVR vs OPA890IDBVTG4
  • OPA1677DBVR vs OPA890IDBVT
  • OPA1677DBVR vs OPA890IDBVR
  • OPA1677DBVR vs OPA890ID
  • OPA1677DBVR vs OPA863SIDBVR
  • OPA1677DBVR vs OPA862IDTKR
  • OPA1677DBVR vs OPA861IDRG4
  • OPA1677DBVR vs OPA861IDR
  • OPA1677DBVR vs OPA861IDBVT
  • OPA1677DBVR vs OPA861IDBVRG4
  • OPA1677DBVR vs OPA861IDBVR
  • OPA1677DBVR vs OPA861ID
  • OPA1677DBVR vs OPA860IDRG4
  • OPA1677DBVR vs OPA860IDR
  • OPA1677DBVR vs OPA860ID
  • OPA1677DBVR vs OPA859QDSGRQ1
  • OPA1677DBVR vs OPA859IDSGT
  • OPA1677DBVR vs OPA859IDSGR
  • OPA1677DBVR vs OPA858QDSGRQ1
  • OPA1677DBVR vs OPA858IDSGT
  • OPA1677DBVR vs OPA858IDSGR
  • OPA1677DBVR vs OPA857TD2
  • OPA1677DBVR vs OPA857IRGTT
  • OPA1677DBVR vs OPA857IRGTR
  • OPA1677DBVR vs OPA856IDSGR
  • OPA1677DBVR vs OPA855QDSGRQ1
  • OPA1677DBVR vs OPA855IDSGT
  • OPA1677DBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.