Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA1677DBVT
OPA1677DBVT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
LOW DISTORTION (-120 DB), LOW NO
Manufacturer:
Texas Instruments
Datasheet:
OPA1677DBVT Datasheet
History Price: $0.88000
In Stock: 11760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA1677DBVT Specification
Specification
Part No
OPA1677DBVT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Push-Pull
Slew Rate
9V/μs
Gain Bandwidth Product
16 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
500 mV
Current - Supply
2mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA1677DBVT PDF Datasheet
OPA1677DBVT Datasheet
Click and Download: OPA1677DBVT Datasheet
OPA1677DBVT Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA1677DBVT Compare Parts
OPA1677DBVT vs OPA992IDCKR
OPA1677DBVT vs OPA992IDBVR
OPA1677DBVT vs OPA991TIDCKR
OPA1677DBVT vs OPA991SIDBVR
OPA1677DBVT vs OPA991QDBVRQ1
OPA1677DBVT vs OPA991IDCKR
OPA1677DBVT vs OPA991IDBVR
OPA1677DBVT vs OPA990SIDBVR
OPA1677DBVT vs OPA990IDCKR
OPA1677DBVT vs OPA990IDBVR
OPA1677DBVT vs OPA890IDR
OPA1677DBVT vs OPA890IDG4
OPA1677DBVT vs OPA890IDBVTG4
OPA1677DBVT vs OPA890IDBVT
OPA1677DBVT vs OPA890IDBVR
OPA1677DBVT vs OPA890ID
OPA1677DBVT vs OPA863SIDBVR
OPA1677DBVT vs OPA862IDTKR
OPA1677DBVT vs OPA861IDRG4
OPA1677DBVT vs OPA861IDR
OPA1677DBVT vs OPA861IDBVT
OPA1677DBVT vs OPA861IDBVRG4
OPA1677DBVT vs OPA861IDBVR
OPA1677DBVT vs OPA861ID
OPA1677DBVT vs OPA860IDRG4
OPA1677DBVT vs OPA860IDR
OPA1677DBVT vs OPA860ID
OPA1677DBVT vs OPA859QDSGRQ1
OPA1677DBVT vs OPA859IDSGT
OPA1677DBVT vs OPA859IDSGR
OPA1677DBVT vs OPA858QDSGRQ1
OPA1677DBVT vs OPA858IDSGT
OPA1677DBVT vs OPA858IDSGR
OPA1677DBVT vs OPA857TD2
OPA1677DBVT vs OPA857IRGTT
OPA1677DBVT vs OPA857IRGTR
OPA1677DBVT vs OPA856IDSGR
OPA1677DBVT vs OPA855QDSGRQ1
OPA1677DBVT vs OPA855IDSGT
OPA1677DBVT vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.