☰
OPA170AIDBVR
OPA170AIDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.09000
In Stock: 32880
OPA170AIDBVR Specification
Specification
Part No
OPA170AIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.4V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
8 pA
Voltage - Input Offset
250 μV
Current - Supply
110μA
Current - Output / Channel
17 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA170AIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA170AIDBVR Description
The OPA170AIDBVR is a precision operational amplifier (op-amp) from Texas Instruments, part of the OPA170 series. This series is designed for applications requiring high accuracy, low noise, and low offset voltage. The OPA170AIDBVR offers high performance in a compact package, making it suitable for a range of precision analog applications.

## Key Features

1. Low Offset Voltage:
- The OPA170AIDBVR features an ultra-low offset voltage of 25 µV (typical) and a maximum offset voltage of 50 µV. This characteristic is crucial for applications requiring high precision and stability.

2. Low Offset Voltage Drift:
- The device exhibits a low offset voltage drift of 0.1 µV/°C. This ensures minimal change in offset voltage with temperature variations, which is essential for maintaining accuracy in temperature-sensitive applications.

3. Low Input Bias Current:
- With an input bias current of just 10 pA (typical), the OPA170AIDBVR minimizes errors caused by bias currents, making it suitable for high-impedance signal sources.

4. Low Noise:
- The operational amplifier has low noise characteristics, with a voltage noise density of 8 nV/√Hz at 1 kHz. This feature helps in reducing signal noise and improving signal-to-noise ratio (SNR) in precision measurements.

5. High Open-Loop Gain:
- The OPA170AIDBVR offers a high open-loop gain of 130 dB (typical), which contributes to accurate signal amplification and stability.

6. Wide Bandwidth:
- The operational amplifier has a wide bandwidth, with a gain-bandwidth product of 1 MHz. This allows it to handle a wide range of signal frequencies while maintaining performance.

7. Low Total Harmonic Distortion (THD):
- The device exhibits low total harmonic distortion of 0.001% (typical), which ensures high fidelity in signal amplification and processing.

8. Wide Supply Voltage Range:
- The OPA170AIDBVR operates over a wide supply voltage range of 2.7 V to 5.5 V, making it versatile for different power supply configurations.

9. Rail-to-Rail Output:
- The op-amp features rail-to-rail output capability, allowing it to swing close to the supply rails. This is advantageous for maximizing signal dynamic range and utilizing the full output voltage range.

10. Single-Supply Operation:
- The OPA170AIDBVR is designed for single-supply operation, simplifying power supply requirements and reducing circuit complexity.

11. Package Type:
- The OPA170AIDBVR is available in a small, space-efficient SOT-23-5 package. This package is suitable for applications with size constraints and offers good thermal performance.

## Application Areas

1. Precision Analog Signal Conditioning:
- The OPA170AIDBVR is ideal for use in precision analog signal conditioning circuits, such as instrumentation amplifiers, differential amplifiers, and analog filters, where high accuracy and low noise are required.

2. Medical Equipment:
- In medical instrumentation, the op-amp’s low noise and low offset characteristics make it suitable for amplifying small signals from sensors and transducers with high precision.

3. Data Acquisition Systems:
- The operational amplifier’s wide bandwidth and low offset drift are beneficial for data acquisition systems, where accurate and stable signal measurement is critical.

4. Audio Applications:
- Due to its low THD and high fidelity, the OPA170AIDBVR can be used in high-quality audio signal processing applications, including pre-amplifiers and audio signal filters.

5. Sensors and Transducers:
- The low input bias current and low noise make the OPA170AIDBVR suitable for interfacing with high-impedance sensors and transducers in various measurement systems.

6. Low-Noise Amplifiers:
- The device is used in low-noise amplifier designs, where maintaining signal integrity and minimizing noise are essential.

## Electrical Characteristics

- Offset Voltage (V_os): 25 µV (typical), 50 µV (maximum)
- Offset Voltage Drift (dV_os/dT): 0.1 µV/°C
- Input Bias Current (I_b): 10 pA (typical)
- Voltage Noise Density: 8 nV/√Hz (at 1 kHz)
- Open-Loop Gain (A_OL): 130 dB (typical)
- Gain-Bandwidth Product (GBW): 1 MHz
- Total Harmonic Distortion (THD): 0.001% (typical)
- Supply Voltage Range: 2.7 V to 5.5 V
- Output Voltage Swing: Rail-to-Rail
- Package Type: SOT-23-5

## Summary

The OPA170AIDBVR is a high-performance precision operational amplifier designed to meet the demands of accurate and stable signal processing. With its low offset voltage, low noise, wide bandwidth, and rail-to-rail output, it is well-suited for applications requiring high precision and reliability. Its compact SOT-23-5 package and wide supply voltage range further enhance its versatility for various electronic designs, including medical equipment, data acquisition systems, and audio applications.
OPA170AIDBVR Compare Parts
  • OPA170AIDBVR vs OPA992IDCKR
  • OPA170AIDBVR vs OPA992IDBVR
  • OPA170AIDBVR vs OPA991TIDCKR
  • OPA170AIDBVR vs OPA991SIDBVR
  • OPA170AIDBVR vs OPA991QDBVRQ1
  • OPA170AIDBVR vs OPA991IDCKR
  • OPA170AIDBVR vs OPA991IDBVR
  • OPA170AIDBVR vs OPA990SIDBVR
  • OPA170AIDBVR vs OPA990IDCKR
  • OPA170AIDBVR vs OPA990IDBVR
  • OPA170AIDBVR vs OPA890IDR
  • OPA170AIDBVR vs OPA890IDG4
  • OPA170AIDBVR vs OPA890IDBVTG4
  • OPA170AIDBVR vs OPA890IDBVT
  • OPA170AIDBVR vs OPA890IDBVR
  • OPA170AIDBVR vs OPA890ID
  • OPA170AIDBVR vs OPA863SIDBVR
  • OPA170AIDBVR vs OPA862IDTKR
  • OPA170AIDBVR vs OPA861IDRG4
  • OPA170AIDBVR vs OPA861IDR
  • OPA170AIDBVR vs OPA861IDBVT
  • OPA170AIDBVR vs OPA861IDBVRG4
  • OPA170AIDBVR vs OPA861IDBVR
  • OPA170AIDBVR vs OPA861ID
  • OPA170AIDBVR vs OPA860IDRG4
  • OPA170AIDBVR vs OPA860IDR
  • OPA170AIDBVR vs OPA860ID
  • OPA170AIDBVR vs OPA859QDSGRQ1
  • OPA170AIDBVR vs OPA859IDSGT
  • OPA170AIDBVR vs OPA859IDSGR
  • OPA170AIDBVR vs OPA858QDSGRQ1
  • OPA170AIDBVR vs OPA858IDSGT
  • OPA170AIDBVR vs OPA858IDSGR
  • OPA170AIDBVR vs OPA857TD2
  • OPA170AIDBVR vs OPA857IRGTT
  • OPA170AIDBVR vs OPA857IRGTR
  • OPA170AIDBVR vs OPA856IDSGR
  • OPA170AIDBVR vs OPA855QDSGRQ1
  • OPA170AIDBVR vs OPA855IDSGT
  • OPA170AIDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.