☰
OPA171AID
OPA171AID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA171AID Datasheet
History Price: $1.65000
In Stock: 20960
OPA171AID Specification
Specification
Part No
OPA171AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.5V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
8 pA
Voltage - Input Offset
250 μV
Current - Supply
475μA
Current - Output / Channel
35 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA171AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA171AID Description

The Texas Instruments OPA171AID is a precision operational amplifier designed for high-accuracy and low-noise applications. It is part of the OPA17 series, which is well-known for providing ultra-low offset voltage and low drift, making it ideal for applications where stability and precision are critical. The OPA171AID features high precision and low noise characteristics that enhance the performance of signal processing circuits.

This op-amp is widely used in a variety of precision applications such as instrumentation, sensor interfaces, medical devices, audio equipment, and industrial control systems. It is particularly suited for use in systems that require extremely low offset voltage, low power consumption, and high gain accuracy.

## Key Specifications

* Input Offset Voltage (max): ±50µV (typical), with a maximum value of ±100µV at +25°C, ensuring very precise signal amplification.
* Input Bias Current: 1pA (typical), making it suitable for high-impedance signal sources.
* Input Voltage Noise Density: 2.5nV/√Hz at 1kHz, which ensures low noise levels and is ideal for precision analog signal processing.
* Common-Mode Rejection Ratio (CMRR): 120dB (typical), providing excellent rejection of common-mode signals.
* Power Supply Voltage Range: 3V to 36V (single supply) or ±1.5V to ±18V (dual supply), offering flexibility for various power supply configurations.
* Output Voltage Swing: The output voltage can swing to within 0.5V of the supply rails (on a 3V to 36V supply), making the OPA171AID suitable for rail-to-rail input/output configurations.
* Slew Rate: 0.1V/µs, ensuring that the amplifier performs well even for slower changing signals.
* Gain Bandwidth Product (GBW): 8MHz, providing good performance for many general-purpose applications.
* Package Type: The OPA171AID comes in an 8-Pin SOIC package, offering ease of use in various compact and high-density designs.
* Temperature Range: The operating temperature range spans from -40°C to +125°C, ensuring robustness in a variety of environmental conditions.

## Performance Characteristics

* Ultra-Low Offset Voltage and Drift: The OPA171AID's low input offset voltage and minimal drift over temperature and time make it an excellent choice for high-precision applications. With a typical offset voltage of only ±50µV, the device ensures very small errors in signal amplification.

* Low Noise Performance: The low input voltage noise density (2.5nV/√Hz at 1kHz) helps in applications requiring high signal fidelity, such as sensor conditioning and audio systems. This feature is essential in noise-sensitive circuits where every bit of noise can impact the accuracy of the system.

* Low Power Consumption: The OPA171AID operates with very low power consumption, consuming only 50µA of supply current. This makes it ideal for battery-powered applications, where energy efficiency is paramount.

* High Common-Mode Rejection Ratio (CMRR): The OPA171AID has an excellent CMRR of 120dB (typical), making it effective at rejecting unwanted common-mode signals. This is particularly important when dealing with differential signals or in environments with electrical noise.

* Rail-to-Rail Input and Output: The rail-to-rail input and output capability allows the OPA171AID to work effectively with low-voltage systems, achieving maximum output swing even at low supply voltages. This feature improves the versatility of the device in a wide range of applications.

* High-Precision Gain Accuracy: The device is designed to maintain consistent and accurate performance even when used with high-gain configurations, ensuring that the signal amplification is precise and reliable.

## Application Areas

The OPA171AID is used in a wide variety of high-precision and low-noise applications. Some of the common areas include:

* Signal Conditioning: The OPA171AID is used to amplify small signals from sensors or other sources in systems requiring high accuracy and low noise.
* Instrumentation: In applications like oscilloscopes, voltmeters, and analyzers, this op-amp provides the required precision and stability for accurate measurements.
* Medical Devices: The low offset voltage and low noise characteristics are ideal for use in sensitive medical instrumentation, such as electrocardiograms (ECGs) and medical sensors.
* Audio Systems: Its low noise and distortion make the OPA171AID suitable for high-fidelity audio applications, such as preamplifiers, signal processing, and audio equipment.
* Industrial Control Systems: The high precision and stability make this op-amp a reliable choice for controlling industrial equipment where small variations in signal could affect performance.

## Key Benefits

* Precision and Accuracy: With low offset voltage and low drift, the OPA171AID ensures high-precision amplification, which is essential for accurate signal processing.
* Low Power Consumption: Its low power draw makes it ideal for portable, battery-powered devices or energy-efficient systems.
* Excellent Common-Mode Rejection: The high CMRR ensures that the OPA171AID performs well in environments where common-mode signals or noise could otherwise interfere with the desired signal.
* Flexible Voltage Range: With a wide supply voltage range and rail-to-rail output, the OPA171AID offers significant design flexibility.
* Compact Package: The 8-pin SOIC package allows the op-amp to be integrated into compact, space-constrained designs while maintaining high performance.

## Conclusion

The Texas Instruments OPA171AID is a high-performance operational amplifier that excels in precision, low noise, and low power consumption. Its excellent characteristics, such as ultra-low offset voltage, low noise density, and high CMRR, make it an excellent choice for a wide variety of applications, from precision instrumentation and medical devices to audio systems and industrial controls. This op-amp offers designers a reliable and versatile solution for circuits that require accuracy, stability, and efficiency.
OPA171AID Compare Parts
  • OPA171AID vs OPA992IDCKR
  • OPA171AID vs OPA992IDBVR
  • OPA171AID vs OPA991TIDCKR
  • OPA171AID vs OPA991SIDBVR
  • OPA171AID vs OPA991QDBVRQ1
  • OPA171AID vs OPA991IDCKR
  • OPA171AID vs OPA991IDBVR
  • OPA171AID vs OPA990SIDBVR
  • OPA171AID vs OPA990IDCKR
  • OPA171AID vs OPA990IDBVR
  • OPA171AID vs OPA890IDR
  • OPA171AID vs OPA890IDG4
  • OPA171AID vs OPA890IDBVTG4
  • OPA171AID vs OPA890IDBVT
  • OPA171AID vs OPA890IDBVR
  • OPA171AID vs OPA890ID
  • OPA171AID vs OPA863SIDBVR
  • OPA171AID vs OPA862IDTKR
  • OPA171AID vs OPA861IDRG4
  • OPA171AID vs OPA861IDR
  • OPA171AID vs OPA861IDBVT
  • OPA171AID vs OPA861IDBVRG4
  • OPA171AID vs OPA861IDBVR
  • OPA171AID vs OPA861ID
  • OPA171AID vs OPA860IDRG4
  • OPA171AID vs OPA860IDR
  • OPA171AID vs OPA860ID
  • OPA171AID vs OPA859QDSGRQ1
  • OPA171AID vs OPA859IDSGT
  • OPA171AID vs OPA859IDSGR
  • OPA171AID vs OPA858QDSGRQ1
  • OPA171AID vs OPA858IDSGT
  • OPA171AID vs OPA858IDSGR
  • OPA171AID vs OPA857TD2
  • OPA171AID vs OPA857IRGTT
  • OPA171AID vs OPA857IRGTR
  • OPA171AID vs OPA856IDSGR
  • OPA171AID vs OPA855QDSGRQ1
  • OPA171AID vs OPA855IDSGT
  • OPA171AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.