☰
OPA188AID
OPA188AID
Active
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA188AID Datasheet
History Price: $3.00000
In Stock: 25120
OPA188AID Specification
Specification
Part No
OPA188AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.8V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
160 pA
Voltage - Input Offset
6 μV
Current - Supply
450μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA188AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA188AID Description

The OPA188AID is a precision operational amplifier from Texas Instruments, designed for applications that require extremely low offset voltage, low drift, and high precision over a wide temperature range. It is part of the OPA18x family, built using advanced CMOS technology to achieve low noise and high performance in a wide range of analog signal conditioning and measurement systems. The OPA188AID is ideal for applications in industrial control, instrumentation, medical devices, and consumer electronics where accuracy and stability are critical.

## Key Features

1. Ultra-Low Offset Voltage
The OPA188AID features an ultra-low input offset voltage of typically 25 µV and a maximum of 50 µV. This is especially important in high-precision measurement and instrumentation systems, where small voltage offsets can cause significant errors in the output.

2. Low Drift Over Temperature
The device has an extremely low input offset voltage drift of typically 0.2 µV/°C and a maximum of 0.5 µV/°C. This low drift makes the OPA188AID suitable for temperature-sensitive applications, ensuring that the device maintains high accuracy even across a wide temperature range.

3. Low Noise Performance
The OPA188AID offers low voltage noise, with a typical noise density of 0.3 nV/√Hz at 1 kHz. This makes it highly effective in low signal applications where minimizing noise is critical for maintaining signal integrity, such as in medical equipment, high-precision test instruments, and audio applications.

4. Rail-to-Rail Input and Output
The operational amplifier features rail-to-rail input and output, allowing it to handle signals from the negative rail to the positive rail. This is particularly useful in systems with low supply voltages and in applications where full signal range utilization is required.

5. Wide Power Supply Range
The OPA188AID operates with a wide supply voltage range, from 2.7V to 40V (or ±1.35V to ±20V), allowing for versatility in various circuit designs. This wide voltage range makes it suitable for both low-voltage and higher-voltage applications.

6. High Precision and Accuracy
The OPA188AID provides excellent precision with a typical total harmonic distortion (THD) of -110 dB and low offset voltage (as noted above). It can drive high-impedance loads without introducing significant error, making it ideal for use in instrumentation amplifiers and sensor signal conditioning.

7. High Open-Loop Gain and Bandwidth
With a typical open-loop gain of 1,000,000 and a bandwidth of 0.1 MHz, the OPA188AID can maintain stability and accuracy in a wide range of frequencies. This performance is essential in high-gain systems or where signals need to be amplified with minimal distortion.

8. Low Power Consumption
The device operates with a typical quiescent current of only 35 µA, making it an energy-efficient solution for battery-powered applications. Despite its low power draw, it does not sacrifice performance, providing both precision and power efficiency.

9. Excellent Common-Mode Rejection Ratio (CMRR)
The OPA188AID offers an excellent common-mode rejection ratio (CMRR) of 120 dB (typical), which ensures that the amplifier can effectively reject common-mode signals (such as power supply noise) and provide high-quality output for differential input signals.

10. High-Quality Packaging
The OPA188AID is housed in a compact 8-pin MSOP package, which is designed to provide reliable performance in a small form factor. This packaging option makes it suitable for applications with space constraints while maintaining the device’s performance integrity.

## Specifications

* Input Offset Voltage: 25 µV (typical), 50 µV (maximum)
* Input Offset Voltage Drift: 0.2 µV/°C (typical), 0.5 µV/°C (maximum)
* Noise Density: 0.3 nV/√Hz at 1 kHz (typical)
* Open-Loop Gain: 1,000,000 (typical)
* Bandwidth (Unity Gain): 0.1 MHz
* Total Harmonic Distortion (THD): -110 dB (typical)
* Supply Voltage Range: 2.7V to 40V (single supply), ±1.35V to ±20V (dual supply)
* Quiescent Current: 35 µA (typical)
* Rail-to-Rail Input and Output: Yes
* Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
* Package Type: 8-pin MSOP
* Operating Temperature Range: -40°C to 125°C
* Power Supply Rejection Ratio (PSRR): 110 dB (typical)

## Applications

1. Precision Measurement and Instrumentation
Due to its ultra-low offset voltage, low drift, and high accuracy, the OPA188AID is perfect for precision measurement systems such as oscilloscopes, signal analyzers, and high-accuracy test equipment.

2. Medical Devices
The low noise, low offset, and high precision make the OPA188AID an excellent choice for medical instrumentation such as ECG/EEG amplifiers, pulse oximeters, and diagnostic devices, where accurate signal amplification is essential.

3. Sensor Signal Conditioning
The OPA188AID is ideal for signal conditioning in sensor applications, including temperature, pressure, and strain sensors, where high precision and low drift are crucial for accurate data acquisition.

4. Audio Systems
With its low noise and high linearity, the OPA188AID is highly suitable for audio signal processing applications, such as pre-amplification stages and audio filters, where fidelity and clarity are paramount.

5. Industrial Control Systems
In industrial control systems, the OPA188AID can be used for high-precision analog-to-digital conversion and feedback control loops, where it provides stability, low drift, and accurate control signals over varying temperatures.

6. Battery-Powered Applications
The low quiescent current makes the OPA188AID particularly useful for battery-powered devices, such as portable test equipment and mobile sensors, where energy efficiency is critical without compromising performance.

## Advantages

* Ultra-Low Offset Voltage: Ensures high precision in low-level signal applications, minimizing the need for external calibration.
* Low Drift: Maintains accuracy over temperature changes, making it ideal for environments with varying temperature conditions.
* Low Noise: Perfect for sensitive applications requiring clean, noise-free signals.
* Rail-to-Rail Performance: Maximizes the usable voltage range, especially in low-voltage designs.
* Wide Supply Range: Offers flexibility for use in both low and high-voltage systems.
* Energy Efficient: The low quiescent current extends battery life in portable and low-power applications.

The OPA188AID precision op-amp stands out as an excellent choice for high-accuracy, low-noise, and low-drift applications. Its combination of precision, stability, and energy efficiency makes it a versatile solution for a wide variety of demanding analog signal processing applications.
OPA188AID Compare Parts
  • OPA188AID vs OPA992IDCKR
  • OPA188AID vs OPA992IDBVR
  • OPA188AID vs OPA991TIDCKR
  • OPA188AID vs OPA991SIDBVR
  • OPA188AID vs OPA991QDBVRQ1
  • OPA188AID vs OPA991IDCKR
  • OPA188AID vs OPA991IDBVR
  • OPA188AID vs OPA990SIDBVR
  • OPA188AID vs OPA990IDCKR
  • OPA188AID vs OPA990IDBVR
  • OPA188AID vs OPA890IDR
  • OPA188AID vs OPA890IDG4
  • OPA188AID vs OPA890IDBVTG4
  • OPA188AID vs OPA890IDBVT
  • OPA188AID vs OPA890IDBVR
  • OPA188AID vs OPA890ID
  • OPA188AID vs OPA863SIDBVR
  • OPA188AID vs OPA862IDTKR
  • OPA188AID vs OPA861IDRG4
  • OPA188AID vs OPA861IDR
  • OPA188AID vs OPA861IDBVT
  • OPA188AID vs OPA861IDBVRG4
  • OPA188AID vs OPA861IDBVR
  • OPA188AID vs OPA861ID
  • OPA188AID vs OPA860IDRG4
  • OPA188AID vs OPA860IDR
  • OPA188AID vs OPA860ID
  • OPA188AID vs OPA859QDSGRQ1
  • OPA188AID vs OPA859IDSGT
  • OPA188AID vs OPA859IDSGR
  • OPA188AID vs OPA858QDSGRQ1
  • OPA188AID vs OPA858IDSGT
  • OPA188AID vs OPA858IDSGR
  • OPA188AID vs OPA857TD2
  • OPA188AID vs OPA857IRGTT
  • OPA188AID vs OPA857IRGTR
  • OPA188AID vs OPA856IDSGR
  • OPA188AID vs OPA855QDSGRQ1
  • OPA188AID vs OPA855IDSGT
  • OPA188AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.