☰
OPA207IDBVR
OPA207IDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   OPA207IDBVR Datasheet
History Price: $2.27000
In Stock: 3600
OPA207IDBVR Specification
Specification
Part No
OPA207IDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
2.7V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
200 pA
Voltage - Input Offset
15 μV
Current - Supply
350μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA207IDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA207IDBVR Description

The OPA207IDBVR is a high-performance, precision operational amplifier designed by Texas Instruments. It is known for its low noise, low distortion, and excellent DC precision, making it suitable for a wide range of applications in industrial, automotive, and consumer electronics. The OPA207 features a rail-to-rail input and output, allowing it to operate effectively in single-supply configurations.

## Key Features

1. Rail-to-Rail Output: The OPA207 can drive the output voltage very close to the supply rails, maximizing the output signal range.
2. Wide Supply Voltage Range: It operates with dual or single power supplies ranging from ±2 V to ±18 V, offering flexibility for various applications.
3. Low Input Offset Voltage: With a typical offset voltage of 50 µV, it maintains high accuracy for precision signal processing.
4. High Gain Bandwidth Product (GBP): The OPA207 has a GBP of 8 MHz, making it suitable for high-frequency applications.
5. Low Noise: The input voltage noise density is 18 nV/√Hz at 1 kHz, which is beneficial for amplifying weak signals.
6. High Slew Rate: With a slew rate of 10 V/µs, it can respond quickly to rapid changes in input signals.
7. Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, making it ideal for harsh environments.

## Electrical Specifications

Here are the detailed specifications for the OPA207IDBVR:

- Supply Voltage (V+ to V-):
- Minimum: ±2 V
- Maximum: ±18 V
- Input Voltage Range:
- Common-mode voltage range extends from V- to V+ (rail-to-rail).
- Output Voltage Swing:
- Typically within 20 mV of each rail at a 10 kΩ load.
- Input Offset Voltage (VOS):
- Typical: 50 µV
- Maximum: 250 µV
- Input Bias Current (IB):
- Typical: 1 pA
- Maximum: 5 pA
- Input Impedance:
- Differential: 10^12 Ω
- Common-mode: 10^12 Ω
- Open-Loop Gain:
- Typical: 130 dB
- Minimum: 110 dB
- Gain Bandwidth Product (GBP):
- 8 MHz
- Slew Rate:
- 10 V/µs
- Total Harmonic Distortion + Noise (THD+N):
- Typically 0.0004% at 1 kHz, 2 Vpp
- Power Supply Rejection Ratio (PSRR):
- Typically 100 dB (at V+ = 15 V, V- = -15 V)
- Temperature Coefficient of Input Offset Voltage:
- 0.1 µV/°C

## Package Information

The OPA207IDBVR is available in a SOIC-8 package, which is compact and suitable for surface mount applications. Key characteristics include:

- Dimensions:
- Length: 5.0 mm
- Width: 3.0 mm
- Height: 1.75 mm
- Thermal Resistance:
- Junction-to-Ambient (θJA): 100°C/W (in still air), which indicates how effectively heat is dissipated from the chip.

## Applications

The OPA207IDBVR is versatile and can be used in various applications, including but not limited to:

1. Precision Signal Processing: Ideal for data acquisition systems requiring high accuracy.
2. Instrumentation Amplifiers: Suitable for amplifying low-level signals from sensors in industrial applications.
3. Active Filters: Useful in audio and signal filtering applications due to low distortion and noise levels.
4. Medical Devices: Employed in medical instrumentation where precision and reliability are critical.
5. Automotive Sensors: Often used in sensor signal conditioning in automotive applications.

## Application Circuit Example

When designing with the OPA207, it is essential to consider proper circuit configuration. Below is a simplified non-inverting amplifier circuit example:

```
+V+
|
| R2
|------///-----+
| |
--- |
| | |
| | |
--- |
| +|
Vin | OPA207
| |
+---------------|
-|
GND |
|
GND
```

Components:
- Vin: Input voltage signal.
- R1 and R2: Resistors that set the gain of the amplifier.
- OPA207: The operational amplifier.
- +V: Positive supply voltage.
- GND: Ground reference.

## Conclusion

The Texas Instruments OPA207IDBVR is a highly capable precision operational amplifier that provides low noise, low distortion, and robust performance across a wide range of applications. Its rail-to-rail capability, combined with its high slew rate and low offset voltage, makes it an excellent choice for demanding analog signal processing tasks. For further details and a complete datasheet, please refer to the [Texas Instruments official documentation](https://www.ti.com/product/OPA207).
OPA207IDBVR Compare Parts
  • OPA207IDBVR vs OPA992IDCKR
  • OPA207IDBVR vs OPA992IDBVR
  • OPA207IDBVR vs OPA991TIDCKR
  • OPA207IDBVR vs OPA991SIDBVR
  • OPA207IDBVR vs OPA991QDBVRQ1
  • OPA207IDBVR vs OPA991IDCKR
  • OPA207IDBVR vs OPA991IDBVR
  • OPA207IDBVR vs OPA990SIDBVR
  • OPA207IDBVR vs OPA990IDCKR
  • OPA207IDBVR vs OPA990IDBVR
  • OPA207IDBVR vs OPA890IDR
  • OPA207IDBVR vs OPA890IDG4
  • OPA207IDBVR vs OPA890IDBVTG4
  • OPA207IDBVR vs OPA890IDBVT
  • OPA207IDBVR vs OPA890IDBVR
  • OPA207IDBVR vs OPA890ID
  • OPA207IDBVR vs OPA863SIDBVR
  • OPA207IDBVR vs OPA862IDTKR
  • OPA207IDBVR vs OPA861IDRG4
  • OPA207IDBVR vs OPA861IDR
  • OPA207IDBVR vs OPA861IDBVT
  • OPA207IDBVR vs OPA861IDBVRG4
  • OPA207IDBVR vs OPA861IDBVR
  • OPA207IDBVR vs OPA861ID
  • OPA207IDBVR vs OPA860IDRG4
  • OPA207IDBVR vs OPA860IDR
  • OPA207IDBVR vs OPA860ID
  • OPA207IDBVR vs OPA859QDSGRQ1
  • OPA207IDBVR vs OPA859IDSGT
  • OPA207IDBVR vs OPA859IDSGR
  • OPA207IDBVR vs OPA858QDSGRQ1
  • OPA207IDBVR vs OPA858IDSGT
  • OPA207IDBVR vs OPA858IDSGR
  • OPA207IDBVR vs OPA857TD2
  • OPA207IDBVR vs OPA857IRGTT
  • OPA207IDBVR vs OPA857IRGTR
  • OPA207IDBVR vs OPA856IDSGR
  • OPA207IDBVR vs OPA855QDSGRQ1
  • OPA207IDBVR vs OPA855IDSGT
  • OPA207IDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.