☰
OPA209AIDBVR
OPA209AIDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
History Price: $2.99000
In Stock: 12320
OPA209AIDBVR Specification
Specification
Part No
OPA209AIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
6.4V/μs
Gain Bandwidth Product
18 MHz
-3db Bandwidth
-
Current - Input Bias
1 nA
Voltage - Input Offset
35 μV
Current - Supply
2.2mA
Current - Output / Channel
65 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA209AIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA209AIDBVR Description
Texas Instruments OPA209AIDBVR - Detailed Overview

The OPA209AIDBVR is a precision, low-noise operational amplifier (op-amp) from Texas Instruments, designed to provide ultra-low offset voltage, low drift, and exceptional performance in both high-precision and low-power applications. It is ideal for demanding applications in instrumentation, signal conditioning, and high-precision measurement systems.

Key Features of the OPA209AIDBVR

* Ultra-Low Input Offset Voltage: One of the standout features of the OPA209AIDBVR is its extremely low input offset voltage, typically 25µV, with a maximum value of 50µV. This low offset makes it suitable for high-accuracy applications where even small voltage differences must be amplified without introducing errors.
* High Common-Mode Rejection Ratio (CMRR): The OPA209AIDBVR has a very high CMRR of 120dB (typ), which allows it to reject common-mode signals effectively, ensuring that only the differential signal is amplified, even in noisy environments.
* Low Voltage Noise: The op-amp provides low voltage noise density (typically 0.1nV/√Hz at 1kHz), making it an excellent choice for low-level signal amplification applications where noise must be minimized.
* Low Quiescent Current: With a typical supply current of only 500µA, the OPA209AIDBVR is energy-efficient, making it suitable for battery-powered devices and applications where power consumption is critical.

Electrical Specifications

* Input Voltage Offset: 50µV (max)
* Input Bias Current: 1pA (typ)
* Input Offset Current: 0.05pA (max)
* Supply Voltage Range: ±2.5V to ±18V
* Supply Current: 500µA (typ)
* Common-Mode Rejection Ratio (CMRR): 120dB (typ)
* Open-Loop Gain: 130dB (typ)
* Voltage Noise Density: 0.1nV/√Hz at 1kHz (typ)
* Output Voltage Swing: ±0.6V from rail (min)
* Power-Supply Rejection Ratio (PSRR): 110dB (typ)
* Temperature Range: -40°C to +125°C

Performance Characteristics

* Low Drift: The OPA209AIDBVR offers excellent thermal stability with an input offset voltage drift of just 0.05µV/°C (typ), ensuring that its performance remains consistent over a wide range of operating temperatures.
* Rail-to-Rail Output: The OPA209AIDBVR can drive the output voltage from one rail to the other, providing full utilization of the available voltage range, which is essential for low-voltage designs.
* Low Power Consumption: The device consumes just 500µA of supply current, allowing it to be used in battery-powered and portable applications without sacrificing performance.
* Precision: The low offset voltage and low drift characteristics make it ideal for high-precision applications, including analog-to-digital conversion (ADC) and digital-to-analog conversion (DAC) systems.

Applications

* Instrumentation: The OPA209AIDBVR is suitable for a wide range of precision instrumentation, including high-accuracy voltmeters, signal generators, and oscilloscopes, where low offset and high accuracy are crucial.
* Signal Conditioning: It can be used in applications such as amplification of small signals from sensors, providing clean, low-noise amplification in systems like strain gauges, thermocouples, and other low-level sensors.
* Medical Devices: The OPA209AIDBVR is ideal for medical instrumentation, such as electrocardiograms (ECG), electroencephalograms (EEG), and other monitoring devices where accurate signal processing is required.
* Audio Processing: Due to its low noise and high precision, the OPA209AIDBVR is also a strong candidate for high-quality audio signal processing, including in preamps and active filters.
* Control Systems: In industrial control systems, the OPA209AIDBVR’s precision and low noise make it suitable for precise measurements and control loops, where even small variations can have a significant impact.

Package and Availability

The OPA209AIDBVR comes in a compact 8-lead VSSOP package, making it suitable for space-constrained applications. This package provides excellent thermal performance and is designed for easy integration into printed circuit boards (PCBs). The part is readily available for purchase from authorized distributors.

Conclusion

The OPA209AIDBVR from Texas Instruments is a high-performance, precision operational amplifier that offers ultra-low offset voltage, low drift, low noise, and low power consumption. Its outstanding specifications make it ideal for high-accuracy applications, such as precision instrumentation, medical devices, and signal conditioning in low-level sensor systems. The OPA209AIDBVR delivers reliable, stable performance across a wide temperature range, ensuring its suitability for demanding applications requiring high precision and minimal noise.
OPA209AIDBVR Compare Parts
  • OPA209AIDBVR vs OPA992IDCKR
  • OPA209AIDBVR vs OPA992IDBVR
  • OPA209AIDBVR vs OPA991TIDCKR
  • OPA209AIDBVR vs OPA991SIDBVR
  • OPA209AIDBVR vs OPA991QDBVRQ1
  • OPA209AIDBVR vs OPA991IDCKR
  • OPA209AIDBVR vs OPA991IDBVR
  • OPA209AIDBVR vs OPA990SIDBVR
  • OPA209AIDBVR vs OPA990IDCKR
  • OPA209AIDBVR vs OPA990IDBVR
  • OPA209AIDBVR vs OPA890IDR
  • OPA209AIDBVR vs OPA890IDG4
  • OPA209AIDBVR vs OPA890IDBVTG4
  • OPA209AIDBVR vs OPA890IDBVT
  • OPA209AIDBVR vs OPA890IDBVR
  • OPA209AIDBVR vs OPA890ID
  • OPA209AIDBVR vs OPA863SIDBVR
  • OPA209AIDBVR vs OPA862IDTKR
  • OPA209AIDBVR vs OPA861IDRG4
  • OPA209AIDBVR vs OPA861IDR
  • OPA209AIDBVR vs OPA861IDBVT
  • OPA209AIDBVR vs OPA861IDBVRG4
  • OPA209AIDBVR vs OPA861IDBVR
  • OPA209AIDBVR vs OPA861ID
  • OPA209AIDBVR vs OPA860IDRG4
  • OPA209AIDBVR vs OPA860IDR
  • OPA209AIDBVR vs OPA860ID
  • OPA209AIDBVR vs OPA859QDSGRQ1
  • OPA209AIDBVR vs OPA859IDSGT
  • OPA209AIDBVR vs OPA859IDSGR
  • OPA209AIDBVR vs OPA858QDSGRQ1
  • OPA209AIDBVR vs OPA858IDSGT
  • OPA209AIDBVR vs OPA858IDSGR
  • OPA209AIDBVR vs OPA857TD2
  • OPA209AIDBVR vs OPA857IRGTT
  • OPA209AIDBVR vs OPA857IRGTR
  • OPA209AIDBVR vs OPA856IDSGR
  • OPA209AIDBVR vs OPA855QDSGRQ1
  • OPA209AIDBVR vs OPA855IDSGT
  • OPA209AIDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.