☰
OPA2140AID
OPA2140AID
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2140AID Datasheet
History Price: $7.91000
In Stock: 8720
OPA2140AID Specification
Specification
Part No
OPA2140AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
20V/μs
Gain Bandwidth Product
11 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
30 μV
Current - Supply
1.8mA (x2 Channels)
Current - Output / Channel
36 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2140AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2140AID Description
Introduction to Texas Instruments OPA2140AID

The Texas Instruments OPA2140AID is a precision operational amplifier designed for high-performance applications. This device is part of the OPAx140 family, known for its low noise, low offset voltage, and high bandwidth characteristics. The OPA2140 is particularly well-suited for applications that require accurate signal amplification and processing, such as data acquisition systems, medical instrumentation, and audio equipment.

Key Features

1. Ultra-Low Offset Voltage: The OPA2140 boasts an ultra-low input offset voltage of typically 50 µV, which minimizes errors in precision applications. This feature is crucial for maintaining accuracy in measurement systems.

2. Low Noise Performance: With a voltage noise density of only 1.2 nV/√Hz at 1 kHz, the OPA2140 provides excellent noise performance, making it suitable for sensitive applications where signal integrity is paramount.

3. Wide Supply Voltage Range: The device operates over a wide supply voltage range from ±2.5V to ±18V, allowing flexibility in various circuit designs while ensuring compatibility with different power supply configurations.

4. High Gain Bandwidth Product: The OPA2140 features a gain bandwidth product of 10 MHz, enabling it to handle fast signals with minimal distortion. This characteristic is particularly beneficial in applications requiring high-speed signal processing.

5. Rail-to-Rail Output: The rail-to-rail output capability allows the amplifier to drive loads close to the supply rails, maximizing dynamic range and improving overall performance in low-voltage applications.

6. High Slew Rate: With a slew rate of 27 V/µs, the OPA2140 can quickly respond to changes in input signals, making it ideal for applications that involve rapid signal transitions.

7. Low Total Harmonic Distortion (THD): The device exhibits low total harmonic distortion of 0.0005% at a gain of +1 and 1 kHz frequency, ensuring high fidelity in audio and other sensitive applications.

8. Temperature Range: The OPA2140 operates over an extended temperature range from -40°C to +125°C, making it suitable for use in harsh environments or industrial applications.

9. Small Package Options: Available in various package types including SOIC-8 and VSSOP-8, the compact design allows for easy integration into space-constrained designs.

Specifications

- Supply Voltage (Vs): ±2.5V to ±18V
- Input Offset Voltage (Vos): Typically 50 µV
- Input Bias Current (Ib): Typically 10 pA
- Voltage Noise Density: 1.2 nV/√Hz at 1 kHz
- Gain Bandwidth Product (GBP): 10 MHz
- Slew Rate: 27 V/µs
- Total Harmonic Distortion (THD): 0.0005% at gain = +1 and f = 1 kHz
- Output Swing Range: Rail-to-Rail output capability
- Operating Temperature Range: -40°C to +125°C
- Package Types: SOIC-8, VSSOP-8

Applications

The versatility of the OPA2140 makes it suitable for various applications across multiple industries:

1. Data Acquisition Systems: Its precision characteristics make it ideal for amplifying sensor signals in data acquisition systems where accuracy is critical.

2. Medical Instrumentation: Used in medical devices such as ECG monitors and other diagnostic equipment where low noise and high precision are essential.

3. Audio Equipment: The low distortion and wide bandwidth make the OPA2140 an excellent choice for audio amplifiers and mixing consoles, ensuring high-quality sound reproduction.

4. Industrial Automation: Employed in control systems for monitoring and processing signals from various sensors used in industrial automation processes.

5. Signal Conditioning Circuits: Utilized in circuits that require signal amplification before further processing or analog-to-digital conversion.

6. Instrumentation Amplifiers: Can be configured as part of instrumentation amplifiers for precise differential signal measurement in various applications.

7. Active Filters: Suitable for designing active filters due to its high gain bandwidth product and low noise characteristics.

Conclusion

The Texas Instruments OPA2140AID stands out as a highly versatile operational amplifier that combines precision performance with robust features suitable for a wide range of demanding applications. Its ultra-low offset voltage, excellent noise performance, wide supply voltage range, and rail-to-rail output capability make it an ideal choice for engineers seeking reliable solutions in data acquisition, medical instrumentation, audio processing, and more. With its comprehensive specifications and adaptability across various fields, the OPA2140 provides a solid foundation for enhancing system performance through accurate signal amplification and processing.
OPA2140AID Compare Parts
  • OPA2140AID vs OPA992IDCKR
  • OPA2140AID vs OPA992IDBVR
  • OPA2140AID vs OPA991TIDCKR
  • OPA2140AID vs OPA991SIDBVR
  • OPA2140AID vs OPA991QDBVRQ1
  • OPA2140AID vs OPA991IDCKR
  • OPA2140AID vs OPA991IDBVR
  • OPA2140AID vs OPA990SIDBVR
  • OPA2140AID vs OPA990IDCKR
  • OPA2140AID vs OPA990IDBVR
  • OPA2140AID vs OPA890IDR
  • OPA2140AID vs OPA890IDG4
  • OPA2140AID vs OPA890IDBVTG4
  • OPA2140AID vs OPA890IDBVT
  • OPA2140AID vs OPA890IDBVR
  • OPA2140AID vs OPA890ID
  • OPA2140AID vs OPA863SIDBVR
  • OPA2140AID vs OPA862IDTKR
  • OPA2140AID vs OPA861IDRG4
  • OPA2140AID vs OPA861IDR
  • OPA2140AID vs OPA861IDBVT
  • OPA2140AID vs OPA861IDBVRG4
  • OPA2140AID vs OPA861IDBVR
  • OPA2140AID vs OPA861ID
  • OPA2140AID vs OPA860IDRG4
  • OPA2140AID vs OPA860IDR
  • OPA2140AID vs OPA860ID
  • OPA2140AID vs OPA859QDSGRQ1
  • OPA2140AID vs OPA859IDSGT
  • OPA2140AID vs OPA859IDSGR
  • OPA2140AID vs OPA858QDSGRQ1
  • OPA2140AID vs OPA858IDSGT
  • OPA2140AID vs OPA858IDSGR
  • OPA2140AID vs OPA857TD2
  • OPA2140AID vs OPA857IRGTT
  • OPA2140AID vs OPA857IRGTR
  • OPA2140AID vs OPA856IDSGR
  • OPA2140AID vs OPA855QDSGRQ1
  • OPA2140AID vs OPA855IDSGT
  • OPA2140AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.