☰
OPA2186DR
OPA2186DR
Active
Description:  RAIL-TO-RAIL INPUT AND OUTPUT, 2
Manufacturer:  Texas Instruments
Datasheet:   OPA2186DR Datasheet
History Price: $2.47000
In Stock: 14720
OPA2186DR Specification
Specification
Part No
OPA2186DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
OPAx186
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.35V/μs
Gain Bandwidth Product
750 kHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
450 μV
Current - Supply
90μA (x2 Channels)
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
24 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2186DR PDF Datasheet
OPA2186DR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2186DR Description
Here’s a detailed overview of the Texas Instruments OPA2186DR operational amplifier, including its specifications:

## Overview of Texas Instruments OPA2186DR

The OPA2186DR is a high-precision, low-offset, and low-drift operational amplifier from Texas Instruments. It is designed to deliver exceptional performance in various high-precision applications, making it suitable for demanding analog signal processing tasks. The OPA2186DR features a combination of low offset voltage, low drift, and low noise, which makes it ideal for applications requiring high accuracy and stability.

## Key Features

1. Ultra-Low Offset Voltage:
- The OPA2186DR has a maximum offset voltage of ±25 µV, which ensures minimal error in precision applications.

2. Low Offset Drift:
- The amplifier exhibits a low offset voltage drift of ±0.2 µV/°C, ensuring stability and accuracy over a wide temperature range.

3. Low Noise:
- The device features a low noise density of 0.3 nV/√Hz, which contributes to maintaining signal integrity and accuracy.

4. High Common-Mode Rejection Ratio (CMRR):
- It offers a high CMRR of 130 dB, minimizing the effects of common-mode signals and improving performance in differential measurements.

5. Wide Bandwidth:
- The OPA2186DR provides a high gain-bandwidth product of 2 MHz, enabling it to handle a wide range of frequencies with precision.

6. Low Input Bias Current:
- The amplifier has a low input bias current of ±10 pA, which helps in reducing errors due to bias currents in high-impedance applications.

7. Rail-to-Rail Output:
- The OPA2186DR supports rail-to-rail output operation, allowing it to deliver signals that extend to the supply rails, maximizing the dynamic range of the signal.

8. High Slew Rate:
- With a slew rate of 0.2 V/µs, the amplifier can respond quickly to changes in the input signal, making it suitable for high-speed applications.

## Specifications

Here are the detailed specifications of the Texas Instruments OPA2186DR:

- Supply Voltage:
- Operating voltage range: 2.7V to 5.5V. This range allows the device to be used in a variety of low-voltage systems.

- Offset Voltage:
- Typical offset voltage: ±10 µV.
- Maximum offset voltage: ±25 µV.

- Offset Drift:
- Maximum offset drift: ±0.2 µV/°C.

- Input Bias Current:
- Typical input bias current: ±10 pA.

- Common-Mode Rejection Ratio (CMRR):
- Typical CMRR: 130 dB.

- Gain-Bandwidth Product:
- Gain-bandwidth product: 2 MHz.

- Slew Rate:
- Slew rate: 0.2 V/µs.

- Noise:
- Voltage noise density: 0.3 nV/√Hz.

- Output Voltage Swing:
- Rail-to-rail output swing capability.

- Package Type:
- Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for various PCB designs.

- Temperature Range:
- Operating temperature range: -40°C to +125°C, allowing for reliable performance in a wide range of environmental conditions.

## Applications

The OPA2186DR is suitable for a wide range of high-precision and low-noise applications, including:

1. Instrumentation:
- Ideal for use in measurement and data acquisition systems where accurate signal conditioning is crucial.

2. Medical Equipment:
- Used in medical devices where precision and reliability are essential, such as in sensors and analog signal processing.

3. Industrial Automation:
- Suitable for industrial control systems that require high accuracy and stability in signal processing.

4. Consumer Electronics:
- Applied in high-fidelity audio systems and precision analog circuits in consumer electronics.

5. Analog Signal Processing:
- Utilized in filters, amplifiers, and other analog signal processing circuits where low offset and noise are critical.

## Advantages

1. High Precision:
- The OPA2186DR’s ultra-low offset voltage and drift ensure high accuracy in precision applications.

2. Low Noise:
- Its low noise characteristics help in maintaining signal integrity and accuracy.

3. Wide Temperature Range:
- The device’s wide operating temperature range ensures reliable performance in diverse environmental conditions.

4. Flexibility:
- The rail-to-rail output and low input bias current make it versatile for various application needs.

5. Compact Package:
- The 8-pin SOIC package offers a compact solution for space-constrained designs.

## Conclusion

The Texas Instruments OPA2186DR is a high-precision operational amplifier designed for applications requiring minimal offset voltage, low noise, and high stability. Its features make it suitable for use in instrumentation, medical equipment, industrial automation, consumer electronics, and other high-precision analog signal processing tasks. For detailed information on its implementation, refer to the official datasheet and technical documentation provided by Texas Instruments.
OPA2186DR Compare Parts
  • OPA2186DR vs OPA992IDCKR
  • OPA2186DR vs OPA992IDBVR
  • OPA2186DR vs OPA991TIDCKR
  • OPA2186DR vs OPA991SIDBVR
  • OPA2186DR vs OPA991QDBVRQ1
  • OPA2186DR vs OPA991IDCKR
  • OPA2186DR vs OPA991IDBVR
  • OPA2186DR vs OPA990SIDBVR
  • OPA2186DR vs OPA990IDCKR
  • OPA2186DR vs OPA990IDBVR
  • OPA2186DR vs OPA890IDR
  • OPA2186DR vs OPA890IDG4
  • OPA2186DR vs OPA890IDBVTG4
  • OPA2186DR vs OPA890IDBVT
  • OPA2186DR vs OPA890IDBVR
  • OPA2186DR vs OPA890ID
  • OPA2186DR vs OPA863SIDBVR
  • OPA2186DR vs OPA862IDTKR
  • OPA2186DR vs OPA861IDRG4
  • OPA2186DR vs OPA861IDR
  • OPA2186DR vs OPA861IDBVT
  • OPA2186DR vs OPA861IDBVRG4
  • OPA2186DR vs OPA861IDBVR
  • OPA2186DR vs OPA861ID
  • OPA2186DR vs OPA860IDRG4
  • OPA2186DR vs OPA860IDR
  • OPA2186DR vs OPA860ID
  • OPA2186DR vs OPA859QDSGRQ1
  • OPA2186DR vs OPA859IDSGT
  • OPA2186DR vs OPA859IDSGR
  • OPA2186DR vs OPA858QDSGRQ1
  • OPA2186DR vs OPA858IDSGT
  • OPA2186DR vs OPA858IDSGR
  • OPA2186DR vs OPA857TD2
  • OPA2186DR vs OPA857IRGTT
  • OPA2186DR vs OPA857IRGTR
  • OPA2186DR vs OPA856IDSGR
  • OPA2186DR vs OPA855QDSGRQ1
  • OPA2186DR vs OPA855IDSGT
  • OPA2186DR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.