☰
OPA2188AIDR
OPA2188AIDR
Active
Description:  IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2188AIDR Datasheet
History Price: $3.81000
In Stock: 42040
OPA2188AIDR Specification
Specification
Part No
OPA2188AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.8V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
160 pA
Voltage - Input Offset
6 μV
Current - Supply
415μA (x2 Channels)
Current - Output / Channel
18 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2188AIDR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2188AIDR Description
Overview of Texas Instruments OPA2188AIDR

The OPA2188AIDR is a precision, low-noise operational amplifier from Texas Instruments, designed for a wide range of applications requiring high accuracy and stability. This op-amp is particularly well-suited for instrumentation, data acquisition, and audio applications, where low offset voltage and low noise are critical. The OPA2188AIDR combines advanced performance features with a flexible supply voltage range, making it a versatile choice for engineers.

Key Specifications

- Supply Voltage Range: ±2.5 V to ±18 V (or 5 V to 36 V single supply)
- Input Voltage Range: Common-mode range from (V-) to (V+), allowing for a wide range of input signals.
- Output Voltage Swing: Typically within 10 mV of the supply rails, enabling near-rail-to-rail output.
- Gain Bandwidth Product: 8 MHz, providing sufficient bandwidth for many applications.
- Slew Rate: 0.5 V/µs, allowing for fast response to changing input signals.
- Input Offset Voltage: Typically 50 µV, ensuring high accuracy in signal amplification.
- Input Bias Current: 10 nA, minimizing the impact on the input signal.
- Total Harmonic Distortion (THD): Typically 0.0001% at 1 kHz, ensuring high fidelity in audio applications.
- Package Type: Available in an 8-pin SOIC package.

Performance Characteristics

The OPA2188AIDR is designed to deliver exceptional performance in terms of linearity, noise, and distortion. Its low total harmonic distortion and low noise density make it ideal for high-fidelity audio applications. The device's high open-loop gain ensures that even small input signals can be amplified accurately, making it suitable for precision measurement applications.

Input and Output Features

The op-amp features a wide input common-mode voltage range, which allows it to handle a variety of signal levels without distortion. The output stage is designed to provide a high output current, enabling it to drive capacitive loads effectively. This capability is particularly useful in applications where the amplifier must interface with other components or systems.

Thermal and Stability Considerations

The OPA2188AIDR is designed to operate over a wide temperature range, from -40°C to +125°C, ensuring reliable performance in various environmental conditions. The device includes internal compensation, which enhances stability and reduces the risk of oscillation in feedback configurations. This feature simplifies the design process, as external compensation components are often unnecessary.

Application Areas

The OPA2188AIDR is widely used in various applications, including:

- Audio Equipment: For high-quality audio amplification in mixers, equalizers, and other audio processing devices.
- Instrumentation: In precision measurement systems, where accurate signal amplification is critical.
- Data Acquisition Systems: For amplifying sensor signals before analog-to-digital conversion.
- Medical Devices: In applications requiring high precision and low noise, such as ECG and EEG signal processing.

Design Considerations

When designing with the OPA2188AIDR, it is essential to consider the layout and grounding to minimize noise and ensure optimal performance. Proper decoupling of the power supply and careful routing of the input and output signals can significantly enhance the performance of the amplifier. Additionally, using appropriate feedback and gain configurations can help achieve the desired performance characteristics for specific applications.

Conclusion

The Texas Instruments OPA2188AIDR is a high-performance operational amplifier that meets the demands of modern analog signal processing applications. With its low noise, high accuracy, and wide supply voltage range, it is an excellent choice for engineers looking to implement precision amplification in their designs. Its versatility and robust performance make it suitable for a wide array of applications, from audio to instrumentation and medical devices.
OPA2188AIDR Compare Parts
  • OPA2188AIDR vs OPA992IDCKR
  • OPA2188AIDR vs OPA992IDBVR
  • OPA2188AIDR vs OPA991TIDCKR
  • OPA2188AIDR vs OPA991SIDBVR
  • OPA2188AIDR vs OPA991QDBVRQ1
  • OPA2188AIDR vs OPA991IDCKR
  • OPA2188AIDR vs OPA991IDBVR
  • OPA2188AIDR vs OPA990SIDBVR
  • OPA2188AIDR vs OPA990IDCKR
  • OPA2188AIDR vs OPA990IDBVR
  • OPA2188AIDR vs OPA890IDR
  • OPA2188AIDR vs OPA890IDG4
  • OPA2188AIDR vs OPA890IDBVTG4
  • OPA2188AIDR vs OPA890IDBVT
  • OPA2188AIDR vs OPA890IDBVR
  • OPA2188AIDR vs OPA890ID
  • OPA2188AIDR vs OPA863SIDBVR
  • OPA2188AIDR vs OPA862IDTKR
  • OPA2188AIDR vs OPA861IDRG4
  • OPA2188AIDR vs OPA861IDR
  • OPA2188AIDR vs OPA861IDBVT
  • OPA2188AIDR vs OPA861IDBVRG4
  • OPA2188AIDR vs OPA861IDBVR
  • OPA2188AIDR vs OPA861ID
  • OPA2188AIDR vs OPA860IDRG4
  • OPA2188AIDR vs OPA860IDR
  • OPA2188AIDR vs OPA860ID
  • OPA2188AIDR vs OPA859QDSGRQ1
  • OPA2188AIDR vs OPA859IDSGT
  • OPA2188AIDR vs OPA859IDSGR
  • OPA2188AIDR vs OPA858QDSGRQ1
  • OPA2188AIDR vs OPA858IDSGT
  • OPA2188AIDR vs OPA858IDSGR
  • OPA2188AIDR vs OPA857TD2
  • OPA2188AIDR vs OPA857IRGTT
  • OPA2188AIDR vs OPA857IRGTR
  • OPA2188AIDR vs OPA856IDSGR
  • OPA2188AIDR vs OPA855QDSGRQ1
  • OPA2188AIDR vs OPA855IDSGT
  • OPA2188AIDR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.