Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA2211AIDDA
OPA2211AIDDA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRC 8SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
OPA2211AIDDA Datasheet
History Price: $13.45000
In Stock: 34480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA2211AIDDA Specification
Specification
Part No
OPA2211AIDDA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
27V/μs
Gain Bandwidth Product
80 MHz
-3db Bandwidth
-
Current - Input Bias
60 nA
Voltage - Input Offset
30 μV
Current - Supply
3.6mA (x2 Channels)
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
OPA2211AIDDA Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2211AIDDA Compare Parts
OPA2211AIDDA vs OPA992IDCKR
OPA2211AIDDA vs OPA992IDBVR
OPA2211AIDDA vs OPA991TIDCKR
OPA2211AIDDA vs OPA991SIDBVR
OPA2211AIDDA vs OPA991QDBVRQ1
OPA2211AIDDA vs OPA991IDCKR
OPA2211AIDDA vs OPA991IDBVR
OPA2211AIDDA vs OPA990SIDBVR
OPA2211AIDDA vs OPA990IDCKR
OPA2211AIDDA vs OPA990IDBVR
OPA2211AIDDA vs OPA890IDR
OPA2211AIDDA vs OPA890IDG4
OPA2211AIDDA vs OPA890IDBVTG4
OPA2211AIDDA vs OPA890IDBVT
OPA2211AIDDA vs OPA890IDBVR
OPA2211AIDDA vs OPA890ID
OPA2211AIDDA vs OPA863SIDBVR
OPA2211AIDDA vs OPA862IDTKR
OPA2211AIDDA vs OPA861IDRG4
OPA2211AIDDA vs OPA861IDR
OPA2211AIDDA vs OPA861IDBVT
OPA2211AIDDA vs OPA861IDBVRG4
OPA2211AIDDA vs OPA861IDBVR
OPA2211AIDDA vs OPA861ID
OPA2211AIDDA vs OPA860IDRG4
OPA2211AIDDA vs OPA860IDR
OPA2211AIDDA vs OPA860ID
OPA2211AIDDA vs OPA859QDSGRQ1
OPA2211AIDDA vs OPA859IDSGT
OPA2211AIDDA vs OPA859IDSGR
OPA2211AIDDA vs OPA858QDSGRQ1
OPA2211AIDDA vs OPA858IDSGT
OPA2211AIDDA vs OPA858IDSGR
OPA2211AIDDA vs OPA857TD2
OPA2211AIDDA vs OPA857IRGTT
OPA2211AIDDA vs OPA857IRGTR
OPA2211AIDDA vs OPA856IDSGR
OPA2211AIDDA vs OPA855QDSGRQ1
OPA2211AIDDA vs OPA855IDSGT
OPA2211AIDDA vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.