☰
OPA2227P
OPA2227P
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA2227P Datasheet
History Price: $11.78000
In Stock: 80
OPA2227P Specification
Specification
Part No
OPA2227P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
2.3V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
2.5 nA
Voltage - Input Offset
5 μV
Current - Supply
3.7mA (x2 Channels)
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OPA2227P PDF Datasheet
OPA2227P Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2227P Description

The Texas Instruments OPA2227P is a high-precision, low-noise operational amplifier (op-amp) designed for use in demanding analog applications. Known for its outstanding accuracy, low drift, and low noise characteristics, the OPA2227P is ideal for high-precision instrumentation, measurement systems, and audio applications. With a combination of low offset voltage, low input bias current, and excellent power supply rejection ratio (PSRR), this op-amp is suited for circuits where high accuracy and reliability are essential.

## Key Features

* Low Offset Voltage: The OPA2227P features a maximum offset voltage of 25µV, ensuring minimal error in precision applications.
* Low Input Bias Current: With an input bias current of just 1pA, the OPA2227P minimizes the impact of input leakage, which is crucial for high-impedance sensor applications.
* Low Noise: The device exhibits ultra-low noise performance, with a noise density of 1.3nV/√Hz at 1kHz, making it ideal for low-level signal amplification, such as in audio and instrumentation circuits.
* High Precision: With excellent offset voltage drift and low drift over temperature, the OPA2227P ensures high-precision operation in environments with varying temperatures.
* Wide Supply Voltage Range: It operates over a wide supply voltage range of ±2.25V to ±18V, offering flexibility for various power supply configurations.
* Rail-to-Rail Output: The OPA2227P has a rail-to-rail output stage, enabling the op-amp to drive signals close to the supply rails, maximizing the dynamic range in low-voltage applications.
* High CMRR and PSRR: The device features high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), making it highly resistant to power supply variations and common-mode disturbances.

## Electrical Characteristics

* Input Offset Voltage: 25µV (maximum)
* Input Bias Current: 1pA (typical)
* Input Offset Current: 0.2pA (maximum)
* Noise Density: 1.3nV/√Hz at 1kHz (typical)
* Power Supply Range: ±2.25V to ±18V
* Supply Current: 1.1mA per amplifier (typical)
* Output Swing: Rail-to-rail output, typically 0.8V from either supply rail with a 10kΩ load
* Input Voltage Range: Common-mode input voltage range includes the negative rail, allowing for single-supply operation.
* Common-Mode Rejection Ratio (CMRR): 130dB (typical)
* Power Supply Rejection Ratio (PSRR): 130dB (typical)
* Gain Bandwidth: 8MHz (typical)
* Slew Rate: 0.02V/µs (typical)
* Total Harmonic Distortion (THD): 0.0005% at 1kHz, 1V peak-to-peak output

## Application Areas

* Precision Instrumentation: The OPA2227P is ideal for precision measurement systems where accurate voltage readings are required. Its low offset voltage and drift characteristics ensure that the output signal is stable and accurate over time.
* Audio Systems: With its low noise and high precision, the OPA2227P is well-suited for high-fidelity audio systems, where preserving signal integrity is essential. It provides clean amplification for microphone preamps, audio filters, and other sensitive audio components.
* Data Acquisition Systems: In data acquisition systems, the OPA2227P can amplify small analog signals with minimal error, providing the high input impedance needed to interface with various sensors.
* Medical Equipment: The op-amp is used in medical devices that require precise, low-noise amplification, such as electrocardiogram (ECG) or electroencephalogram (EEG) equipment.
* Test Equipment: The OPA2227P is suitable for use in test and measurement devices that require low offset voltage and high precision, such as oscilloscopes, spectrum analyzers, and signal generators.
* Sensor Amplifiers: Its high precision and low noise make it an ideal choice for sensor amplification in various industrial and scientific applications.

## Pin Configuration

The OPA2227P is available in an 8-pin dual in-line package (DIP) and can also be found in smaller surface-mount packages. Below is a description of the pinout for the 8-pin DIP configuration:

* Pin 1: Offset Null – Used for external offset adjustment if required.
* Pin 2: Inverting Input (−) – The inverting input terminal for the op-amp.
* Pin 3: Non-Inverting Input (+) – The non-inverting input terminal for the op-amp.
* Pin 4: V− (Negative Power Supply) – The negative power supply voltage pin.
* Pin 5: Offset Null – Used for external offset adjustment if required.
* Pin 6: Output – The output of the op-amp.
* Pin 7: V+ (Positive Power Supply) – The positive power supply voltage pin.
* Pin 8: NC (No Connection) – This pin is not connected internally and can be left floating.

## Mechanical Characteristics

* Package Type: 8-pin Dual In-Line Package (DIP) or 8-pin Surface-Mount Package (SOIC-8)
* Weight: Approximately 0.5g (DIP package)
* Dimensions:

* Length: 9.8mm
* Width: 6.35mm
* Height: 3.6mm (DIP)
* Lead Pitch: 2.54mm (DIP)
* Operating Temperature Range: -40°C to +85°C

## Protection Features

* Thermal Shutdown: The OPA2227P features internal thermal protection to prevent overheating during operation.
* Short-Circuit Protection: The device includes protection circuitry to prevent damage in case of short circuits.
* Overload Protection: Designed to safely handle overloaded conditions without damage, ensuring reliability in demanding applications.

## Conclusion

The Texas Instruments OPA2227P is a high-performance, low-noise operational amplifier that excels in precision applications requiring minimal offset voltage, low bias current, and high stability over time. With its superior noise performance, wide supply voltage range, and rail-to-rail output, it is a versatile choice for sensitive analog circuitry across a wide range of industries. Whether used in medical instrumentation, audio equipment, or precision data acquisition systems, the OPA2227P offers outstanding performance, making it a trusted solution for demanding analog applications.
OPA2227P Compare Parts
  • OPA2227P vs OPA992IDCKR
  • OPA2227P vs OPA992IDBVR
  • OPA2227P vs OPA991TIDCKR
  • OPA2227P vs OPA991SIDBVR
  • OPA2227P vs OPA991QDBVRQ1
  • OPA2227P vs OPA991IDCKR
  • OPA2227P vs OPA991IDBVR
  • OPA2227P vs OPA990SIDBVR
  • OPA2227P vs OPA990IDCKR
  • OPA2227P vs OPA990IDBVR
  • OPA2227P vs OPA890IDR
  • OPA2227P vs OPA890IDG4
  • OPA2227P vs OPA890IDBVTG4
  • OPA2227P vs OPA890IDBVT
  • OPA2227P vs OPA890IDBVR
  • OPA2227P vs OPA890ID
  • OPA2227P vs OPA863SIDBVR
  • OPA2227P vs OPA862IDTKR
  • OPA2227P vs OPA861IDRG4
  • OPA2227P vs OPA861IDR
  • OPA2227P vs OPA861IDBVT
  • OPA2227P vs OPA861IDBVRG4
  • OPA2227P vs OPA861IDBVR
  • OPA2227P vs OPA861ID
  • OPA2227P vs OPA860IDRG4
  • OPA2227P vs OPA860IDR
  • OPA2227P vs OPA860ID
  • OPA2227P vs OPA859QDSGRQ1
  • OPA2227P vs OPA859IDSGT
  • OPA2227P vs OPA859IDSGR
  • OPA2227P vs OPA858QDSGRQ1
  • OPA2227P vs OPA858IDSGT
  • OPA2227P vs OPA858IDSGR
  • OPA2227P vs OPA857TD2
  • OPA2227P vs OPA857IRGTT
  • OPA2227P vs OPA857IRGTR
  • OPA2227P vs OPA856IDSGR
  • OPA2227P vs OPA855QDSGRQ1
  • OPA2227P vs OPA855IDSGT
  • OPA2227P vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.