☰
OPA227P
OPA227P
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA227P Datasheet
History Price: $7.45000
In Stock: 8400
OPA227P Specification
Specification
Part No
OPA227P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2.3V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
2.5 nA
Voltage - Input Offset
5 μV
Current - Supply
3.7mA
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OPA227P Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA227P Description
The Texas Instruments OPA227P is a precision operational amplifier known for its low noise, low offset voltage, and high precision characteristics. It is widely used in various applications, including instrumentation, data acquisition, and signal processing. Below is a detailed overview of the OPA227P, including its specifications and features.

## Overview

The OPA227P is a high-performance, low-noise operational amplifier that offers a combination of high precision and low power consumption. It is designed to operate in a wide range of applications, making it suitable for both commercial and industrial use. The device is available in a standard 8-pin DIP package, which makes it easy to integrate into various circuit designs.

## Key Features

1. Low Offset Voltage: The OPA227P features a low input offset voltage of typically 50 µV, which ensures high accuracy in applications requiring precise signal amplification.

2. Low Noise: With a voltage noise density of 0.1 µV/√Hz at 1 kHz, the OPA227P is ideal for low-level signal amplification, minimizing the impact of noise on the output signal.

3. High Open-Loop Gain: The amplifier provides a high open-loop gain of 130 dB, which contributes to its excellent linearity and performance in feedback configurations.

4. Wide Bandwidth: The OPA227P has a gain-bandwidth product of 8 MHz, allowing it to handle a wide range of frequencies while maintaining stability.

5. Low Power Consumption: The device operates on a supply voltage range of ±2.5 V to ±18 V, with a low quiescent current of 1.5 mA per amplifier, making it suitable for battery-powered applications.

6. Rail-to-Rail Output: The OPA227P features a rail-to-rail output stage, enabling it to drive loads close to the supply rails, which is beneficial in low-voltage applications.

7. Temperature Range: The operational amplifier is specified for a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

## Specifications

- Input Offset Voltage: 50 µV (typical), 200 µV (maximum)
- Input Bias Current: 10 nA (typical), 100 nA (maximum)
- Input Impedance: 10^12 Ω (typical)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Power Supply Rejection Ratio (PSRR): 120 dB (typical)
- Output Voltage Swing: Within 10 mV of the supply rails (typical)
- Slew Rate: 0.5 V/µs (typical)
- Gain-Bandwidth Product: 8 MHz (typical)
- Total Harmonic Distortion (THD): 0.0005% (typical at 1 kHz)
- Supply Voltage Range: ±2.5 V to ±18 V
- Quiescent Current: 1.5 mA (typical)

## Applications

The OPA227P is suitable for a variety of applications, including:

- Precision signal conditioning
- Data acquisition systems
- Medical instrumentation
- Transducer interfacing
- Active filters
- Audio processing

## Conclusion

The Texas Instruments OPA227P operational amplifier is a versatile and high-performance device that excels in precision applications. Its low noise, low offset voltage, and wide bandwidth make it an excellent choice for engineers looking to design reliable and accurate electronic systems. Whether used in industrial, commercial, or consumer applications, the OPA227P provides the performance and reliability needed for demanding tasks.
OPA227P Compare Parts
  • OPA227P vs OPA992IDCKR
  • OPA227P vs OPA992IDBVR
  • OPA227P vs OPA991TIDCKR
  • OPA227P vs OPA991SIDBVR
  • OPA227P vs OPA991QDBVRQ1
  • OPA227P vs OPA991IDCKR
  • OPA227P vs OPA991IDBVR
  • OPA227P vs OPA990SIDBVR
  • OPA227P vs OPA990IDCKR
  • OPA227P vs OPA990IDBVR
  • OPA227P vs OPA890IDR
  • OPA227P vs OPA890IDG4
  • OPA227P vs OPA890IDBVTG4
  • OPA227P vs OPA890IDBVT
  • OPA227P vs OPA890IDBVR
  • OPA227P vs OPA890ID
  • OPA227P vs OPA863SIDBVR
  • OPA227P vs OPA862IDTKR
  • OPA227P vs OPA861IDRG4
  • OPA227P vs OPA861IDR
  • OPA227P vs OPA861IDBVT
  • OPA227P vs OPA861IDBVRG4
  • OPA227P vs OPA861IDBVR
  • OPA227P vs OPA861ID
  • OPA227P vs OPA860IDRG4
  • OPA227P vs OPA860IDR
  • OPA227P vs OPA860ID
  • OPA227P vs OPA859QDSGRQ1
  • OPA227P vs OPA859IDSGT
  • OPA227P vs OPA859IDSGR
  • OPA227P vs OPA858QDSGRQ1
  • OPA227P vs OPA858IDSGT
  • OPA227P vs OPA858IDSGR
  • OPA227P vs OPA857TD2
  • OPA227P vs OPA857IRGTT
  • OPA227P vs OPA857IRGTR
  • OPA227P vs OPA856IDSGR
  • OPA227P vs OPA855QDSGRQ1
  • OPA227P vs OPA855IDSGT
  • OPA227P vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.