☰
OPA2356AID
OPA2356AID
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2356AID Datasheet
History Price: $3.92000
In Stock: 11360
OPA2356AID Specification
Specification
Part No
OPA2356AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
360V/μs
Gain Bandwidth Product
200 MHz
-3db Bandwidth
450 MHz
Current - Input Bias
3 pA
Voltage - Input Offset
2 mV
Current - Supply
8.3mA (x2 Channels)
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2356AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2356AID Description
The Texas Instruments OPA2356AID is a high-precision, low-power operational amplifier designed for a wide range of precision analog applications. It offers outstanding performance, including low offset voltage, low drift, and low noise, making it suitable for both industrial and consumer electronics where accurate signal amplification is required. With its ultra-low quiescent current, it is ideal for battery-powered applications that demand efficiency without compromising on performance.

## Key Features:

* Low Offset Voltage:
The OPA2356AID features a very low input offset voltage of 25 µV (maximum), which ensures high accuracy in precision measurement applications. This low offset voltage minimizes errors in applications such as sensor signal conditioning and precision analog circuits.

* Low Input Bias Current:
With an input bias current of just 0.1 nA, the OPA2356AID is highly suited for high-impedance signal sources, where minimizing bias current is critical for maintaining signal integrity and avoiding distortion in sensitive applications.

* Ultra-Low Power Consumption:
The device operates with a low quiescent current of 12 µA per amplifier (typical), which makes it ideal for battery-operated and portable applications. This ultra-low power consumption helps extend battery life without sacrificing performance.

* Wide Supply Voltage Range:
The OPA2356AID is designed to operate with a single-supply voltage ranging from 1.8V to 5.5V, or dual-supply voltages of ±0.9V to ±2.75V. This wide supply range makes it flexible for use in both low-voltage systems and standard 3.3V or 5V logic circuits.

* Low Noise Performance:
The OPA2356AID has a low noise density of 5.5 nV/√Hz at 1 kHz, making it ideal for applications that require high signal-to-noise ratio (SNR), such as audio signal processing, medical instrumentation, and measurement systems.

* Rail-to-Rail Input and Output:
The operational amplifier supports rail-to-rail input and output, which means it can drive output signals all the way to the supply rails, maximizing the available output swing in low-voltage systems. This feature allows for full utilization of the voltage range without distortion.

* High Common-Mode Rejection Ratio (CMRR):
The OPA2356AID offers a high CMRR of 120 dB (typical), ensuring that common-mode noise and interference are effectively rejected. This is essential in environments with noisy power supplies or where differential measurements are being made.

* Low Total Harmonic Distortion (THD):
With a low total harmonic distortion (THD) of 0.0001% at 1 kHz, the OPA2356AID provides excellent signal fidelity, making it suitable for high-precision audio applications and any scenario where minimal distortion is essential.

## Specifications:

* Device Type: Precision Operational Amplifier
* Offset Voltage:

* Maximum: 25 µV
* Typical: 10 µV
* Input Bias Current: 0.1 nA (maximum)
* Input Voltage Noise Density: 5.5 nV/√Hz at 1 kHz
* Power Consumption:

* Quiescent Current: 12 µA per amplifier (typical)
* Supply Current: 24 µA (typical, dual op-amp configuration)
* Supply Voltage Range:

* Single Supply: 1.8V to 5.5V
* Dual Supply: ±0.9V to ±2.75V
* Output Swing: Rail-to-Rail output
* Common-Mode Rejection Ratio (CMRR):

* 120 dB (typical)
* Power Supply Rejection Ratio (PSRR):

* 120 dB (typical)
* Slew Rate: 0.02 V/µs (typical)
* Gain Bandwidth Product (GBWP): 0.25 MHz (typical)
* Total Harmonic Distortion (THD): 0.0001% (typical at 1 kHz)
* Operating Temperature Range:

* Industrial grade: -40°C to +125°C
* Package Type:

* 8-pin MSOP (Micro Small Outline Package)
* 8-pin SOIC (Surface-Mount Package)

## Applications:

* Precision Measurement and Sensing Systems:
The OPA2356AID’s low offset voltage and low input bias current make it ideal for precision measurement systems, including sensor signal conditioning and analog-to-digital conversion applications. It ensures accurate readings in sensitive circuits that require high fidelity.

* Audio Signal Processing:
With its low noise density and low harmonic distortion, the OPA2356AID is well-suited for high-quality audio equipment. It can be used in preamplifiers, equalizers, and other audio circuits where signal integrity is crucial for maintaining sound quality.

* Battery-Powered and Portable Devices:
Thanks to its ultra-low quiescent current, the OPA2356AID is ideal for battery-operated applications such as portable instrumentation, wearable devices, and remote sensors. The low power consumption ensures extended battery life, which is vital for mobile systems.

* Medical Instrumentation:
The OPA2356AID’s high accuracy, low noise, and low power consumption make it ideal for medical devices such as ECG, EEG, and blood pressure monitoring equipment. It can be used for amplifying delicate biosignals with minimal distortion.

* Precision Voltage and Current Regulation:
Its precision and low noise make the OPA2356AID suitable for use in high-precision voltage regulators and current measurement systems, where maintaining a constant output voltage or current is necessary with minimal variation.

* Test and Measurement Equipment:
The device is commonly used in test and measurement systems where accurate signal amplification is required. It is effective in oscilloscopes, function generators, and data acquisition systems.

* High-Precision DACs and ADCs:
The OPA2356AID is often used in conjunction with digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) for accurate signal conditioning, ensuring that the analog signal is amplified with minimal offset and distortion before conversion.

## Summary:

The Texas Instruments OPA2356AID is a precision operational amplifier that combines high accuracy, low power consumption, and low noise performance. Its rail-to-rail input and output, along with a wide operating voltage range, make it versatile for use in a variety of systems, from portable battery-powered devices to high-precision industrial applications. Its low offset voltage, low input bias current, and high CMRR ensure that it provides accurate amplification with minimal distortion, making it ideal for applications in measurement, audio, medical instrumentation, and more. With its exceptional performance and low-power characteristics, the OPA2356AID offers a comprehensive solution for signal processing in sensitive, high-fidelity systems.
OPA2356AID Compare Parts
  • OPA2356AID vs OPA992IDCKR
  • OPA2356AID vs OPA992IDBVR
  • OPA2356AID vs OPA991TIDCKR
  • OPA2356AID vs OPA991SIDBVR
  • OPA2356AID vs OPA991QDBVRQ1
  • OPA2356AID vs OPA991IDCKR
  • OPA2356AID vs OPA991IDBVR
  • OPA2356AID vs OPA990SIDBVR
  • OPA2356AID vs OPA990IDCKR
  • OPA2356AID vs OPA990IDBVR
  • OPA2356AID vs OPA890IDR
  • OPA2356AID vs OPA890IDG4
  • OPA2356AID vs OPA890IDBVTG4
  • OPA2356AID vs OPA890IDBVT
  • OPA2356AID vs OPA890IDBVR
  • OPA2356AID vs OPA890ID
  • OPA2356AID vs OPA863SIDBVR
  • OPA2356AID vs OPA862IDTKR
  • OPA2356AID vs OPA861IDRG4
  • OPA2356AID vs OPA861IDR
  • OPA2356AID vs OPA861IDBVT
  • OPA2356AID vs OPA861IDBVRG4
  • OPA2356AID vs OPA861IDBVR
  • OPA2356AID vs OPA861ID
  • OPA2356AID vs OPA860IDRG4
  • OPA2356AID vs OPA860IDR
  • OPA2356AID vs OPA860ID
  • OPA2356AID vs OPA859QDSGRQ1
  • OPA2356AID vs OPA859IDSGT
  • OPA2356AID vs OPA859IDSGR
  • OPA2356AID vs OPA858QDSGRQ1
  • OPA2356AID vs OPA858IDSGT
  • OPA2356AID vs OPA858IDSGR
  • OPA2356AID vs OPA857TD2
  • OPA2356AID vs OPA857IRGTT
  • OPA2356AID vs OPA857IRGTR
  • OPA2356AID vs OPA856IDSGR
  • OPA2356AID vs OPA855QDSGRQ1
  • OPA2356AID vs OPA855IDSGT
  • OPA2356AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.