☰
OPA2364AID
OPA2364AID
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2364AID Datasheet
History Price: $3.51000
In Stock: 37520
OPA2364AID Specification
Specification
Part No
OPA2364AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
7 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
1.1mA (x2 Channels)
Current - Output / Channel
85 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2364AID PDF Datasheet
OPA2364AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2364AID Description

The Texas Instruments OPA2364AID is a high-performance, precision operational amplifier designed for a variety of applications including instrumentation, data acquisition, and high-fidelity audio. Known for its low noise, low offset voltage, and high bandwidth, the OPA2364AID is ideal for applications that require accurate signal processing.## Texas Instruments OPA2364AID Overview

The Texas Instruments OPA2364AID is a precision, low-noise operational amplifier (op-amp) that is highly regarded for its performance in a wide range of applications, including instrumentation, audio processing, and signal conditioning. Designed to meet the needs of engineers requiring accurate and reliable amplification, the OPA2364AID features several key attributes that enhance its functionality.

## Key Features

1. Low Noise Performance:
- The OPA2364AID exhibits a low voltage noise density of 9 nV/√Hz, which is crucial for high-precision applications where even the smallest noise levels can impact performance.

2. Ultra-Low Offset Voltage:
- With a typical input offset voltage of just 25 µV and a maximum of 50 µV, this op-amp ensures that signal integrity is maintained, especially in applications requiring high accuracy.

3. High Gain Bandwidth Product:
- The device has a gain bandwidth product of 10 MHz, enabling it to handle a wide range of frequencies while maintaining stability and performance.

4. Fast Slew Rate:
- Featuring a slew rate of 15 V/µs, the OPA2364AID can respond quickly to rapid signal changes, making it ideal for high-speed applications.

5. Rail-to-Rail Output:
- The op-amp provides rail-to-rail output swing, which maximizes the output dynamic range, allowing it to perform effectively in single-supply applications.

6. Wide Supply Voltage Range:
- The OPA2364AID operates over a supply voltage range from ±2.5 V to ±15 V, offering versatility in various power supply configurations.

7. Low Total Harmonic Distortion (THD):
- With typical THD of 0.002%, the OPA2364AID is suitable for high-fidelity audio applications, ensuring minimal distortion in the amplified signals.

8. Wide Temperature Range:
- This operational amplifier operates effectively over an extended temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

## Detailed Specifications

Here are the detailed specifications for the OPA2364AID:

- Supply Voltage Range:
- ±2.5 V to ±15 V (or 5 V to 30 V single supply).

- Input Voltage Range:
- Common-mode voltage range extends from V- to V+, allowing for full rail-to-rail performance.

- Output Voltage Swing:
- Typically within 10 mV of each rail under a 2 kΩ load, which facilitates full utilization of the power supply range.

- Input Offset Voltage:
- 50 µV (max), 25 µV (typ), ensuring high precision.

- Input Bias Current:
- 10 pA (typ), contributing to the overall low noise performance.

- Open-Loop Gain:
- 120 dB (min), 140 dB (typ) at V = 15 V, allowing for significant amplification of small signals.

- Gain Bandwidth Product:
- 10 MHz (typ), suitable for a variety of frequency applications.

- Slew Rate:
- 15 V/µs (typ), enabling rapid response to changing signals.

- Power Supply Rejection Ratio (PSRR):
- 120 dB (typ), which indicates excellent performance in rejecting supply voltage variations.

- Common-Mode Rejection Ratio (CMRR):
- 120 dB (typ), ensuring that common-mode signals are effectively rejected.

- Total Harmonic Distortion (THD):
- 0.002% (typ), critical for audio and high-fidelity applications.

- Operating Temperature Range:
- -40°C to 125°C, ensuring reliability in a wide range of environments.

- Package Type:
- Available in an 8-pin SOIC (D) or MSOP (DGK) package for space-constrained designs.

## Applications

The OPA2364AID is suitable for a wide array of applications, including but not limited to:

1. Instrumentation:
- Ideal for amplifying signals from various sensors, such as thermocouples and pressure sensors.

2. Audio Processing:
- Used in audio mixers, preamps, and equalizers, where high fidelity is required.

3. Signal Conditioning:
- Can condition sensor outputs for data acquisition systems.

4. Active Filters:
- Suitable for designing active filters for signal processing applications.

5. Medical Equipment:
- Its low noise and high precision make it well-suited for medical instrumentation.

## Design Considerations

When integrating the OPA2364AID into your design, consider the following:

- Power Supply Decoupling:
- Implement proper decoupling near the power supply pins to minimize noise and ensure stable operation.

- PCB Layout:
- Good layout practices are essential to maximize performance. Keep signal traces short and use ground planes to reduce electromagnetic interference.

- Load Impedance:
- Ensure that the load impedance is within specifications to avoid distortion and maintain the desired output performance.

- Thermal Management:
- While the OPA2364AID is designed to operate under a wide temperature range, ensuring proper thermal management can help optimize performance, especially in high-temperature environments.

## Conclusion

The Texas Instruments OPA2364AID operational amplifier stands out for its combination of precision, low noise, and versatile performance. With its extensive specifications and robust features, it is an excellent choice for engineers seeking a reliable op-amp for various demanding applications, from high-fidelity audio to sensitive instrumentation.

## Key Features

1. Low Noise:
- The OPA2364AID exhibits a low noise density of 9 nV/√Hz, making it suitable for sensitive applications where signal integrity is paramount.

2. Low Offset Voltage:
- With a maximum offset voltage of 50 µV (typical), this op-amp provides high precision, crucial for applications like data acquisition where small signal variations need to be accurately measured.

3. High Gain Bandwidth Product:
- The device boasts a gain bandwidth product of 10 MHz, allowing it to handle fast signal changes and making it suitable for a wide range of frequency applications.

4. High Slew Rate:
- The OPA2364AID has a slew rate of 15 V/µs, which ensures quick response to rapid signal changes, making it effective in high-speed applications.

5. Wide Supply Voltage Range:
- The operational amplifier operates over a supply voltage range of ±2.5 V to ±15 V, allowing for versatile application in various power supply scenarios.

6. Rail-to-Rail Output:
- The output can swing very close to the supply rails, maximizing the output dynamic range and making it suitable for single-supply operation.

7. Low Total Harmonic Distortion (THD):
- The OPA2364AID features low THD (typically 0.002%), making it suitable for high-fidelity audio applications where distortion can significantly affect performance.

8. Temperature Range:
- The device operates over an extended temperature range of -40°C to 125°C, ensuring reliability in harsh environments.

## Specifications

Here are the detailed specifications for the OPA2364AID:

- Supply Voltage Range:
- ±2.5 V to ±15 V (or 5 V to 30 V single supply)

- Input Voltage Range:
- Common-mode voltage range extends from V- to V+, allowing for full rail-to-rail performance.

- Output Voltage Swing:
- Typically within 10 mV of each rail under a 2 kΩ load.

- Input Offset Voltage:
- 50 µV (max), 25 µV (typ).

- Input Bias Current:
- 10 pA (typ).

- Open-Loop Gain:
- 120 dB (min), 140 dB (typ) at V = 15 V.

- Gain Bandwidth Product:
- 10 MHz (typ).

- Slew Rate:
- 15 V/µs (typ).

- Power Supply Rejection Ratio (PSRR):
- 120 dB (typ).

- Common-Mode Rejection Ratio (CMRR):
- 120 dB (typ).

- Total Harmonic Distortion (THD):
- 0.002% (typ).

- Operating Temperature Range:
- -40°C to 125°C.

- Package Type:
- Available in an 8-pin SOIC (D) or MSOP (DGK) package.

## Applications

The OPA2364AID is suitable for a wide range of applications, including:

1. Instrumentation:
- Used in data acquisition systems for amplifying sensor signals.

2. Audio Processing:
- Ideal for high-fidelity audio applications, such as mixers, preamps, and equalizers.

3. Signal Conditioning:
- Suitable for conditioning signals from various sensors, including temperature, pressure, and light sensors.

4. Active Filters:
- Can be used in designing active filter circuits to manage frequency response.

5. Medical Equipment:
- Well-suited for medical instrumentation due to its low noise and high precision characteristics.

## Design Considerations

When designing with the OPA2364AID, consider the following:

- Power Supply Decoupling:
- It is essential to decouple the power supply close to the amplifier pins to minimize noise and ensure stable operation.

- PCB Layout:
- Good PCB layout practices are critical for performance. Keep signal paths short and use ground planes to reduce interference.

- Load Impedance:
- Consider the load impedance as it can affect the output voltage swing and overall performance. Ensure the load is within the specified limits for optimal operation.

- Thermal Management:
- Although the OPA2364AID is robust, ensuring proper thermal management can help in achieving better performance, especially in high-temperature environments.

## Conclusion

The Texas Instruments OPA2364AID is a versatile and high-performance operational amplifier that excels in precision applications. Its low noise, low offset voltage, and wide bandwidth make it suitable for a variety of demanding tasks, from audio processing to instrumentation. With its robust features and reliability, the OPA2364AID remains an excellent choice for engineers looking for a high-quality operational amplifier in their designs.
OPA2364AID Compare Parts
  • OPA2364AID vs OPA992IDCKR
  • OPA2364AID vs OPA992IDBVR
  • OPA2364AID vs OPA991TIDCKR
  • OPA2364AID vs OPA991SIDBVR
  • OPA2364AID vs OPA991QDBVRQ1
  • OPA2364AID vs OPA991IDCKR
  • OPA2364AID vs OPA991IDBVR
  • OPA2364AID vs OPA990SIDBVR
  • OPA2364AID vs OPA990IDCKR
  • OPA2364AID vs OPA990IDBVR
  • OPA2364AID vs OPA890IDR
  • OPA2364AID vs OPA890IDG4
  • OPA2364AID vs OPA890IDBVTG4
  • OPA2364AID vs OPA890IDBVT
  • OPA2364AID vs OPA890IDBVR
  • OPA2364AID vs OPA890ID
  • OPA2364AID vs OPA863SIDBVR
  • OPA2364AID vs OPA862IDTKR
  • OPA2364AID vs OPA861IDRG4
  • OPA2364AID vs OPA861IDR
  • OPA2364AID vs OPA861IDBVT
  • OPA2364AID vs OPA861IDBVRG4
  • OPA2364AID vs OPA861IDBVR
  • OPA2364AID vs OPA861ID
  • OPA2364AID vs OPA860IDRG4
  • OPA2364AID vs OPA860IDR
  • OPA2364AID vs OPA860ID
  • OPA2364AID vs OPA859QDSGRQ1
  • OPA2364AID vs OPA859IDSGT
  • OPA2364AID vs OPA859IDSGR
  • OPA2364AID vs OPA858QDSGRQ1
  • OPA2364AID vs OPA858IDSGT
  • OPA2364AID vs OPA858IDSGR
  • OPA2364AID vs OPA857TD2
  • OPA2364AID vs OPA857IRGTT
  • OPA2364AID vs OPA857IRGTR
  • OPA2364AID vs OPA856IDSGR
  • OPA2364AID vs OPA855QDSGRQ1
  • OPA2364AID vs OPA855IDSGT
  • OPA2364AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.