☰
OPA2376AID
OPA2376AID
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2376AID Datasheet
History Price: $3.10000
In Stock: 34800
OPA2376AID Specification
Specification
Part No
OPA2376AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential, Rail-to-Rail
Slew Rate
2V/μs
Gain Bandwidth Product
5.5 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
5 μV
Current - Supply
760μA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2376AID PDF Datasheet
OPA2376AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2376AID Description
Overview of Texas Instruments OPA2376AID

The Texas Instruments OPA2376AID is a precision, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and instrumentation. This op-amp is known for its high accuracy, low noise, and wide bandwidth, making it suitable for demanding applications in both industrial and consumer electronics.

Key Features

- Low Offset Voltage: The OPA2376AID features a low input offset voltage, which enhances the accuracy of signal amplification in precision applications.
- Low Noise: With a low noise density, this op-amp minimizes the impact of noise on the signal, making it ideal for sensitive applications.
- Wide Supply Voltage Range: The device can operate over a wide supply voltage range, allowing for flexibility in design and application.
- Rail-to-Rail Output: The rail-to-rail output capability enables the op-amp to drive loads close to the supply rails, maximizing the output swing and improving performance in low-voltage applications.

Specifications

| Parameter | Value |
|-------------------------------|--------------------------------|
| Supply Voltage Range | ±2.5 V to ±18 V |
| Input Offset Voltage | 50 µV (max) |
| Input Bias Current | 10 nA (typical) |
| Input Voltage Range | Common-mode range: ±12 V |
| Gain Bandwidth Product | 1.5 MHz |
| Slew Rate | 0.5 V/µs |
| Output Current | 30 mA (typical) |
| Power Supply Rejection Ratio (PSRR) | 100 dB (typical) |
| Temperature Range | -40°C to 125°C |
| Package Type | SOIC-8 |
| Pin Count | 8 |

Applications

The OPA2376AID is suitable for a wide range of applications, including:

- Signal Conditioning: It is commonly used in signal conditioning circuits to amplify weak signals from sensors and transducers.
- Data Acquisition Systems: The op-amp is ideal for data acquisition systems where precision and low noise are critical for accurate measurements.
- Instrumentation: Its high accuracy and low drift make it suitable for instrumentation applications, including medical devices and industrial sensors.
- Audio Applications: The low noise and wide bandwidth characteristics make it a good choice for audio signal processing.

Design Considerations

When designing with the OPA2376AID, several factors should be taken into account:

- Power Supply Decoupling: Proper decoupling of the power supply is essential to minimize noise and ensure stable operation. Use bypass capacitors close to the power supply pins.
- PCB Layout: A well-designed PCB layout is crucial for minimizing parasitic capacitance and inductance, which can affect performance. Keep the feedback loop short and use ground planes to reduce noise.
- Thermal Management: Consider thermal management strategies, especially in high-power applications, to maintain performance and reliability.

Conclusion

The Texas Instruments OPA2376AID is a high-performance operational amplifier that excels in precision applications. With its low offset voltage, low noise, and wide supply voltage range, it provides a reliable solution for signal conditioning, data acquisition, and instrumentation. Its versatility and performance make it a valuable component for engineers looking to enhance the accuracy and reliability of their electronic designs.
OPA2376AID Compare Parts
  • OPA2376AID vs OPA992IDCKR
  • OPA2376AID vs OPA992IDBVR
  • OPA2376AID vs OPA991TIDCKR
  • OPA2376AID vs OPA991SIDBVR
  • OPA2376AID vs OPA991QDBVRQ1
  • OPA2376AID vs OPA991IDCKR
  • OPA2376AID vs OPA991IDBVR
  • OPA2376AID vs OPA990SIDBVR
  • OPA2376AID vs OPA990IDCKR
  • OPA2376AID vs OPA990IDBVR
  • OPA2376AID vs OPA890IDR
  • OPA2376AID vs OPA890IDG4
  • OPA2376AID vs OPA890IDBVTG4
  • OPA2376AID vs OPA890IDBVT
  • OPA2376AID vs OPA890IDBVR
  • OPA2376AID vs OPA890ID
  • OPA2376AID vs OPA863SIDBVR
  • OPA2376AID vs OPA862IDTKR
  • OPA2376AID vs OPA861IDRG4
  • OPA2376AID vs OPA861IDR
  • OPA2376AID vs OPA861IDBVT
  • OPA2376AID vs OPA861IDBVRG4
  • OPA2376AID vs OPA861IDBVR
  • OPA2376AID vs OPA861ID
  • OPA2376AID vs OPA860IDRG4
  • OPA2376AID vs OPA860IDR
  • OPA2376AID vs OPA860ID
  • OPA2376AID vs OPA859QDSGRQ1
  • OPA2376AID vs OPA859IDSGT
  • OPA2376AID vs OPA859IDSGR
  • OPA2376AID vs OPA858QDSGRQ1
  • OPA2376AID vs OPA858IDSGT
  • OPA2376AID vs OPA858IDSGR
  • OPA2376AID vs OPA857TD2
  • OPA2376AID vs OPA857IRGTT
  • OPA2376AID vs OPA857IRGTR
  • OPA2376AID vs OPA856IDSGR
  • OPA2376AID vs OPA855QDSGRQ1
  • OPA2376AID vs OPA855IDSGT
  • OPA2376AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.