☰
OPA2379AID
OPA2379AID
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2379AID Datasheet
History Price: $2.35000
In Stock: 10960
OPA2379AID Specification
Specification
Part No
OPA2379AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.03V/μs
Gain Bandwidth Product
90 kHz
-3db Bandwidth
-
Current - Input Bias
5 pA
Voltage - Input Offset
400 μV
Current - Supply
2.9μA (x2 Channels)
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2379AID PDF Datasheet
OPA2379AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2379AID Description

The Texas Instruments OPA2379AID is a precision, low-noise operational amplifier designed for a variety of applications, including sensor signal conditioning, data acquisition systems, and instrumentation. With its high performance, low offset voltage, and rail-to-rail output capabilities, the OPA2379AID is ideal for precision analog signal processing.

## Key Features

1. Rail-to-Rail Input and Output:
- The OPA2379AID features rail-to-rail input and output stages, allowing it to utilize the full range of the power supply. This characteristic is particularly useful in low-voltage applications.

2. Low Offset Voltage:
- The amplifier has a low input offset voltage of just 50 μV (maximum), ensuring accurate signal amplification, critical in precision applications.

3. High Open-Loop Gain:
- With a typical open-loop gain of 120 dB, the OPA2379AID provides excellent linearity and accuracy across its operating range.

4. Low Noise:
- The device exhibits low noise characteristics, with a voltage noise density of 12 nV/√Hz, making it suitable for low-level signal amplification.

5. Wide Supply Voltage Range:
- It operates over a supply voltage range of 2.7 V to 36 V, offering flexibility for various power supply configurations.

6. High Slew Rate:
- The OPA2379AID has a slew rate of 0.2 V/μs, enabling fast response times and making it suitable for dynamic signal applications.

7. Single or Dual Supply Operation:
- It can operate from a single supply (positive voltage) or dual supplies (positive and negative voltages), increasing its versatility in circuit designs.

8. Small Package Size:
- The OPA2379AID is available in a compact 8-pin MSOP (Micro Small Outline Package), facilitating integration into space-constrained applications.

## Electrical Specifications

Below are the key electrical specifications for the OPA2379AID:

- Supply Voltage Range: 2.7 V to 36 V
- Input Offset Voltage (Vos): 50 μV (maximum)
- Input Bias Current (Ib): 1 pA (typical)
- Input Voltage Range: -0.2 V to V+ +0.2 V
- Output Voltage Swing:
- Load = 10 kΩ: Vout can swing to within 10 mV of the rails
- Load = 2 kΩ: Vout can swing to within 50 mV of the rails
- Open-Loop Gain (AOL): 120 dB (typical)
- Slew Rate: 0.2 V/μs
- Unity Gain Bandwidth (GBW): 1.3 MHz
- Voltage Noise Density: 12 nV/√Hz
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Power Supply Rejection Ratio (PSRR): 120 dB (typical)
- Operating Temperature Range: -40°C to +125°C

## Applications

The OPA2379AID is suitable for a wide range of applications, including:

1. Sensor Signal Conditioning:
- Ideal for amplifying signals from thermocouples, strain gauges, and other sensors in industrial and medical applications.

2. Data Acquisition Systems:
- Used in analog front-end circuits to condition and amplify signals before analog-to-digital conversion.

3. Instrumentation:
- Perfect for precision instrumentation, such as medical equipment and laboratory instruments, requiring high accuracy.

4. Audio Applications:
- Suitable for audio processing circuits where low noise and high fidelity are essential.

5. Battery-Powered Devices:
- Its low power consumption and rail-to-rail operation make it ideal for portable applications.

## Performance Characteristics

- Precision:
- With low offset voltage and drift, the OPA2379AID ensures high precision in measurements and signal processing.

- Thermal Stability:
- The operational amplifier maintains performance across a wide temperature range, making it reliable in various environmental conditions.

- Power Efficiency:
- Its low supply current (typically 150 µA) contributes to power efficiency, especially important in battery-operated devices.

## Conclusion

The Texas Instruments OPA2379AID operational amplifier is a versatile, high-performance component suitable for precision applications. Its features, including low noise, rail-to-rail output, and low offset voltage, make it an excellent choice for various analog signal processing tasks. The device's robust specifications and compact package design further enhance its appeal for engineers looking for reliable and efficient solutions in their designs. For more detailed information, engineers can refer to the datasheet available on the Texas Instruments website.
OPA2379AID Compare Parts
  • OPA2379AID vs OPA992IDCKR
  • OPA2379AID vs OPA992IDBVR
  • OPA2379AID vs OPA991TIDCKR
  • OPA2379AID vs OPA991SIDBVR
  • OPA2379AID vs OPA991QDBVRQ1
  • OPA2379AID vs OPA991IDCKR
  • OPA2379AID vs OPA991IDBVR
  • OPA2379AID vs OPA990SIDBVR
  • OPA2379AID vs OPA990IDCKR
  • OPA2379AID vs OPA990IDBVR
  • OPA2379AID vs OPA890IDR
  • OPA2379AID vs OPA890IDG4
  • OPA2379AID vs OPA890IDBVTG4
  • OPA2379AID vs OPA890IDBVT
  • OPA2379AID vs OPA890IDBVR
  • OPA2379AID vs OPA890ID
  • OPA2379AID vs OPA863SIDBVR
  • OPA2379AID vs OPA862IDTKR
  • OPA2379AID vs OPA861IDRG4
  • OPA2379AID vs OPA861IDR
  • OPA2379AID vs OPA861IDBVT
  • OPA2379AID vs OPA861IDBVRG4
  • OPA2379AID vs OPA861IDBVR
  • OPA2379AID vs OPA861ID
  • OPA2379AID vs OPA860IDRG4
  • OPA2379AID vs OPA860IDR
  • OPA2379AID vs OPA860ID
  • OPA2379AID vs OPA859QDSGRQ1
  • OPA2379AID vs OPA859IDSGT
  • OPA2379AID vs OPA859IDSGR
  • OPA2379AID vs OPA858QDSGRQ1
  • OPA2379AID vs OPA858IDSGT
  • OPA2379AID vs OPA858IDSGR
  • OPA2379AID vs OPA857TD2
  • OPA2379AID vs OPA857IRGTT
  • OPA2379AID vs OPA857IRGTR
  • OPA2379AID vs OPA856IDSGR
  • OPA2379AID vs OPA855QDSGRQ1
  • OPA2379AID vs OPA855IDSGT
  • OPA2379AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.