Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA314AIDBVR
OPA314AIDBVR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
OPA314AIDBVR Datasheet
History Price: $1.21000
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA314AIDBVR Specification
Specification
Part No
OPA314AIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.5V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
500 μV
Current - Supply
150μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA314AIDBVR Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA314AIDBVR Compare Parts
OPA314AIDBVR vs OPA992IDCKR
OPA314AIDBVR vs OPA992IDBVR
OPA314AIDBVR vs OPA991TIDCKR
OPA314AIDBVR vs OPA991SIDBVR
OPA314AIDBVR vs OPA991QDBVRQ1
OPA314AIDBVR vs OPA991IDCKR
OPA314AIDBVR vs OPA991IDBVR
OPA314AIDBVR vs OPA990SIDBVR
OPA314AIDBVR vs OPA990IDCKR
OPA314AIDBVR vs OPA990IDBVR
OPA314AIDBVR vs OPA890IDR
OPA314AIDBVR vs OPA890IDG4
OPA314AIDBVR vs OPA890IDBVTG4
OPA314AIDBVR vs OPA890IDBVT
OPA314AIDBVR vs OPA890IDBVR
OPA314AIDBVR vs OPA890ID
OPA314AIDBVR vs OPA863SIDBVR
OPA314AIDBVR vs OPA862IDTKR
OPA314AIDBVR vs OPA861IDRG4
OPA314AIDBVR vs OPA861IDR
OPA314AIDBVR vs OPA861IDBVT
OPA314AIDBVR vs OPA861IDBVRG4
OPA314AIDBVR vs OPA861IDBVR
OPA314AIDBVR vs OPA861ID
OPA314AIDBVR vs OPA860IDRG4
OPA314AIDBVR vs OPA860IDR
OPA314AIDBVR vs OPA860ID
OPA314AIDBVR vs OPA859QDSGRQ1
OPA314AIDBVR vs OPA859IDSGT
OPA314AIDBVR vs OPA859IDSGR
OPA314AIDBVR vs OPA858QDSGRQ1
OPA314AIDBVR vs OPA858IDSGT
OPA314AIDBVR vs OPA858IDSGR
OPA314AIDBVR vs OPA857TD2
OPA314AIDBVR vs OPA857IRGTT
OPA314AIDBVR vs OPA857IRGTR
OPA314AIDBVR vs OPA856IDSGR
OPA314AIDBVR vs OPA855QDSGRQ1
OPA314AIDBVR vs OPA855IDSGT
OPA314AIDBVR vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.