☰
OPA320AIDBVT
OPA320AIDBVT
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
History Price: $2.82000
In Stock: 17680
OPA320AIDBVT Specification
Specification
Part No
OPA320AIDBVT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
10V/μs
Gain Bandwidth Product
20 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
40 μV
Current - Supply
1.5mA
Current - Output / Channel
65 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA320AIDBVT Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA320AIDBVT Description
The Texas Instruments OPA320AIDBVT is a high-performance, low-power operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and audio processing. This op-amp is particularly noted for its low noise, low distortion, and high bandwidth, making it suitable for precision analog applications.

## Key Features

1. Low Noise: The OPA320AIDBVT features a low input voltage noise density of approximately 8 nV/√Hz, which is critical for applications requiring high signal integrity and minimal interference.

2. Low Total Harmonic Distortion (THD): With a total harmonic distortion plus noise (THD+N) of 0.0001% at 1 kHz, the OPA320AIDBVT is ideal for high-fidelity audio applications where signal fidelity is paramount.

3. Wide Bandwidth: The op-amp has a gain bandwidth product of 20 MHz, allowing it to handle a wide range of frequencies effectively, making it suitable for high-speed applications.

4. High Slew Rate: The device boasts a slew rate of 13 V/µs, enabling it to respond quickly to rapid changes in input signals, which is essential for fast transient response in various applications.

5. Single-Supply Operation: The OPA320AIDBVT can operate from a single supply voltage ranging from 2.7V to 5.5V, providing flexibility in design and simplifying power supply requirements.

6. Rail-to-Rail Output: The op-amp features rail-to-rail output capability, allowing it to drive loads close to the supply rails, maximizing the output voltage swing and improving overall performance in low-voltage applications.

7. Low Power Consumption: With a quiescent current of only 1.2 mA per channel, the OPA320AIDBVT is well-suited for battery-powered and portable applications where power efficiency is critical.

8. Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Electrical Specifications

- Supply Voltage Range: 2.7V to 5.5V (single supply)
- Input Voltage Noise Density: 8 nV/√Hz
- Total Harmonic Distortion + Noise (THD+N): 0.0001% at 1 kHz
- Gain Bandwidth Product: 20 MHz
- Slew Rate: 13 V/µs
- Quiescent Current: 1.2 mA per channel
- Input Common-Mode Voltage Range: -0.1V to V+ - 1.5V
- Output Voltage Swing: Rail-to-rail
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in a small 5-pin SOT-23 package

## Applications

The OPA320AIDBVT is suitable for a variety of applications, including:

- Audio signal processing
- Data acquisition systems
- Medical instrumentation
- Industrial control systems
- Sensor signal conditioning
- Portable and battery-operated devices

## Conclusion

The Texas Instruments OPA320AIDBVT is a versatile and high-performance operational amplifier that excels in low-noise and high-fidelity applications. Its combination of low power consumption, wide bandwidth, and rail-to-rail output makes it an excellent choice for designers looking to implement precision analog solutions in their products. For detailed information, including application circuits, design resources, and specific electrical characteristics, refer to the official Texas Instruments datasheet for the OPA320AIDBVT.
OPA320AIDBVT Compare Parts
  • OPA320AIDBVT vs OPA992IDCKR
  • OPA320AIDBVT vs OPA992IDBVR
  • OPA320AIDBVT vs OPA991TIDCKR
  • OPA320AIDBVT vs OPA991SIDBVR
  • OPA320AIDBVT vs OPA991QDBVRQ1
  • OPA320AIDBVT vs OPA991IDCKR
  • OPA320AIDBVT vs OPA991IDBVR
  • OPA320AIDBVT vs OPA990SIDBVR
  • OPA320AIDBVT vs OPA990IDCKR
  • OPA320AIDBVT vs OPA990IDBVR
  • OPA320AIDBVT vs OPA890IDR
  • OPA320AIDBVT vs OPA890IDG4
  • OPA320AIDBVT vs OPA890IDBVTG4
  • OPA320AIDBVT vs OPA890IDBVT
  • OPA320AIDBVT vs OPA890IDBVR
  • OPA320AIDBVT vs OPA890ID
  • OPA320AIDBVT vs OPA863SIDBVR
  • OPA320AIDBVT vs OPA862IDTKR
  • OPA320AIDBVT vs OPA861IDRG4
  • OPA320AIDBVT vs OPA861IDR
  • OPA320AIDBVT vs OPA861IDBVT
  • OPA320AIDBVT vs OPA861IDBVRG4
  • OPA320AIDBVT vs OPA861IDBVR
  • OPA320AIDBVT vs OPA861ID
  • OPA320AIDBVT vs OPA860IDRG4
  • OPA320AIDBVT vs OPA860IDR
  • OPA320AIDBVT vs OPA860ID
  • OPA320AIDBVT vs OPA859QDSGRQ1
  • OPA320AIDBVT vs OPA859IDSGT
  • OPA320AIDBVT vs OPA859IDSGR
  • OPA320AIDBVT vs OPA858QDSGRQ1
  • OPA320AIDBVT vs OPA858IDSGT
  • OPA320AIDBVT vs OPA858IDSGR
  • OPA320AIDBVT vs OPA857TD2
  • OPA320AIDBVT vs OPA857IRGTT
  • OPA320AIDBVT vs OPA857IRGTR
  • OPA320AIDBVT vs OPA856IDSGR
  • OPA320AIDBVT vs OPA855QDSGRQ1
  • OPA320AIDBVT vs OPA855IDSGT
  • OPA320AIDBVT vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.