Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA333AMDBVREP
OPA333AMDBVREP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
OPA333AMDBVREP Datasheet
History Price: $10.99000
In Stock: 26880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA333AMDBVREP Specification
Specification
Part No
OPA333AMDBVREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.16V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
2 μV
Current - Supply
17μA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA333AMDBVREP Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA333AMDBVREP Compare Parts
OPA333AMDBVREP vs OPA992IDCKR
OPA333AMDBVREP vs OPA992IDBVR
OPA333AMDBVREP vs OPA991TIDCKR
OPA333AMDBVREP vs OPA991SIDBVR
OPA333AMDBVREP vs OPA991QDBVRQ1
OPA333AMDBVREP vs OPA991IDCKR
OPA333AMDBVREP vs OPA991IDBVR
OPA333AMDBVREP vs OPA990SIDBVR
OPA333AMDBVREP vs OPA990IDCKR
OPA333AMDBVREP vs OPA990IDBVR
OPA333AMDBVREP vs OPA890IDR
OPA333AMDBVREP vs OPA890IDG4
OPA333AMDBVREP vs OPA890IDBVTG4
OPA333AMDBVREP vs OPA890IDBVT
OPA333AMDBVREP vs OPA890IDBVR
OPA333AMDBVREP vs OPA890ID
OPA333AMDBVREP vs OPA863SIDBVR
OPA333AMDBVREP vs OPA862IDTKR
OPA333AMDBVREP vs OPA861IDRG4
OPA333AMDBVREP vs OPA861IDR
OPA333AMDBVREP vs OPA861IDBVT
OPA333AMDBVREP vs OPA861IDBVRG4
OPA333AMDBVREP vs OPA861IDBVR
OPA333AMDBVREP vs OPA861ID
OPA333AMDBVREP vs OPA860IDRG4
OPA333AMDBVREP vs OPA860IDR
OPA333AMDBVREP vs OPA860ID
OPA333AMDBVREP vs OPA859QDSGRQ1
OPA333AMDBVREP vs OPA859IDSGT
OPA333AMDBVREP vs OPA859IDSGR
OPA333AMDBVREP vs OPA858QDSGRQ1
OPA333AMDBVREP vs OPA858IDSGT
OPA333AMDBVREP vs OPA858IDSGR
OPA333AMDBVREP vs OPA857TD2
OPA333AMDBVREP vs OPA857IRGTT
OPA333AMDBVREP vs OPA857IRGTR
OPA333AMDBVREP vs OPA856IDSGR
OPA333AMDBVREP vs OPA855QDSGRQ1
OPA333AMDBVREP vs OPA855IDSGT
OPA333AMDBVREP vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.