☰
OPA335AID
OPA335AID
Active
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA335AID Datasheet
History Price: $3.65000
In Stock: 35600
OPA335AID Specification
Specification
Part No
OPA335AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.6V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
1 μV
Current - Supply
285μA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA335AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA335AID Description
# Introduction to the Texas Instruments OPA335AID

The OPA335AID is a precision, low-power, single operational amplifier (op-amp) from Texas Instruments. It is part of their OPA series and is designed for applications that require high precision, low noise, and low offset voltage. The OPA335AID operates with a wide supply voltage range and is suitable for battery-powered devices due to its low power consumption.

## Key Features

1. Low Offset Voltage: The OPA335AID features an ultra-low offset voltage of typically 50 µV, ensuring high accuracy in signal conditioning applications.

2. Low Noise: The device exhibits low noise characteristics, with a noise density of just 15 nV/√Hz at 1 kHz, making it ideal for sensitive applications such as audio and sensor signal processing.

3. Wide Supply Voltage Range: It can operate on a supply voltage ranging from 2.7 V to 5.5 V, allowing flexibility in various circuit designs.

4. Rail-to-Rail Output: The rail-to-rail output capability ensures maximum dynamic range, allowing the output to swing close to the supply rails.

5. Low Power Consumption: The OPA335AID consumes only 12 µA of quiescent current, making it ideal for battery-operated devices.

6. High Gain-Bandwidth Product: With a gain-bandwidth product of 1 MHz, it can handle a variety of applications, providing adequate bandwidth for many signal conditioning tasks.

7. Temperature Stability: The device has a specified temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

## Specifications

Here are the detailed specifications for the OPA335AID:

| Parameter | Value |
|---------------------------------------|----------------------------------------|
| Power Supply Voltage (V+ to V-) | 2.7 V to 5.5 V |
| Input Offset Voltage | 50 µV (typ), 150 µV (max) |
| Input Bias Current | 10 pA (typ) |
| Input Offset Current | 5 pA (typ) |
| Common-Mode Input Voltage Range | V- to V+ - 1.5 V |
| Supply Current | 12 µA (typ) |
| Gain-Bandwidth Product | 1 MHz |
| Output Voltage Swing | Rail-to-Rail |
| Output Current Drive | 30 mA (min) |
| Total Harmonic Distortion + Noise (THD+N) | 0.001% |
| Operating Temperature Range | -40°C to +125°C |
| Package | SOIC-8 |

## Functional Description

## 1. Input Stage

The OPA335AID uses advanced input stage technology that provides low bias current and low offset voltage. This is crucial for precision applications where even minor variations can significantly affect overall performance.

## 2. Rail-to-Rail Output

The rail-to-rail output stage allows the op-amp to drive loads close to the power supply rails, maximizing the output swing. This feature is particularly beneficial in low-voltage applications where every millivolt counts.

## 3. Low Power Operation

With a quiescent current of only 12 µA, the OPA335AID is exceptionally power-efficient. This makes it highly suitable for portable and battery-powered devices, extending battery life without compromising performance.

## 4. Applications

The OPA335AID is widely used in various applications, including:

- Medical Devices: Accurate signal amplification in medical instrumentation and sensors.
- Data Acquisition Systems: Signal conditioning for ADCs (Analog-to-Digital Converters).
- Audio Processing: High-fidelity audio applications requiring low distortion and noise.
- Battery-Powered Equipment: Ideal for applications where energy efficiency is critical.

## Application Circuit Example

A typical application circuit using the OPA335AID might include a simple non-inverting amplifier configuration:

```
+V
|
|
R2
|
+-----+-------+
| | |
--- | |
/ | |
| | OPA335AID
| | |
| | |
--- | |
GND | |
| |
R1 |
| |
GND |
-----
```

## Component Selection

- R1 and R2: Resistors are chosen based on the desired gain. For example, if you want a gain of 2, select R2 = 2R1.
- Power Supply: Connect the positive supply voltage to pin 7 and ground to pin 4 (for the SOIC-8 package).

## Conclusion

The OPA335AID from Texas Instruments is a versatile and efficient operational amplifier that excels in precision applications. Its combination of low offset voltage, low noise, and rail-to-rail output makes it an excellent choice for a wide range of electronic designs. Whether in medical devices, data acquisition systems, or portable electronics, the OPA335AID provides the performance and reliability needed for demanding applications.
OPA335AID Compare Parts
  • OPA335AID vs OPA992IDCKR
  • OPA335AID vs OPA992IDBVR
  • OPA335AID vs OPA991TIDCKR
  • OPA335AID vs OPA991SIDBVR
  • OPA335AID vs OPA991QDBVRQ1
  • OPA335AID vs OPA991IDCKR
  • OPA335AID vs OPA991IDBVR
  • OPA335AID vs OPA990SIDBVR
  • OPA335AID vs OPA990IDCKR
  • OPA335AID vs OPA990IDBVR
  • OPA335AID vs OPA890IDR
  • OPA335AID vs OPA890IDG4
  • OPA335AID vs OPA890IDBVTG4
  • OPA335AID vs OPA890IDBVT
  • OPA335AID vs OPA890IDBVR
  • OPA335AID vs OPA890ID
  • OPA335AID vs OPA863SIDBVR
  • OPA335AID vs OPA862IDTKR
  • OPA335AID vs OPA861IDRG4
  • OPA335AID vs OPA861IDR
  • OPA335AID vs OPA861IDBVT
  • OPA335AID vs OPA861IDBVRG4
  • OPA335AID vs OPA861IDBVR
  • OPA335AID vs OPA861ID
  • OPA335AID vs OPA860IDRG4
  • OPA335AID vs OPA860IDR
  • OPA335AID vs OPA860ID
  • OPA335AID vs OPA859QDSGRQ1
  • OPA335AID vs OPA859IDSGT
  • OPA335AID vs OPA859IDSGR
  • OPA335AID vs OPA858QDSGRQ1
  • OPA335AID vs OPA858IDSGT
  • OPA335AID vs OPA858IDSGR
  • OPA335AID vs OPA857TD2
  • OPA335AID vs OPA857IRGTT
  • OPA335AID vs OPA857IRGTR
  • OPA335AID vs OPA856IDSGR
  • OPA335AID vs OPA855QDSGRQ1
  • OPA335AID vs OPA855IDSGT
  • OPA335AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.