Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA336MDBVREP
OPA336MDBVREP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
OPA336MDBVREP Datasheet
History Price: $3.90600
In Stock: 44320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA336MDBVREP Specification
Specification
Part No
OPA336MDBVREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
MicroAmplifier
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.03V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
500 μV
Current - Supply
23μA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
2.3 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA336MDBVREP Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA336MDBVREP Compare Parts
OPA336MDBVREP vs OPA992IDCKR
OPA336MDBVREP vs OPA992IDBVR
OPA336MDBVREP vs OPA991TIDCKR
OPA336MDBVREP vs OPA991SIDBVR
OPA336MDBVREP vs OPA991QDBVRQ1
OPA336MDBVREP vs OPA991IDCKR
OPA336MDBVREP vs OPA991IDBVR
OPA336MDBVREP vs OPA990SIDBVR
OPA336MDBVREP vs OPA990IDCKR
OPA336MDBVREP vs OPA990IDBVR
OPA336MDBVREP vs OPA890IDR
OPA336MDBVREP vs OPA890IDG4
OPA336MDBVREP vs OPA890IDBVTG4
OPA336MDBVREP vs OPA890IDBVT
OPA336MDBVREP vs OPA890IDBVR
OPA336MDBVREP vs OPA890ID
OPA336MDBVREP vs OPA863SIDBVR
OPA336MDBVREP vs OPA862IDTKR
OPA336MDBVREP vs OPA861IDRG4
OPA336MDBVREP vs OPA861IDR
OPA336MDBVREP vs OPA861IDBVT
OPA336MDBVREP vs OPA861IDBVRG4
OPA336MDBVREP vs OPA861IDBVR
OPA336MDBVREP vs OPA861ID
OPA336MDBVREP vs OPA860IDRG4
OPA336MDBVREP vs OPA860IDR
OPA336MDBVREP vs OPA860ID
OPA336MDBVREP vs OPA859QDSGRQ1
OPA336MDBVREP vs OPA859IDSGT
OPA336MDBVREP vs OPA859IDSGR
OPA336MDBVREP vs OPA858QDSGRQ1
OPA336MDBVREP vs OPA858IDSGT
OPA336MDBVREP vs OPA858IDSGR
OPA336MDBVREP vs OPA857TD2
OPA336MDBVREP vs OPA857IRGTT
OPA336MDBVREP vs OPA857IRGTR
OPA336MDBVREP vs OPA856IDSGR
OPA336MDBVREP vs OPA855QDSGRQ1
OPA336MDBVREP vs OPA855IDSGT
OPA336MDBVREP vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.