Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA342UA
OPA342UA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA342UA Datasheet
History Price: $1.36000
In Stock: 8360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA342UA Specification
Specification
Part No
OPA342UA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
MicroAmplifier
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
1 mV
Current - Supply
150μA
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA342UA PDF Datasheet
OPA342UA Datasheet
Click and Download: OPA342UA Datasheet
OPA342UA Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA342UA Compare Parts
OPA342UA vs OPA992IDCKR
OPA342UA vs OPA992IDBVR
OPA342UA vs OPA991TIDCKR
OPA342UA vs OPA991SIDBVR
OPA342UA vs OPA991QDBVRQ1
OPA342UA vs OPA991IDCKR
OPA342UA vs OPA991IDBVR
OPA342UA vs OPA990SIDBVR
OPA342UA vs OPA990IDCKR
OPA342UA vs OPA990IDBVR
OPA342UA vs OPA890IDR
OPA342UA vs OPA890IDG4
OPA342UA vs OPA890IDBVTG4
OPA342UA vs OPA890IDBVT
OPA342UA vs OPA890IDBVR
OPA342UA vs OPA890ID
OPA342UA vs OPA863SIDBVR
OPA342UA vs OPA862IDTKR
OPA342UA vs OPA861IDRG4
OPA342UA vs OPA861IDR
OPA342UA vs OPA861IDBVT
OPA342UA vs OPA861IDBVRG4
OPA342UA vs OPA861IDBVR
OPA342UA vs OPA861ID
OPA342UA vs OPA860IDRG4
OPA342UA vs OPA860IDR
OPA342UA vs OPA860ID
OPA342UA vs OPA859QDSGRQ1
OPA342UA vs OPA859IDSGT
OPA342UA vs OPA859IDSGR
OPA342UA vs OPA858QDSGRQ1
OPA342UA vs OPA858IDSGT
OPA342UA vs OPA858IDSGR
OPA342UA vs OPA857TD2
OPA342UA vs OPA857IRGTT
OPA342UA vs OPA857IRGTR
OPA342UA vs OPA856IDSGR
OPA342UA vs OPA855QDSGRQ1
OPA342UA vs OPA855IDSGT
OPA342UA vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.