☰
OPA348AIDBVR
OPA348AIDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.64000
In Stock: 21920
OPA348AIDBVR Specification
Specification
Part No
OPA348AIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
1 mV
Current - Supply
45μA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
2.1 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA348AIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA348AIDBVR Description
The Texas Instruments OPA348AIDBVR is a precision, low-power operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and portable instrumentation. This op-amp is part of the OPA348 family, which is known for its high performance, low noise, and low distortion characteristics, making it suitable for high-precision applications.

## Key Features

1. Low Power Consumption: The OPA348 operates with a supply current of only 1.2 mA per channel, making it ideal for battery-powered and portable applications where power efficiency is critical.

2. Wide Supply Voltage Range: The device can operate with a dual supply voltage range of ±2.5V to ±15V or a single supply voltage range of 2.7V to 30V, providing flexibility for various circuit designs.

3. Rail-to-Rail Output: The OPA348 features a rail-to-rail output stage, allowing the output voltage to swing very close to the supply rails. This capability maximizes the dynamic range and is particularly useful in low-voltage applications.

4. High Slew Rate: The op-amp has a slew rate of 0.3 V/µs, which allows it to respond quickly to changes in input signals, making it suitable for applications requiring fast signal processing.

5. Low Input Offset Voltage: With a typical input offset voltage of 0.5 mV, the OPA348 provides high accuracy in signal amplification, which is essential for precision applications.

6. Low Noise: The device features a low noise density of 18 nV/√Hz, ensuring minimal noise contribution to the amplified signal, which is critical in sensitive applications.

7. High Common-Mode Rejection Ratio (CMRR): The OPA348 has a typical CMRR of 120 dB, allowing it to effectively reject common-mode signals, which enhances the accuracy of differential signal amplification.

8. Temperature Range: The operational amplifier is specified for operation over a wide temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Specifications

- Supply Voltage Range:
- Dual Supply: ±2.5V to ±15V
- Single Supply: 2.7V to 30V
- Supply Current: 1.2 mA (typical)
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 10 nA (typical)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Open-Loop Gain: 100 dB (typical)
- Slew Rate: 0.3 V/µs (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Output Voltage Swing: Rail-to-rail output
- Noise Density: 18 nV/√Hz (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23 (5-pin)

## Applications

The OPA348AIDBVR is suitable for a variety of applications, including:

- Signal Conditioning: Used in sensor signal conditioning circuits to amplify low-level signals from various sensors.
- Data Acquisition Systems: Ideal for amplifying signals in data acquisition systems where precision and low noise are critical.
- Portable Instrumentation: Suitable for battery-operated devices that require low power consumption and high accuracy.
- Medical Devices: Employed in medical instrumentation for applications such as ECG and EEG signal amplification.
- Industrial Automation: Used in control systems and monitoring applications where accurate signal processing is essential.

## Conclusion

The Texas Instruments OPA348AIDBVR is a versatile and high-performance operational amplifier that meets the demands of modern applications requiring precision and low power consumption. Its combination of low noise, rail-to-rail output, and wide supply voltage range makes it an excellent choice for engineers and designers looking to implement reliable signal conditioning solutions. Whether used in portable devices, industrial automation, or medical applications, the OPA348 provides robust performance and flexibility, ensuring effective handling of a variety of signal processing tasks.
OPA348AIDBVR Compare Parts
  • OPA348AIDBVR vs OPA992IDCKR
  • OPA348AIDBVR vs OPA992IDBVR
  • OPA348AIDBVR vs OPA991TIDCKR
  • OPA348AIDBVR vs OPA991SIDBVR
  • OPA348AIDBVR vs OPA991QDBVRQ1
  • OPA348AIDBVR vs OPA991IDCKR
  • OPA348AIDBVR vs OPA991IDBVR
  • OPA348AIDBVR vs OPA990SIDBVR
  • OPA348AIDBVR vs OPA990IDCKR
  • OPA348AIDBVR vs OPA990IDBVR
  • OPA348AIDBVR vs OPA890IDR
  • OPA348AIDBVR vs OPA890IDG4
  • OPA348AIDBVR vs OPA890IDBVTG4
  • OPA348AIDBVR vs OPA890IDBVT
  • OPA348AIDBVR vs OPA890IDBVR
  • OPA348AIDBVR vs OPA890ID
  • OPA348AIDBVR vs OPA863SIDBVR
  • OPA348AIDBVR vs OPA862IDTKR
  • OPA348AIDBVR vs OPA861IDRG4
  • OPA348AIDBVR vs OPA861IDR
  • OPA348AIDBVR vs OPA861IDBVT
  • OPA348AIDBVR vs OPA861IDBVRG4
  • OPA348AIDBVR vs OPA861IDBVR
  • OPA348AIDBVR vs OPA861ID
  • OPA348AIDBVR vs OPA860IDRG4
  • OPA348AIDBVR vs OPA860IDR
  • OPA348AIDBVR vs OPA860ID
  • OPA348AIDBVR vs OPA859QDSGRQ1
  • OPA348AIDBVR vs OPA859IDSGT
  • OPA348AIDBVR vs OPA859IDSGR
  • OPA348AIDBVR vs OPA858QDSGRQ1
  • OPA348AIDBVR vs OPA858IDSGT
  • OPA348AIDBVR vs OPA858IDSGR
  • OPA348AIDBVR vs OPA857TD2
  • OPA348AIDBVR vs OPA857IRGTT
  • OPA348AIDBVR vs OPA857IRGTR
  • OPA348AIDBVR vs OPA856IDSGR
  • OPA348AIDBVR vs OPA855QDSGRQ1
  • OPA348AIDBVR vs OPA855IDSGT
  • OPA348AIDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.