Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA348AIDBVT
OPA348AIDBVT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
OPA348AIDBVT Datasheet
History Price: $1.27000
In Stock: 8160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA348AIDBVT Specification
Specification
Part No
OPA348AIDBVT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
1 mV
Current - Supply
45μA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
2.1 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA348AIDBVT Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA348AIDBVT Compare Parts
OPA348AIDBVT vs OPA992IDCKR
OPA348AIDBVT vs OPA992IDBVR
OPA348AIDBVT vs OPA991TIDCKR
OPA348AIDBVT vs OPA991SIDBVR
OPA348AIDBVT vs OPA991QDBVRQ1
OPA348AIDBVT vs OPA991IDCKR
OPA348AIDBVT vs OPA991IDBVR
OPA348AIDBVT vs OPA990SIDBVR
OPA348AIDBVT vs OPA990IDCKR
OPA348AIDBVT vs OPA990IDBVR
OPA348AIDBVT vs OPA890IDR
OPA348AIDBVT vs OPA890IDG4
OPA348AIDBVT vs OPA890IDBVTG4
OPA348AIDBVT vs OPA890IDBVT
OPA348AIDBVT vs OPA890IDBVR
OPA348AIDBVT vs OPA890ID
OPA348AIDBVT vs OPA863SIDBVR
OPA348AIDBVT vs OPA862IDTKR
OPA348AIDBVT vs OPA861IDRG4
OPA348AIDBVT vs OPA861IDR
OPA348AIDBVT vs OPA861IDBVT
OPA348AIDBVT vs OPA861IDBVRG4
OPA348AIDBVT vs OPA861IDBVR
OPA348AIDBVT vs OPA861ID
OPA348AIDBVT vs OPA860IDRG4
OPA348AIDBVT vs OPA860IDR
OPA348AIDBVT vs OPA860ID
OPA348AIDBVT vs OPA859QDSGRQ1
OPA348AIDBVT vs OPA859IDSGT
OPA348AIDBVT vs OPA859IDSGR
OPA348AIDBVT vs OPA858QDSGRQ1
OPA348AIDBVT vs OPA858IDSGT
OPA348AIDBVT vs OPA858IDSGR
OPA348AIDBVT vs OPA857TD2
OPA348AIDBVT vs OPA857IRGTT
OPA348AIDBVT vs OPA857IRGTR
OPA348AIDBVT vs OPA856IDSGR
OPA348AIDBVT vs OPA855QDSGRQ1
OPA348AIDBVT vs OPA855IDSGT
OPA348AIDBVT vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.