☰
OPA348AIDR
OPA348AIDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA348AIDR Datasheet
History Price: $0.80000
In Stock: 16880
OPA348AIDR Specification
Specification
Part No
OPA348AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
1 mV
Current - Supply
45μA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
2.1 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA348AIDR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA348AIDR Description
# Detailed Introduction to Texas Instruments OPA348AIDR

The Texas Instruments OPA348AIDR is a precision, low-power operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and instrumentation. With its high performance and ease of use, the OPA348 is particularly suitable for battery-powered devices and portable instrumentation.

## Key Features

1. Low Power Consumption: The OPA348 operates with a very low supply current, making it ideal for applications where power efficiency is crucial.
2. High Gain Bandwidth Product: With a gain bandwidth product (GBP) of 10 MHz, it can handle a variety of signal processing tasks effectively.
3. Rail-to-Rail Output: This feature allows the output to swing very close to both the positive and negative supply rails, maximizing dynamic range.
4. Wide Supply Voltage Range: It can operate from a single supply voltage ranging from 2.7 V to 5.5 V, or dual supplies of ±1.35 V to ±2.75 V.
5. Low Offset Voltage: With a typical input offset voltage of 0.5 mV, it ensures accurate signal amplification without significant drift.
6. Temperature Range: The OPA348 is specified for operation over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

## Specifications

## Electrical Characteristics

- Supply Voltage (V+ to V-):
- Single Supply: 2.7 V to 5.5 V
- Dual Supply: ±1.35 V to ±2.75 V

- Input Voltage Range: Common-mode input voltage range extends beyond the supply rails, typically from V- - 0.2 V to V+ + 0.2 V.

- Output Voltage Swing:
- Output Voltage Swing at V+ = 5 V: Typically 4.9 V (at 10 mA load)
- Output Voltage Swing at V- = 0 V: Typically 10 mV (at 10 mA load)

- Input Offset Voltage:
- Typical: 0.5 mV
- Maximum: 3 mV

- Input Bias Current:
- Typical: 10 nA
- Maximum: 100 nA

- Input Impedance:
- Differential: 1 MΩ
- Common Mode: 1 MΩ

- Gain-Bandwidth Product: 10 MHz

- Slew Rate:
- Typical: 4 V/μs

## Performance Specifications

- Power Supply Rejection Ratio (PSRR):
- Typical: 105 dB
- Minimum: 90 dB

- Common Mode Rejection Ratio (CMRR):
- Typical: 100 dB
- Minimum: 85 dB

- Total Harmonic Distortion (THD): 0.002% at 1 kHz, 2Vpp

- Noise:
- Voltage Noise Density: 15 nV/√Hz
- Current Noise Density: 0.1 pA/√Hz

## Package Information

- Package Type: SOIC-8 (Surface-Mount)
- Dimensions: 3 mm x 5 mm
- Thermal Resistance:
- Junction-to-Ambient: 150°C/W
- Junction-to-Case: 100°C/W

## Applications

The OPA348AIDR is widely used in various applications, including:

1. Signal Conditioning: Amplifying low-level signals from sensors or transducers.
2. Data Acquisition Systems: Used in ADC interfacing for accurate signal conversion.
3. Instrumentation: Ideal for use in precision measurement instruments and medical devices.
4. Battery-Powered Devices: Its low power consumption makes it suitable for portable electronics.
5. Active Filters: Can be used in designing active low-pass, high-pass, and band-pass filters.

## Advantages

- Versatility: The OPA348’s wide range of supply voltages and rail-to-rail output make it adaptable for many applications.
- High Precision: Low offset voltage and excellent CMRR ensure high accuracy in signal processing.
- Low Power Operation: Perfect for applications that are sensitive to power consumption, such as wireless and portable devices.

## Conclusion

The Texas Instruments OPA348AIDR is an exceptional low-power operational amplifier that balances performance with efficiency. Its features, such as rail-to-rail output, low noise, and wide supply voltage range, make it a strong candidate for various precision applications. Whether in instrumentation, battery-operated devices, or signal processing, the OPA348 provides the reliability and performance needed to meet demanding design requirements.
OPA348AIDR Compare Parts
  • OPA348AIDR vs OPA992IDCKR
  • OPA348AIDR vs OPA992IDBVR
  • OPA348AIDR vs OPA991TIDCKR
  • OPA348AIDR vs OPA991SIDBVR
  • OPA348AIDR vs OPA991QDBVRQ1
  • OPA348AIDR vs OPA991IDCKR
  • OPA348AIDR vs OPA991IDBVR
  • OPA348AIDR vs OPA990SIDBVR
  • OPA348AIDR vs OPA990IDCKR
  • OPA348AIDR vs OPA990IDBVR
  • OPA348AIDR vs OPA890IDR
  • OPA348AIDR vs OPA890IDG4
  • OPA348AIDR vs OPA890IDBVTG4
  • OPA348AIDR vs OPA890IDBVT
  • OPA348AIDR vs OPA890IDBVR
  • OPA348AIDR vs OPA890ID
  • OPA348AIDR vs OPA863SIDBVR
  • OPA348AIDR vs OPA862IDTKR
  • OPA348AIDR vs OPA861IDRG4
  • OPA348AIDR vs OPA861IDR
  • OPA348AIDR vs OPA861IDBVT
  • OPA348AIDR vs OPA861IDBVRG4
  • OPA348AIDR vs OPA861IDBVR
  • OPA348AIDR vs OPA861ID
  • OPA348AIDR vs OPA860IDRG4
  • OPA348AIDR vs OPA860IDR
  • OPA348AIDR vs OPA860ID
  • OPA348AIDR vs OPA859QDSGRQ1
  • OPA348AIDR vs OPA859IDSGT
  • OPA348AIDR vs OPA859IDSGR
  • OPA348AIDR vs OPA858QDSGRQ1
  • OPA348AIDR vs OPA858IDSGT
  • OPA348AIDR vs OPA858IDSGR
  • OPA348AIDR vs OPA857TD2
  • OPA348AIDR vs OPA857IRGTT
  • OPA348AIDR vs OPA857IRGTR
  • OPA348AIDR vs OPA856IDSGR
  • OPA348AIDR vs OPA855QDSGRQ1
  • OPA348AIDR vs OPA855IDSGT
  • OPA348AIDR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.