☰
OPA356AIDBVR
OPA356AIDBVR
Active
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.83000
In Stock: 400
OPA356AIDBVR Specification
Specification
Part No
OPA356AIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
360V/μs
Gain Bandwidth Product
200 MHz
-3db Bandwidth
450 MHz
Current - Input Bias
3 pA
Voltage - Input Offset
2 mV
Current - Supply
8.3mA
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA356AIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA356AIDBVR Description
The Texas Instruments OPA356AIDBVR is a low-noise, low-power operational amplifier designed specifically for high-precision applications requiring excellent signal integrity and low distortion. This device belongs to the OPA356 family and is intended for use in systems that require high accuracy and high-speed performance while maintaining low power consumption. It is ideal for applications in high-speed data acquisition systems, medical instrumentation, audio equipment, sensor interfaces, and communication systems.

## Key Features:

1. Low Noise Performance:
The OPA356AIDBVR is designed to provide ultra-low noise levels, with a low input noise density of only 2.1 nV/√Hz at 1 kHz. This makes it highly suitable for high-precision analog systems, such as sensor amplifiers and audio systems, where noise can significantly affect the quality of the signal.

2. Low Power Consumption:
This operational amplifier consumes very low power, typically 1.3 mA of quiescent current. The low power consumption ensures it is ideal for use in battery-powered devices and systems that need to maintain efficient power use without compromising performance.

3. Wide Supply Voltage Range:
The OPA356AIDBVR operates with a wide supply voltage range of 2.7V to 5.5V, making it versatile enough to function in systems with different voltage requirements. It is suitable for both single-supply and dual-supply configurations, offering flexibility in various designs.

4. Rail-to-Rail Input and Output:
The OPA356AIDBVR offers rail-to-rail input and output capabilities. This feature allows the device to work with signal ranges that extend down to ground (0V), and its output can swing from the negative rail (or ground in a single-supply setup) all the way to the positive rail, maximizing the usable voltage range for the output signal.

5. High Slew Rate and Bandwidth:
The operational amplifier provides a high slew rate of 0.8 V/µs and a wide bandwidth of 10 MHz (G = 1), which enables it to operate in high-speed applications where fast response times are essential. The combination of a high slew rate and wide bandwidth makes it ideal for high-speed data acquisition, audio, and RF applications.

6. Low Input Bias Current:
The device features a low input bias current of only 1 pA, which makes it suitable for high-impedance sources. The minimal bias current reduces offset voltages and ensures precise measurement and low error, especially in applications where input impedance is high, such as sensor interfacing and high-impedance signal conditioning.

7. Low Total Harmonic Distortion (THD):
The OPA356AIDBVR is designed with low total harmonic distortion, making it ideal for audio and high-fidelity applications where the signal integrity must be preserved. It is also beneficial in systems that require high-precision analog signal processing without introducing unwanted harmonic distortion.

8. Precision Offset Voltage:
The input offset voltage of the OPA356AIDBVR is very low, typically 50 µV, with a drift of 0.1 µV/°C, ensuring minimal errors and high precision in sensitive applications. This feature is especially crucial in medical devices and test equipment, where small variations can lead to significant performance degradation.

9. Excellent Common-Mode Rejection Ratio (CMRR):
The device offers an excellent CMRR of 120 dB (typical), which indicates that it can effectively reject unwanted common-mode signals and amplify the differential signal. This makes the OPA356AIDBVR ideal for applications where the input signals may be subject to common-mode noise.

10. Small Package Size:
The OPA356AIDBVR comes in a 5-pin SOT-23 package, making it well-suited for compact designs where space is limited. Its small form factor allows for integration into high-density circuits in portable electronics and miniaturized devices.

11. Extended Temperature Range:
The OPA356AIDBVR operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive, industrial, and other environments where devices must perform reliably under harsh conditions.

12. RoHS Compliant:
The OPA356AIDBVR is RoHS compliant, meaning it meets the environmental standards for the reduction of hazardous substances, such as lead, mercury, and cadmium. This ensures its safe use in applications that are conscious of environmental impact.

## Electrical Specifications:

* Supply Voltage Range (Vcc): 2.7V to 5.5V
* Input Voltage Range: 0V to Vcc - 1.2V (single-supply operation)
* Input Offset Voltage (V\_os): 50 µV (typical)
* Input Bias Current (I\_b): 1 pA (typical)
* Input Noise Density (e\_n): 2.1 nV/√Hz at 1 kHz
* Slew Rate: 0.8 V/µs
* Gain Bandwidth Product (GBW): 10 MHz
* Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
* Power Supply Current (Icc): 1.3 mA (typical)
* Operating Temperature Range: -40°C to +125°C
* Package Type: 5-pin SOT-23
* RoHS Compliant: Yes

## Applications:

The OPA356AIDBVR is suitable for a wide range of high-precision applications that demand low noise, low power consumption, and high-speed performance. Some typical use cases include:

1. Audio and Signal Processing:
The low-noise characteristics of the OPA356AIDBVR make it ideal for audio signal processing. It is well-suited for high-fidelity audio equipment, headphone amplifiers, and audio mixers, where maintaining signal integrity is critical.

2. Medical Instrumentation:
In medical devices like ECG monitors, EEG systems, and biosignal amplifiers, the OPA356AIDBVR's low offset voltage, low bias current, and low noise characteristics allow for accurate and precise signal conditioning of small biological signals.

3. High-Speed Data Acquisition Systems:
The device is perfect for use in data acquisition systems, including analog-to-digital conversion (ADC) circuits and signal conditioning applications. Its fast slew rate and wide bandwidth ensure that high-speed signals can be processed with minimal distortion.

4. Sensor Interfaces:
The OPA356AIDBVR can be used in sensor interfacing applications, where it amplifies signals from sensors, such as temperature sensors, pressure sensors, or photo detectors, while rejecting common-mode noise and providing precision amplification.

5. Communication Systems:
For wireless communication systems, RF systems, and signal processing circuits, the OPA356AIDBVR provides the necessary performance to amplify weak signals without introducing significant noise, making it ideal for both analog and digital signal processing.

6. Test and Measurement Equipment:
The low offset voltage and low noise of the OPA356AIDBVR make it well-suited for precision test equipment, such as oscilloscopes and signal analyzers, where high accuracy is critical for measurements.

7. Precision Control Systems:
In precision control systems, where maintaining exact control over analog signals is crucial, the OPA356AIDBVR provides reliable and accurate performance for feedback loops and control signals.

8. Automotive Electronics:
Given its extended operating temperature range, the OPA356AIDBVR is also suitable for automotive applications, including sensor signal conditioning and control systems, where temperature stability and reliability are essential.

9. Power Management Systems:
The operational amplifier is useful in power management applications, such as voltage monitoring, current sensing, and battery management, where precise analog signal conditioning is required.

## Advantages:

1. Low Noise: The ultra-low input noise density of 2.1 nV/√Hz at 1 kHz ensures minimal noise interference, making the OPA356AIDBVR ideal for high-precision applications like audio systems and medical instrumentation.

2. Low Power Consumption: At just 1.3 mA of supply current, the device is energy-efficient, making it suitable for battery-powered systems and portable electronics.

3. Wide Supply Voltage Range: With a supply voltage range from 2.7V to 5.5V, the OPA356AIDBVR is compatible with a variety of systems, offering flexibility in different voltage environments.

4. High-Speed Performance: The device’s high slew rate (0.8 V/µs) and wide bandwidth (10 MHz) allow it to handle high-frequency signals without sacrificing accuracy, making it ideal for fast data acquisition and signal processing applications.

5. Rail-to-Rail Operation: The rail-to-rail input and output feature allows for full-range operation even with low supply voltages, maximizing the usable dynamic range of the system.

6. Compact and Robust: The small SOT-23 package ensures that the OPA356AIDBVR can be integrated into space-constrained designs, while its robust performance ensures long-term reliability in demanding environments.

7. Precision: With its low input offset voltage and low drift, the device offers high precision, making it suitable for sensor interfaces, test equipment, and control systems that demand accuracy over time.

8. Environmental Compliance: Being RoHS compliant, the OPA356AIDBVR ensures that it meets modern environmental standards, making it suitable for designs where sustainability is a concern.

## Conclusion:

The OPA356AIDBVR from Texas Instruments is an excellent choice for high-precision, low-noise applications that require low power consumption, fast switching, and accurate signal amplification. Its combination of low offset voltage, wide supply range, high-speed performance, and low noise characteristics makes it ideal for a wide range of applications, including audio equipment, medical devices, sensor interfaces, and data acquisition systems. Whether used in high-speed signal processing or low-power battery-operated devices, the OPA356AIDBVR offers performance, precision, and reliability in compact form factor for modern analog system designs.
OPA356AIDBVR Compare Parts
  • OPA356AIDBVR vs OPA992IDCKR
  • OPA356AIDBVR vs OPA992IDBVR
  • OPA356AIDBVR vs OPA991TIDCKR
  • OPA356AIDBVR vs OPA991SIDBVR
  • OPA356AIDBVR vs OPA991QDBVRQ1
  • OPA356AIDBVR vs OPA991IDCKR
  • OPA356AIDBVR vs OPA991IDBVR
  • OPA356AIDBVR vs OPA990SIDBVR
  • OPA356AIDBVR vs OPA990IDCKR
  • OPA356AIDBVR vs OPA990IDBVR
  • OPA356AIDBVR vs OPA890IDR
  • OPA356AIDBVR vs OPA890IDG4
  • OPA356AIDBVR vs OPA890IDBVTG4
  • OPA356AIDBVR vs OPA890IDBVT
  • OPA356AIDBVR vs OPA890IDBVR
  • OPA356AIDBVR vs OPA890ID
  • OPA356AIDBVR vs OPA863SIDBVR
  • OPA356AIDBVR vs OPA862IDTKR
  • OPA356AIDBVR vs OPA861IDRG4
  • OPA356AIDBVR vs OPA861IDR
  • OPA356AIDBVR vs OPA861IDBVT
  • OPA356AIDBVR vs OPA861IDBVRG4
  • OPA356AIDBVR vs OPA861IDBVR
  • OPA356AIDBVR vs OPA861ID
  • OPA356AIDBVR vs OPA860IDRG4
  • OPA356AIDBVR vs OPA860IDR
  • OPA356AIDBVR vs OPA860ID
  • OPA356AIDBVR vs OPA859QDSGRQ1
  • OPA356AIDBVR vs OPA859IDSGT
  • OPA356AIDBVR vs OPA859IDSGR
  • OPA356AIDBVR vs OPA858QDSGRQ1
  • OPA356AIDBVR vs OPA858IDSGT
  • OPA356AIDBVR vs OPA858IDSGR
  • OPA356AIDBVR vs OPA857TD2
  • OPA356AIDBVR vs OPA857IRGTT
  • OPA356AIDBVR vs OPA857IRGTR
  • OPA356AIDBVR vs OPA856IDSGR
  • OPA356AIDBVR vs OPA855QDSGRQ1
  • OPA356AIDBVR vs OPA855IDSGT
  • OPA356AIDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.