Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA364AID
OPA364AID
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA364AID Datasheet
History Price: $1.15000
In Stock: 14640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA364AID Specification
Specification
Part No
OPA364AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
7 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
1.1mA
Current - Output / Channel
85 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA364AID PDF Datasheet
OPA364AID Datasheet
Click and Download: OPA364AID Datasheet
OPA364AID Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA364AID Compare Parts
OPA364AID vs OPA992IDCKR
OPA364AID vs OPA992IDBVR
OPA364AID vs OPA991TIDCKR
OPA364AID vs OPA991SIDBVR
OPA364AID vs OPA991QDBVRQ1
OPA364AID vs OPA991IDCKR
OPA364AID vs OPA991IDBVR
OPA364AID vs OPA990SIDBVR
OPA364AID vs OPA990IDCKR
OPA364AID vs OPA990IDBVR
OPA364AID vs OPA890IDR
OPA364AID vs OPA890IDG4
OPA364AID vs OPA890IDBVTG4
OPA364AID vs OPA890IDBVT
OPA364AID vs OPA890IDBVR
OPA364AID vs OPA890ID
OPA364AID vs OPA863SIDBVR
OPA364AID vs OPA862IDTKR
OPA364AID vs OPA861IDRG4
OPA364AID vs OPA861IDR
OPA364AID vs OPA861IDBVT
OPA364AID vs OPA861IDBVRG4
OPA364AID vs OPA861IDBVR
OPA364AID vs OPA861ID
OPA364AID vs OPA860IDRG4
OPA364AID vs OPA860IDR
OPA364AID vs OPA860ID
OPA364AID vs OPA859QDSGRQ1
OPA364AID vs OPA859IDSGT
OPA364AID vs OPA859IDSGR
OPA364AID vs OPA858QDSGRQ1
OPA364AID vs OPA858IDSGT
OPA364AID vs OPA858IDSGR
OPA364AID vs OPA857TD2
OPA364AID vs OPA857IRGTT
OPA364AID vs OPA857IRGTR
OPA364AID vs OPA856IDSGR
OPA364AID vs OPA855QDSGRQ1
OPA364AID vs OPA855IDSGT
OPA364AID vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.