☰
OPA365AID
OPA365AID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA365AID Datasheet
History Price: $2.72000
In Stock: 11740
OPA365AID Specification
Specification
Part No
OPA365AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
25V/μs
Gain Bandwidth Product
50 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
100 μV
Current - Supply
4.6mA
Current - Output / Channel
65 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA365AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA365AID Description

The OPA365AID is a precision, low-power operational amplifier designed by Texas Instruments. It is well-suited for a variety of applications including signal conditioning, data acquisition, and portable instrumentation. The OPA365 offers a combination of high speed, low noise, and low power consumption, making it an excellent choice for battery-powered devices.

## Key Features

1. Precision Performance:
- Low offset voltage and drift, ensuring accurate signal amplification.
- High open-loop gain which maintains linearity across a wide range of applications.

2. Low Power Consumption:
- Operates on a supply current of only 1.2 mA, which helps conserve battery life in portable applications.

3. Wide Supply Voltage Range:
- Supports single-supply operation from +2.7 V to +5.5 V, as well as dual-supply operation down to ±1.35 V.

4. High Speed:
- Slew rate of 0.6 V/μs allows for fast signal processing, beneficial in high-frequency applications.

5. Low Noise:
- Input voltage noise density of 9 nV/√Hz (typical) contributes to improved signal clarity.

6. Rail-to-Rail Output:
- Capable of outputting within 100 mV of the supply rails, maximizing the dynamic range of the signal.

7. Temperature Range:
- Operating temperature range from -40°C to +85°C ensures reliable performance in various environmental conditions.

## Specifications

Here are the detailed specifications for the OPA365AID:

| Parameter | Value |
|------------------------------------|----------------------------------|
| Supply Voltage (V+ to V-) | +2.7 V to +5.5 V (Single supply) |
| Input Common-Mode Voltage Range| V- to V+ |
| Output Voltage Swing (with load)| 100 mV from rails (at 10 kΩ load) |
| Supply Current (Icc) | 1.2 mA (typical) |
| Input Offset Voltage | 0.5 mV (max) |
| Input Bias Current | 1 pA (typical) |
| Open-Loop Gain | 100 dB (typical) |
| Slew Rate | 0.6 V/μs (typical) |
| Unity Gain Bandwidth | 1.5 MHz (typical) |
| Total Harmonic Distortion (THD)| 0.002% (typical, at 1 kHz) |
| Voltage Noise Density | 9 nV/√Hz (typical) |
| Gain Bandwidth Product | 1.5 MHz |
| Package Type | SOIC-8 |
| Operating Temperature Range | -40°C to +85°C |

## Application Areas

The OPA365AID is suitable for a wide range of applications, including but not limited to:

1. Signal Conditioning: Amplifying low-level signals from sensors or transducers.
2. Data Acquisition Systems: Enhancing the performance of ADCs through precise signal amplification.
3. Portable Devices: Ideal for battery-operated devices due to its low power consumption.
4. Medical Instruments: Used in precision medical instruments for accurate readings.
5. Communication Equipment: Suitable for amplifying signals in communication systems.
6. Industrial Control: Employed in control systems that require high accuracy and reliability.

## Advantages

- Efficiency: The low power consumption characteristic makes it perfect for portable applications.
- Precision: High precision and low noise make it ideal for sensitive applications where accuracy is critical.
- Versatility: The wide supply voltage range and rail-to-rail output allow for flexibility in design.
- Robust Performance: Withstands challenging environmental conditions, maintaining reliable operation.

## Conclusion

The Texas Instruments OPA365AID operational amplifier is a versatile and efficient component ideal for a multitude of applications ranging from portable electronics to precision measurement systems. Its combination of features such as low power consumption, high precision, and robust performance makes it a valuable asset for engineers and designers looking to enhance their electronic designs.
OPA365AID Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.